Hamamatsu Photonics Datasheets for Photomultiplier Tubes

Photomultiplier tubes are good for applications where rapid detection of light or low light detection is necessary.
Photomultiplier Tubes: Learn more

Page: 1 2
Product Name Notes
・High quantum efficiency: GaAsP photocathode ・Compact size ・Gate function
10 mm x 10 mm Rectangular, Head-on type, Bialkali photocathode, Spectral response : 300 nm to 650 nm)
10.5mm diameter PMT assembly, Built-in PMT:R1635
10mm dia., Head-on type, Bialkali photocathode (Effective area : 8 mm dia./Spectral response : 185 nm to 650 nm)
10mm dia., Head-on type, Bialkali photocathode (Effective area : 8 mm dia./Spectral response : 300 nm to 650 nm)
127mm dia., Head-on type, Bialkali photocathode (Effective area : 111 mm dia./Spectral response : 300 nm to 650 nm), For radiation measurement
127mm dia., Head-on type, Super bialkali photocathode (Effective area : 111 mm dia./Spectral response : 300 nm to 650 nm), For radiation measurement
133mm dia., Head-on type, Bialkali photocathode (Effective area : 120 mm dia./Spectral response : 300 nm to 650 nm)
133mm dia., Head-on type, Mutialkali photocathode (Effective area : 111 mm dia./Spectral response : 300 nm to 850 nm)
13mm dia., Head-on type, Bialkali photocathode (Effective area : 10 mm dia./Spectral response : 300 nm to 650 nm) For high temperature operation
13mm dia., Head-on type, Bialkali photocathode (Effective area : 10 mm dia./Spectral response : 300 nm to 650 nm)
13mm dia., Head-on type, Cs-I photocathode (Effective area : 6 mm dia./Spectral response : 115 nm to 200 nm)
13mm dia., Head-on type, Cs-Te photocathode (Effective area : 6 mm dia./Spectral response : 115 nm to 320 nm)
13mm dia., Head-on type, Extended green bialkali photocathode (Effective area : 10 mm dia./Spectral response : 300 nm to 700 nm) High sensitivity type in 500 nm to 700 nm...
13mm dia., Head-on type, Low noise bialkali photocathode (Effective area : 10 mm dia./Spectral response : 300 nm to 650 nm) Photon counting type of R2557
13mm dia., Head-on type, Low noise bialkali photocathode (Effective area : 10 mm dia./Spectral response : 300 nm to 650 nm)
13mm dia., Head-on type, Multialkali photocathode (Effective area : 10 mm dia./Spectral response : 185 nm to 850 nm)
13mm dia., Side-on type, High Q.E. Multialkali photocathode (Effective area : 4 mm x 13 mm /Spectral response : 185 nm to 900 nm)
14.3mm diameter PMT assembly, Built-in PMT:R647-01
14.3mm diameter PMT assembly R12421 series with voltage divider circuit, HA treatment and magnetic shield
14.3mm diameter PMT assembly R12421 series with voltage divider circuit, HA treatment and magnetic shield High sensitivity type in 500 nm to 700 nm
142.0mm diameter PMT assembly, Built-in PMT:R1250, For high energy physics experiments
16mm dia., TO-8 metal package type, super bialkali photocathode (Effective area : 8.0 mm dia./Spectral response : 300 nm to 650 nm)
19mm dia., Head-on type, Bialkali photocathode (Effective area : 15 mm dia./Spectral response : 160 nm to 650 nm) Silica glass window type of R3478
19mm dia., Head-on type, Bialkali photocathode (Effective area : 15 mm dia./Spectral response : 185 nm to 650 nm) UV glass window type of R3478
19mm dia., Head-on type, Bialkali photocathode (Effective area : 15 mm dia./Spectral response : 300 nm to 650 nm) Buttom stem type of R5611A-01
19mm dia., Head-on type, Bialkali photocathode (Effective area : 15 mm dia./Spectral response : 300 nm to 650 nm) Photon counting type of R1166
19mm dia., Head-on type, Bialkali photocathode (Effective area : 15 mm dia./Spectral response : 300 nm to 650 nm)
19mm dia., Head-on type, Bialkali photocathode (Effective area : 4 mm dia./Spectral response : 300 nm to 650 nm)
19mm dia., Head-on type, High temperature bialkali photocathode (Effective area : 15 mm dia./Spectral response : 300 nm to 650 nm)
19mm dia., Head-on type, Low-noise Bialkali photocathode (Effective area : 15 mm dia./Spectral response : 300 nm to 650 nm) photon counting type of R5610A
19mm dia., Head-on type, Low-noise Bialkali photocathode (Effective area : 15 mm dia./Spectral response : 300 nm to 650 nm)
19mm dia., Head-on type, Multialkali photocathode (Effective area : 15 mm dia./Spectral response : 160 nm to 850 nm) Silica glass window type of R1617
19mm dia., Head-on type, Multialkali photocathode (Effective area : 15 mm dia./Spectral response : 185 nm to 850 nm) UV glass window type of R1617
19mm dia., Head-on type, Multialkali photocathode (Effective area : 15 mm dia./Spectral response : 300 nm to 850 nm)
19mm dia., Head-on type, Multialkali photocathode (Effective area : 4 mm dia./Spectral response : 300 nm to 850 nm)
2 times wider sensitive area while maintaining equivalent QE (and gain) at conventional PMTs. 28mm dia., Side-on type, Multialkali photocathode (Effective area : 10 mm x 24 mm /Spectral response...
202mm dia., Head-on type, Bialkali photocathode (Effective area : 190 mm dia./Spectral response : 300 nm to 650 nm)
202mm dia., Head-on type, Super bialkali photocathode (Effective area : 190 mm dia./Spectral response : 300 nm to 650 nm)
23.5mm diameter PMT assembly, Built-in PMT:R1166
23.5mm diameter PMT assembly, Built-in PMT:R1450
23.5mm diameter PMT assembly, Built-in PMT:R3478
25mm dia., Head-on type, Bialkali photocathode (Effective area : 20 mm dia./Spectral response : 300 nm to 650 nm) Silica glass window type of R7899
25mm dia., Head-on type, Bialkali photocathode (Effective area : 20 mm dia./Spectral response : 300 nm to 650 nm)
25mm dia., Head-on type, Bialkali photocathode (Effective area : 22 mm dia./Spectral response : 300 nm to 650 nm) Photon counting type of R1924A
25mm dia., Head-on type, Bialkali photocathode (Effective area : 22 mm dia./Spectral response : 300 nm to 650 nm)
25mm dia., Head-on type, Blue super bialkali photocathode (Effective area : 22 mm dia./Spectral response : 300 nm to 650 nm) , Low noise, High sensitivity in 300 nm to...
25mm dia., Head-on type, Blue super bialkali photocathode (Effective area : 22 mm dia./Spectral response : 300 nm to 650 nm), Low noise, High sensitivity in 300 nm to 500...
25mm dia., Head-on type, Cs-Te photocathode (Effective area : 21 mm dia./Spectral response : 160 nm to 320 nm)
25mm dia., Head-on type, Fast time response, Super-bialkali photocathode (Effective area : 12 mm dia./Spectral response : 160 nm to 650 nm) , For evaluation of fast scintillator, radiation measurement...
25mm dia., Head-on type, High temperature bialkali photocathode (Effective area : 22 mm dia./Spectral response : 300 nm to 650 nm) Buttom stem type of R1288A
25mm dia., Head-on type, High temperature bialkali photocathode (Effective area : 22 mm dia./Spectral response : 300 nm to 650 nm)
25mm dia., Head-on type, Low noise bialkali photocathode (Effective area : 22 mm dia./Spectral response : 300 nm to 650 nm) Photon counting type of R3550A
25mm dia., Head-on type, Low noise bialkali photocathode (Effective area : 22 mm dia./Spectral response : 300 nm to 650 nm)
25mm dia., Head-on type, Low noise super bialkali photocathode (Effective area : 22 mm dia./Spectral response : 300 nm to 650 nm), Photon counting type of R3550A-600
25mm dia., Head-on type, Low noise super bialkali photocathode (Effective area : 22 mm dia./Spectral response : 300 nm to 650 nm)
25mm dia., Head-on type, Multialkali photocathode (Effective area : 21 mm dia./Spectral response : 300 nm to 900 nm) Silica window type of R1925A
25mm dia., Head-on type, Multialkali photocathode (Effective area : 22 mm dia./Spectral response : 300 nm to 850 nm) Silica window type of R1925A
25mm dia., Head-on type, Multialkali photocathode (Effective area : 22 mm dia./Spectral response : 300 nm to 850 nm)
27.6 mm square shape, 16 matrix multianode, MCP-PMT, Small dead space, Fast time response, For high magnetic field, Multialkali photocathode (Effective area :23 mm x 23 mm dia. / Spectral...
28.7mm diameter PMT assembly, Built-in PMT:R1924A, For scintillation counting
28mm dia., Head-on type, Multialkali photocathode (Effective area : 25 mm dia./Spectral response : 185 nm to 850 nm) High gain type of R374
28mm dia., Head-on type, Multialkali photocathode (Effective area : 25 mm dia./Spectral response : 185 nm to 850 nm)
28mm dia., Head-on type, Multialkali photocathode (Effective area : 25 mm dia./Spectral response : 300 nm to 900 nm)+
28mm dia., Head-on type,Bialkali photocathode (Effective area : 25 mm dia./Spectral response : 300 nm to 650 nm)
28mm dia., Side-on type, Ag-O-Cs photocathode (Effective area : 18 mm x 16 mm /Spectral response : 400 nm to 1200 nm)
28mm dia., Side-on type, Bialkali photocathode (Effective area : 8 mm x 24 mm /Spectral response : 160 nm to 750 nm) Silica glass window type of R3788
28mm dia., Side-on type, Bialkali photocathode (Effective area : 8 mm x 24 mm /Spectral response : 185 nm to 650 nm)
28mm dia., Side-on type, Bialkali photocathode (Effective area : 8 mm x 24 mm /Spectral response : 185 nm to 750 nm)
28mm dia., Side-on type, Bialkali photocathode (Effective area : 8 mm x 24 mm /Spectral response : 185 nm to 760 nm)
28mm dia., Side-on type, Bialkali photocathode (Effective area : 8 mm x 24 mm /Spectral response : 300 nm to 650 nm)
28mm dia., Side-on type, Cs-I photocathode (Effective area : 8 mm x 12 mm /Spectral response : 115 nm to 195 nm)
28mm dia., Side-on type, InGaAs photocathode (Effective area : 3 mm x 12 mm /Spectral response : 185 nm to 1010 nm) Photon counting type of R2658
28mm dia., Side-on type, InGaAs photocathode (Effective area : 3 mm x 12 mm /Spectral response : 185 nm to 1010 nm)
28mm dia., Side-on type, InGaAs photocathode (Effective area : 6 mm x 12 mm /Spectral response : 185 nm to 1010 nm), for spectroscopy
28mm dia., Side-on type, Low noise bialkali photocathode (Effective area : 10 mm x 24 mm /Spectral response : 300 nm to 730 nm) Silica glass window type of R5983...
28mm dia., Side-on type, Low noise bialkali photocathode (Effective area : 8 mm x 24 mm /Spectral response : 185 nm to 680 nm) Photon counting type of R1527
28mm dia., Side-on type, Low noise bialkali photocathode (Effective area : 8 mm x 24 mm /Spectral response : 185 nm to 680 nm)
28mm dia., Side-on type, Low noise bialkali photocathode (Effective area : 8 mm x 24 mm /Spectral response : 185 nm to 710 nm) Photon counting type of R4220
28mm dia., Side-on type, Low noise bialkali photocathode (Effective area : 8 mm x 24 mm /Spectral response : 185 nm to 710 nm)
28mm dia., Side-on type, Multialkali photocathode (Effective area : 6 mm x 8 mm /Spectral response : 185 nm to 900 nm) Photon counting type
28mm dia., Side-on type, Multialkali photocathode (Effective area : 8 mm x 24 mm /Spectral response : 160 nm to 710 nm) Photon counting type
28mm dia., Side-on type, Multialkali photocathode (Effective area : 8 mm x 24 mm /Spectral response : 160 nm to 900 nm)
28mm dia., Side-on type, Multialkali photocathode (Effective area : 8 mm x 24 mm /Spectral response : 185 nm to 900 nm). High sensitivity type of R3896.
28mm dia., Side-on type, Multialkali photocathode (Effective area : 8 mm x 24 mm /Spectral response : 185 nm to 900 nm)
28mm dia., Side-on type, Multialkali photocathode (Effective area : 8 mm x 24 mm /Spectral response : 185 nm to 980 nm) R13456 has extended sensitivity in near infrared region...
30 mm x 30 mm metal package type, Extended green bialkali photocathode (Effective area : 23 mm x 23 mm dia. / Spectral response : 300 nm to 700 nm)...
30 mm x 30 mm metal package type, Multialkali photocathode (Effective area : 0.8mm x 16.0mm[16ch] / Spectral response : 185 nm to 880 nm), 16 linear multianode type, UV...
30 mm x 30 mm metal package type, Multialkali photocathode (Effective area : 0.8mm x 16.0mm[16ch] / Spectral response : 300 nm to 880 nm), 16 linear multianode type
30 mm x 30 mm metal package type, Multialkali photocathode (Effective area : 0.8mm x 16.0mm[16ch] / Spectral response : 300 nm to 920 nm), 16 linear multianode type
30 mm x 30 mm metal package type, Super bialkali photocathode (Effective area : 23 mm x 23 mm dia./Spectral response : 300 nm to 650 nm)
30 mm x 30 mm metal package type, Super bialkali photocathode (Effective area : 23 mm x 23 mm dia./Spectral response : 300 nm to 920 nm)
30 mm x 30 mm metal package type, ultra bialkali photocathode (Effective area : 23 nm x 23 mm dia. / Spectral response : 300 nm to 650 nm)
30 mm x 30 mm PMT assembly, Built-in PMT : R5900U-01-L16
30 mm x 30 mm PMT assembly, Built-in PMT : R5900U-04-L16
30 mm x 30 mm PMT assembly, Built-in PMT : R5900U-100-L16
30 mm x 30 mm PMT assembly, Built-in PMT : R5900U-103-L16
30 mm x 30 mm PMT assembly, Built-in PMT : R5900U-20-L16
30 mm x 30 mm PMT assembly, Built-in PMT : R5900U-200-L16
30 mm x 30 mm PMT assembly, Built-in PMT : R7600-00-M16, For high energy physics experiments
30 mm x 30 mm PMT assembly, Built-in PMT : R7600-00-M16, With tapered divider, For high energy physics experiments
30 mm x 30 mm PMT assembly, Built-in PMT : R7600-00-M64 H7546B series : Pin output type H7546A series : Cable output type
30 mm x 30 mm PMT assembly, Built-in PMT : R7600-100-M16 (Super bialkali photocathode), For high energy physics experiments
30 mm x 30 mm PMT assembly, Built-in PMT : R7600-100-M64 (Super bialkali photocathode) H7546B series : Pin output type H7546A series : Cable output type
30 mm x 30 mm PMT assembly, Built-in PMT : R7600-20-M16
30 mm x 30 mm PMT assembly, Built-in PMT : R7600-20-M64 H7546B series : Pin output type H7546A series : Cable output type
30 mm x 30 mm PMT assembly, Built-in PMT : R7600-200-M16(Ultra bialkali photocathode), For high energy physics experiments
30 mm x 30 mm PMT assembly, Built-in PMT : R7600-200-M64 (Ultra bialkali photocathode) H7546B series : Pin output type H7546A series : Cable output type
30 mm x 30 mm PMT assembly, Built-in PMT : R7600-300-M16, For high energy physics experiments
30 mm x 30 mm PMT assembly, Built-in PMT : R7600-300-M64 H7546B series : Pin output type H7546A series : Cable output type
30 mm x 30 mm PMT assembly, Built-in PMT:R11265U-100 APPLICATIONS High energy physics Scintillation counting Portable radiation monitor with nuclear identification
30 mm x 30 mm PMT assembly, Built-in PMT:R11265U-20 APPLICATIONS High energy physics Scintillation counting Portable radiation monitor with nuclear identification
31.0mm diameter PMT assembly, Built-in PMT:R4998, For high energy physics experiments
32-channel linear anode PMT assembly H7260 with preamplifier and high voltage power supply.
33.0mm diameter PMT assembly, Built-in PMT:R6427
38mm dia., Head-on type, Bilkali photocathode (Effective area : 34 mm dia./Spectral response : 300 nm to 650 nm)
38mm dia., Head-on type, Multialkali photocathode (Effective area : 34 mm dia./Spectral response : 300 nm to 900 nm)
45 mm dia. MCP-PMT, GaAsP photocathode (Effective Area: 10 mm dia., Spectral response: 280 nm to 720 nm)
45 mm dia., MCP-PMT, Bialkali photocathode (Effective area :11 mm dia./Spectral response : 160 nm to 650 nm)
45 mm dia., MCP-PMT, GaAs photocathode (Effective area :10 mm dia./Spectral response : 370 nm to 920 nm)
45 mm dia., MCP-PMT, Multialkali photocathode (Effective area :11 mm dia./Spectral response : 160 nm to 850 nm)
47.0mm diameter PMT assembly, Built-in PMT:R580
47.0mm diameter PMT assembly, Built-in PMT:R9420
508mm dia., Head-on type, Bialkali photocathode (Effective area : 460 mm dia./Spectral response : 300 nm to 650 nm), For high energy physics
51mm dia., Head-on type, Bialkali photocathode (Effective area : 46 mm dia./Spectral response : 160 nm to 650 nm) Silica glass window type of R2083
51mm dia., Head-on type, Bialkali photocathode (Effective area : 46 mm dia./Spectral response : 160 nm to 650 nm) Silica glass window type of R329-02
51mm dia., Head-on type, Bialkali photocathode (Effective area : 46 mm dia./Spectral response : 160 nm to 650 nm) Silica window type of R1828-01
51mm dia., Head-on type, Bialkali photocathode (Effective area : 46 mm dia./Spectral response : 300 nm to 650 nm)
51mm dia., Head-on type, Bialkali photocathode (Effective area : 5 mm x 8 mm /Spectral response : 300 nm to 650 nm)
51mm dia., Head-on type, Extended red multialkali photocathode (Effective area : 46 mm dia./Spectral response : 300 nm to 900 nm)
51mm dia., Head-on type, High temperature bialkali photocathode (Effective area : 46 mm dia./Spectral response : 300 nm to 650 nm)
51mm dia., Head-on type, InP/InGaAs photocathode (Effective area : 3 mm x 8 mm /Spectral response : 300 nm to 1700 nm)
51mm dia., Head-on type, InP/InGaAsP photocathode (Effective area : 3 mm x 8 mm /Spectral response : 300 nm to 1400 nm)
51mm dia., Head-on type, Multialkali photocathode (Effective area : 46 mm dia./Spectral response : 160 nm to 850 nm)
51mm dia., Head-on type, Multialkali photocathode (Effective area : 46 mm dia./Spectral response : 300 nm to 850 nm) Multialkali photocathode type of R2154-02
51mm dia., Head-on type, Multialkali photocathode (Effective area : 46 mm dia./Spectral response : 300 nm to 850 nm)
52 mm x 24 mm PMT assembly, Built-in PMT : R7259-200
52 mm x 24 mm PMT assembly, Built-in PMT: R7259-01
52 mm x 24 mm PMT assembly, Built-in PMT: R7259-100
52 mm x 24 mm PMT assembly, Built-in PMT: R7259-103
52 mm x 24 mm PMT assembly, Built-in PMT:R7259-04
52 mm x 24 mm PMT assembly, Built-in PMT:R7259-20
52 mm x 52 mm PMT assembly, Built-in PMT : R12699-00-M256 (Flat-panel type, 256 anodes, Bialkali photocathode, Borosilicate glass window) H13700 : 300 nm to 650 nm H13700-03 : 185...
52 mm x 52 mm PMT assembly, Built-in PMT : R12699-00-M64 H12700A series / H14220A : Cable input type H12700B series / H14220B : Connector input type H12700A / H12700A-10...
52 mm x 52 mm PMT assembly, Built-in PMT : R12699-00-M64 H12700A series / H14220A : Cable input type H12700B series / H14220B : Connector input type H12700B / H12700B-10...
52 mm x 52 mm PMT assembly, Built-in PMT : R12699-03-M256 (Flat-panel type, 256 anodes, Bialkali photocathode, UV glass window) H13700 : 300 nm to 650 nm H13700-03 : 185...
52 mm x 52 mm PMT assembly, Built-in PMT : R12699-03-M64 H12700A series / H14220A : Cable input type H12700B series / H14220B : Connector input type H12700A / H12700A-10...
52 mm x 52 mm PMT assembly, Built-in PMT : R12699-03-M64 H12700A series / H14220A : Cable input type H12700B series / H14220B : Connector input type H12700B / H12700B-10...
52 mm x 52 mm PMT assembly, Built-in PMT : R14219 H12700A series / H14220A : Cable input type H12700B series / H14220B : Connector input type H12700A / H12700A-10...
52 mm x 52 mm PMT assembly, Built-in PMT : R14219 H12700A series / H14220A : Cable input type H12700B series / H14220B : Connector input type H12700B / H12700B-10...
60.0 mm diameter PMT assembly, Built-in PMT:R1828-01, For high energy physics
60.0mm diameter PMT assembly, Built-in PMT:R2083, For high energy physics experiments, SHV connector
60.0mm diameter PMT assembly, Built-in PMT:R329-02, SHV connector
60.0mm diameter PMT assembly, Built-in PMT:R329-02
76mm dia., Head-on type, Bialkali photocathode (Effective area : 64 mm dia./Spectral response : 160 nm to 650 nm), Operating ambient temperature: -30 °C to +50 °C, For high energy...
76mm dia., Head-on type, Bialkali photocathode (Effective area : 64 mm dia./Spectral response : 200 nm to 650 nm), Operating ambient temperature: -30 °C to +50 °C, For high energy...
76mm dia., Head-on type, Bialkali photocathode (Effective area : 70 mm dia./Spectral response : 300 nm to 650 nm) Semiflexible lead type of R1307
76mm dia., Head-on type, Bialkali photocathode (Effective area : 70 mm dia./Spectral response : 300 nm to 650 nm), for Scintillation counting
76mm dia., Head-on type, Bialkali photocathode (Effective area : 70 mm dia./Spectral response : 300 nm to 650 nm)
80mm dia., Head-on type, Bialkali photocathode (Effective area : 72 mm dia./Spectral response : 300 nm to 650 nm), For high energy physics
83.0mm diameter PMT assembly, Built-in PMT:R6091
90mm dia., Head-on type, Bialkali photocathode (Effective area : 81 mm dia./Spectral response : 300 nm to 650 nm), For high energy physics
For scintillation counting and Gamma camera Short type, High sensitivity 38mm dia., Head-on type, Bilkali photocathode (Effective area : 34 mm dia./Spectral response : 300 nm to 650 nm)
For scintillation counting and Gamma camera Short type, High sensitivity 38mm dia., Head-on type, Super-bilkali photocathode (Effective area : 34 mm dia./Spectral response : 300 nm to 650 nm)
For scintillation counting, Fast Time Response, 25 mm dia., Head-on type, Bialkali photocathode (Effective area : 22 mm dia./Spectral response : 300 nm to 650 nm)
For Scintillation Counting, Fast Time Response, 38mm dia., Head-on type, Bilkali photocathode (Effective area : 34 mm dia./Spectral response : 300 nm to 650 nm)
For scintillation counting, Fast Time Response, 52 mm dia., Head-on type, Bialkali photocathode (Effective area : 46 mm dia./Spectral response : 300 nm to 650 nm)
For scintillation counting, Fast Time Response, 76 mm dia., Head-on type, Bialkali photocathode (Effective area : 65 mm dia./Spectral response : 300 nm to 650 nm)
For Vacuum Ultraviolet Light Detection, Cs-I Photocathode, MgF₂ Window, 13mm (1/2 inch) Diameter, Side-on Type
For Vacuum Ultraviolet Light Detection, Cs-Te Photocathode, MgF₂ Window, 13mm (1/2 inch) Diameter, Side-on Type
H10330C series is an NIR-PMT unit using a compact NIR-PMT (near infrared photomultiplier tube) developed by our advanced photocathode technology. The NIR-PMT is contained in a thermally insulated sealed-off housing...
H12397A-75 is an NIR-PMT unit using a compact NIR-PMT (near infrared photomultiplier tube) developed by our advanced photocathode technology. The NIR-PMT is contained in a thermally insulated sealed-off housing evacuated...
H13229-01 is photomultiplier tube modules that comprise a metal package PMT and high voltage power supply circuit.This make stable operation possible under vacuum or decompression environment.This provide low power consumption...
H13229-110 is photomultiplier tube modules that comprise a metal package PMT and high voltage power supply circuit.This make stable operation possible under vacuum or decompression environment.This provide low power consumption...
H13229-20 is photosenser modules that comprise a metal package PMT and high voltage power supply circuit.These make stable operation possible under vacuum or decompression environment.These provide low power consumption and...
H13229-210 is photomultiplier tube modules that comprise a metal package PMT and high voltage power supply circuit.This make stable operation possible under vacuum or decompression environment.This provide low power consumption...
H14211-01 is photomultiplier tube modules that comprise a metal package PMT and high voltage power supply circuit.This make stable operation possible under vacuum or decompression environment.This provide low power consumption...
H14211-04 is photomultiplier tube modules that comprise a metal package PMT and high voltage power supply circuit.This make stable operation possible under vacuum or decompression environment.This provide low power consumption...
H14211-110 is photomultiplier tube modules that comprise a metal package PMT and high voltage power supply circuit.This make stable operation possible under vacuum or decompression environment.This provide low power consumption...
H14211-113 is photomultiplier tube modules that comprise a metal package PMT and high voltage power supply circuit.This make stable operation possible under vacuum or decompression environment.This provide low power consumption...
H14211-20 is photosenser modules that comprise a metal package PMT and high voltage power supply circuit.These make stable operation possible under vacuum or decompression environment.These provide low power consumption and...
H14211-210 is photomultiplier tube modules that comprise a metal package PMT and high voltage power supply circuit.This make stable operation possible under vacuum or decompression environment.This provide low power consumption...
H14870 is a photon counting head device consisting of a multianode PMT, along with a high-voltage power supply circuit, amplifier for each channel and discriminator. This module is able to...
H15547-07 is a multi-alkali photocathode MCP-PMT assembly. The H15547-07 has an effective area of Φ11 mm and a spectral response range of 160 nm to 850 nm.
H15547-40 is a GaAsP photocathode MCP-PMT assembly. The H15547-40 has an effective area of Φ10 mm and a spectral response range of 280 nm to 720 nm.
H17001-01 is the multialkali photocathode photomultiplier tube assembly that incorporates a metal package PMT, divider circuit and amplifier. The H17001-01 has an effective area of Φ8 mm and a spectral...
H17001-110 is the super bialkali photocathode photomultiplier tube assembly that incorporates a metal package PMT, divider circuit and amplifier. The H17001-110 has an effective area of Φ8 mm and a...
H17001-20 is the extended red multialkali photocathode photomultiplier tube assembly that incorporates a metal package PMT, divider circuit and amplifier. The H17001-20 has an effective area of Φ8 mm and...
Photomultiplier tube assembly integrating a R9880U series photomultiplier tube and a voltage divider circuit. Compared to the combination of the currently available R9880U series and E10679-51 (D-type socket assembly), the...
PMT module containing a metal package photomultiplier tube, high-voltage power supply circuit, current-to-voltage conversion amplifier and analog-to-digital converter. Measurement by just connecting a USB connector.
Power supply unit for driving photomultiplier tube modules. Both drive voltages and control voltages can be supplied from this one unit. C10709-C2: For Japan & U.S.A. (UL / PSE: AC...
Power supply unit for driving photomultiplier tube modules. Both drive voltages and control voltages can be supplied from this one unit. C7169-C2: For Japan & U.S.A. (UL / PSE: AC...
The C13953-01 is a photomultiplier module that consists of a 13 mm diameter head-on photomultiplier tube coupled to a plastic scintillator, a high voltage power supply circuit, and a photon...
The C17056-01 is a photon detection unit designed to make measuring low-level light at photon counting levels smooth and easy. With this unit, photon counting measurements require no special setups...
The H10425 series is a photomultiplier tube module containing a 25 mm (1") diameter head-on photomultiplier tube and a high-voltage power supply. It has a photosensitive area as large as...
The H10426 series is a photomultiplier tube module containing a 28 mm (1-1/8") diameter head-on photomultiplier tube and a high-voltage power supply. It has a photosensitive area as large as...
The H10492 series photomultiplier tube modules incorporate a 25 mm (1") diameter head-on photomultiplier tube, a high-voltage power supply circuit and a low noise amplifier. Amplifiers are available with a...
The H10493 series photomultiplier tube modules incorporate a 28 mm (1-1/8") diameter head-on photomultiplier tube, a high voltage power supply, and a low noise amplifier. Since it has a wide...
The H10682 series is a photon counting head device consisting of a metal package photomultiplier tube, along with a high-speed photon counting circuit and a high-voltage power supply circuit. The...
The H10682-110W is a photon counting head device consisting of a metal package photomultiplier tube, along with a high-speed photon counting circuit and a high-voltage power supply circuit. The high...
The H10720 and H10721 series are photomultiplier tube modules containing a metal package PMT and a high-voltage power supply circuit. The built-in PMT uses a metal package with the same...
The H10722 series is a photomultiplier tube module containing a metal package PMT, a low-power consumption high-voltage power supply circuit, and a low-noise amplifier. The amplifier converts the PMT current...
The H10723 series is a photomultiplier tube module containing a metal package PMT, a low-power consumption high-voltage power supply circuit, and a low-noise amplifier. The amplifier converts the PMT current...
The H10770A series are photomultiplier tube modules containing a metal package PMT having a GaAsP/GaAs photocathode and a high-voltage power supply circuit. The H10770A-40 (GaAsP photocathode) is high sensitivity photomultiplier...
The H10770A series are photomultiplier tube modules containing a metal package PMT having a GaAsP/GaAs photocathode and a high-voltage power supply circuit. The H10770A-50 (GaAs photocathode) is high sensitivity photomultiplier...
The H10770A series are photomultiplier tube modules containing a metal package PMT having a GaAsP/GaAs photocathode and a high-voltage power supply circuit. The H10770PA-40 (GaAsP photocathode) is photoncounting type photomultiplier...
The H10770A series are photomultiplier tube modules containing a metal package PMT having a GaAsP/GaAs photocathode and a high-voltage power supply circuit. The H10770PA-50 (GaAs photocathode) is photoncounting type photomultiplier...
The H11123 is a photon counting head device consisting of a 28 mm (1-1/8") diameter head-on photomultiplier tube, a high-speed photon counting circuit, and a high-voltage power supply circuit. The...
The H11411 is a photomultiplier module that integrates a 51-mm (2") diameter head-on photomultiplier tube with a high-voltage power supply circuit. The H11411 has a large effective photocathode area of...
The H11432 series is a current-output type photomultiplier tube assembly that contains a 38 mm (1-1/2") diameter head-on PMT and a high voltage power supply. Incident light is efficiently collected...
The H11459 series PMT modules incorporate a 16-channel linear multianode PMT, a high-voltage power supply circuit and a amplifier circuit.
The H11461 series photomultiplier tube modules consist of a 28-mm (1-1/8") diameter side-on photomultiplier tube and a high-voltage power supply. These sideon photomultiplier tubes have long been used for spectroscopic...
The H11462 series photomultiplier tube modules incorporate a 28-mm (1-1/8") diameter side-on photomultiplier tube, a high-voltage power supply circuit and a low noise amplifier. Two types of amplifiers are available...
The H11526 series is a photomultiplier tube module that allows gate operation. The combination of built-in metal package PMT and gate circuit makes this module compact yet still provides excellent...
The H11706-01 is an optical sensor module containing a metal package photomultiplier tube, a high-voltage power supply circuit, and a gate circuit. The gate circuit electrically protects the photomultiplier tube...
The H11706-20 is an optical sensor module containing a metal package photomultiplier tube, a high-voltage power supply circuit, and a gate circuit. The gate circuit electrically protects the photomultiplier tube...
The H11706-40 is an optical sensor module containing a metal package photomultiplier tube, a high-voltage power supply circuit, and a gate circuit. The gate circuit electrically protects the photomultiplier tube...
The H11870 series is a wide sensitive area photon counting head device containing a 25 mm (1") diameter head-on photomultiplier tube, a high-voltage power supply circuit and a photon counting...
The H11890 series is a compact photon counting head consisting of a metal package photomultiplier tube along with a high speed photon counting circuit and a high-voltage power supply unit.
The H11900 and H11901 series are photomultiplier tube modules containing a metal package PMT and a high-voltage power supply circuit. The built-in PMT uses a metal package with the same...
The H11902 series is a photomultiplier tube module containing a metal package PMT, a low-power consumption high-voltage power supply circuit, and a low-noise amplifier. The amplifier converts the PMT current...
The H11903-01 is a photomultiplier tube module containing a metal package PMT, a low-power consumption high-voltage power supply circuit, and a low-noise amplifier. The amplifier converts the PMT current output...
The H11903-04 is a photomultiplier tube module containing a metal package PMT, a low-power consumption high-voltage power supply circuit, and a low-noise amplifier. The amplifier converts the PMT current output...
The H11903-110 is a photomultiplier tube module containing a metal package PMT, a low-power consumption high-voltage power supply circuit, and a low-noise amplifier. The amplifier converts the PMT current output...
The H11903-113 is a photomultiplier tube module containing a metal package PMT, a low-power consumption high-voltage power supply circuit, and a low-noise amplifier. The amplifier converts the PMT current output...
The H11903-20 is a photomultiplier tube module containing a metal package PMT, a low-power consumption high-voltage power supply circuit, and a low-noise amplifier. The amplifier converts the PMT current output...
The H11903-210 is a photomultiplier tube module containing a metal package PMT, a low-power consumption high-voltage power supply circuit, and a low-noise amplifier. The amplifier converts the PMT current output...
The H12056 series is a photomultiplier tube module containing a metal package PMT, shutter circuit and a high-voltage power supply circuit. This module has shutter function to avert the PMT...
The H12310 series is a GaAsP photocathode 16-channel linear multianode PMT module. Its output can be adjusted by controlling the gain of each channel individually.
The H12310 series is a GaAsP photocathode 16-channel linear multianode PMT module. Its output can be adjusted by controlling the gain of each channel individually.The H12311 series is a PMT...
The H12386 series is a photon counting head device consisting of a metal package photomultiplier tube, along with a high-speed photon counting circuit and a high-voltage power supply circuit. The...
The H12775 is a photon counting head device containing of a 10-mm (1/2") diameter head-on photomultiplier tube, along with a high-speed photon counting circuit and a high-voltage power supply circuit.
The H13320 series photomultiplier tube modules contain a highvoltage power supply circuit and a 13-mm (1/2") diameter sideon photomultiplier tube in a compact aluminum housing. Its photocathode has a reflection...
The H13320 series photomultiplier tube modules contain a highvoltage power supply circuit and a 13-mm (1/2") diameter sideon photomultiplier tube in a compact aluminum housing.These modules are suitable for integration...
The H13467 series is a wide sensitive area photon counting head device containing a 25 mm (1") diameter head-on photomultiplier tube, a high-voltage power supply circuit and a photon counting...
The H13543 is a photomultiplier tube module containing a 25-mm (1") square metal package photomultiplier tube, and a high-voltage power supply circuit.
The H13543 series is a photosensor module containing a 25-mm (1") square metal package photomultiplier tube, and a high-voltage power supply circuit. Eight types of photomultiplier tubes are available as...
The H13543-01 is a photomultiplier tube module containing a 25-mm (1") square metal package photomultiplier tube, and a high-voltage power supply circuit.
The H13543-03 is a photomultiplier tube module containing a 25-mm (1") square metal package photomultiplier tube, and a high-voltage power supply circuit.
The H13543-04 is a photomultiplier tube module containing a 25-mm (1") square metal package photomultiplier tube, and a high-voltage power supply circuit.
The H13543-100 is a photomultiplier tube module containing a 25-mm (1") square metal package photomultiplier tube, and a high-voltage power supply circuit.
The H13543-20 is a photomultiplier tube module containing a 25-mm (1") square metal package photomultiplier tube, and a high-voltage power supply circuit.
The H13543-200 is a photomultiplier tube module containing a 25-mm (1") square metal package photomultiplier tube, and a high-voltage power supply circuit.
The H13543-300 is a photomultiplier tube module containing a 25-mm (1") square metal package photomultiplier tube, and a high-voltage power supply circuit.
The H13661 is a photomultiplier tube module containing a high-speed response 28-mm diameter head-on photomultiplier tube, and a high-voltage power supply circuit.
The H14119 series are photomultiplier tube modules containing a metal package PMT having a GaAsP/GaAs photocathode and a high-voltage power supply circuit. The H14119-40 (GaAsP photocathode) is high sensitivity photomultiplier...
The H14119 series are photomultiplier tube modules containing a metal package PMT having a GaAsP/GaAs photocathode and a high-voltage power supply circuit. The H14119-50 (GaAs photocathode) is high sensitivity photomultiplier...
The H14121 series are photomultiplier tube modules containing a metal package PMT having a GaAsP/GaAs photocathode and a high-voltage power supply circuit. The H14121-40 (GaAsP photocathode) is high sensitivity photomultiplier...
The H14121 series are photomultiplier tube modules containing a metal package PMT having a GaAsP/GaAs photocathode and a high-voltage power supply circuit. The H14121-50 (GaAs photocathode) is high sensitivity photomultiplier...
The H14447 is a photomultiplier tube module containing a high-speed response 28 mm diameter head-on photomultiplier tube and a high-voltage power supply circuit. Besides high-speed response, these modules feature high...
The H14600-01 is photomultiplier tube modules containing a metal package PMT and a high-voltage power supply circuit. Despite the size nearly equal to photodiodes, this PMT delivers high gain, wide...
The H14600-04 is photomultiplier tube modules containing a metal package PMT and a high-voltage power supply circuit. Despite the size nearly equal to photodiodes, this PMT delivers high gain, wide...
The H14600-100 is photomultiplier tube modules containing a metal package PMT and a high-voltage power supply circuit. Despite the size nearly equal to photodiodes, this PMT delivers high gain, wide...
The H14600-103 is photomultiplier tube modules containing a metal package PMT and a high-voltage power supply circuit. Despite the size nearly equal to photodiodes, this PMT delivers high gain, wide...
The H14600-20 is photomultiplier tube modules containing a metal package PMT and a high-voltage power supply circuit. Despite the size nearly equal to photodiodes, this PMT delivers high gain, wide...
The H14600-200 is photomultiplier tube modules containing a metal package PMT and a high-voltage power supply circuit. Despite the size nearly equal to photodiodes, this PMT delivers high gain, wide...
The H14601-01 is photomultiplier tube modules containing a metal package PMT and a high-voltage power supply circuit. Despite the size nearly equal to photodiodes, this PMT delivers high gain, wide...
The H14601-04 is photomultiplier tube modules containing a metal package PMT and a high-voltage power supply circuit. Despite the size nearly equal to photodiodes, this PMT delivers high gain, wide...
The H14601-100 is photomultiplier tube modules containing a metal package PMT and a high-voltage power supply circuit. Despite the size nearly equal to photodiodes, this PMT delivers high gain, wide...
The H14601-103 is photomultiplier tube modules containing a metal package PMT and a high-voltage power supply circuit. Despite the size nearly equal to photodiodes, this PMT delivers high gain, wide...
The H14601-20 is photomultiplier tube modules containing a metal package PMT and a high-voltage power supply circuit. Despite the size nearly equal to photodiodes, this PMT delivers high gain, wide...
The H14601-200 is photomultiplier tube modules containing a metal package PMT and a high-voltage power supply circuit. Despite the size nearly equal to photodiodes, this PMT delivers high gain, wide...
The H14603 series is compact photomultiplier tube modules containing a metal package PMT, a high-voltage power supply circuit and a low-noise amplifier. Despite the size nearly equal to photodiodes, this...
The H14768 is a photomultiplier tube module consisting of a newly developed high sensitivity side-on photomultiplier tube, a high-voltage power supply circuit and a thermoelectric cooler. Cooling is super-efficient in...
The H14950 series are compact photomultiplier tube modules containing a metal package PMT and a high-voltage power supply circuit. Despite the size nearly equal to photodiodes, this module delivers high...
The H14951 series are compact photomultiplier tube modules containing a metal package PMT and a high-voltage power supply circuit. Despite the size nearly equal to photodiodes, this module delivers high...
The H14953 series is compact photomultiplier tube modules containing a metal package PMT, a high-voltage power supply circuit and a low-noise amplifier. Despite the size nearly equal to photodiodes, this...
The H14990-100-02 is a photomultiplier tube module containing a high-speed response TO-8 type photomultiplier tube, and a high-voltage power supply circuit. Besides high-speed response, these modules feature high gain and...
The H14990-103-02 is a photomultiplier tube module containing a high-speed response TO-8 type photomultiplier tube, and a high-voltage power supply circuit. Besides high-speed response, these modules feature high gain and...
The H15460-40 photomultiplier tube module employs a GaAsP photocathode photomultiplier tube. The photosensitive area is 14 mm square making it ideal for multiphoton excitation microscopes. The H15460-40 also includes an...
The H15460-40-01 is a photomultiplier tube module with BNC connector that employs a GaAsP photocathode photomultiplier tube. The photosensitive area is 14 mm square making it ideal for multiphoton excitation...
The H15461-40 photomultiplier tube module employs a GaAsP photocathode photomultiplier tube. The photosensitive area is 14 mm square making it ideal for multiphoton excitation microscopes.
The H15461-40-01 is a photomultiplier tube module with BNC connector that employs a GaAsP photocathode photomultiplier tube. The photosensitive area is 14 mm square making it ideal for multiphoton excitation...
The H15620 series is NIR-PMT module using a compact NIR-PMT(near infrared photomultiplier tube) developed by our advanced photocathode technology.
The H16721 series is a photon counting head device containing a metal package photomultiplier tube having a GaAsP/GaAs photocathode and a thermoelectric cooler. The thermoelectric cooler reduces thermal noise generated...
The H16722 series are photomultiplier tube modules with an internal high-voltage power supply circuit and a cooler installed to the metal package photomultiplier tube having a GaAsP/GaAs photocathode. Efficient cooling...
The H7826 series photomultiplier tube modules consist of a 19 mm (3/4") diameter head-on photomultiplier tube and a high-voltage power supply circuit. The length of the photomultiplier tube used here...
The H7827 series photomultiplier tube modules incorporate a 19 mm (3/4") diameter head-on photomultiplier tube, a high-voltage power supply circuit and a low noise amplifier. Two types of amplifiers are...
The H7828 series is a photon counting head device containing a 19 mm (3/4") diameter head-on photomultiplier tube, a high-speed photon counting circuit, and a high-voltage power supply circuit. The...
The H7844 is a photomultiplier tube module consisting of a newly developed high sensitivity side-on photomultiplier tube, a high-voltage power supply circuit and a thermoelectric cooler. Cooling is super-efficient in...
The H8259 series is a photon counting head device containing a 28 mm (1-1/8") diameter side-on photomultiplier tube, high-speed photon counting circuit, and a high-voltage power supply circuit. The photomultiplier...
The H9305 series photomultiplier tube modules contain a high-voltage power supply circuit and a 13 mm (1/2") diameter side-on photomultiplier tube in a compact aluminum housing. The 13-mm (1/2") side-on...
The H9305 series photomultiplier tube modules contain a high-voltage power supply circuit and a 13-mm (1/2") diameter side-on photomultiplier tube in a compact aluminum housing. The 13-mm (1/2") side-on photomultiplier...
The H9306/H9307 series photomultiplier tube modules incorporate a 13 mm (1/2") diameter side-on photomultiplier tube, a high-voltage power supply circuit and a low noise amplifier. Two types of amplifiers are...
The H9319 series photon counting heads are designed to perform photon counting by just connecting to a PC. The H9319 series includes a 25 mm (1") diameter head-on photomultiplier tube,...
The HPD series are high-speed responce photodetectors with a built-in photocathode and AD(Avalanche diode). The H13223-40 is GaAsP photocathode HPD with spectral response range from 300 nm to 740 nm.
The HPD series are high-speed responce photodetectors with a built-in photocathode and AD(Avalanche diode). The R10467U-06 is bialkali photocathode HPD with spectral response range from 220 nm to 650 nm.
The HPD series are high-speed responce photodetectors with a built-in photocathode and AD(Avalanche diode). The R10467U-07 is multialkali photocathode HPD with spectral response range from 220 nm to 870 nm.
The HPD series are high-speed responce photodetectors with a built-in photocathode and AD(Avalanche diode). The R10467U-40 is GaAsP photocathode HPD with spectral response range from 300 nm to 740 nm.
The HPD series are high-speed responce photodetectors with a built-in photocathode and AD(Avalanche diode). The R10467U-42 is extended red-GaAsP photocathode HPD with spectral response range from 300 nm to 840...
The HPD series are high-speed responce photodetectors with a built-in photocathode and AD(Avalanche diode). The R10467U-50 is GaAs photocathode HPD with spectral response range from 380 nm to 900 nm.
The HPD series are high-speed responce photodetectors with a built-in photocathode and AD(Avalanche diode). The R11322U-40 is GaAsP photocathode HPD with spectral response range from 300 nm to 740 nm.
The HPD series are high-speed responce photodetectors with a built-in photocathode and AD(Avalanche diode). The R14713U-07 is multialkali photocathode HPD with spectral response range from 220 nm to 870 nm.
The photon detection unit C13796 is a single photon counting unit that is designed for counting low light emission without special set-up. All users need to prepare the sample and...
These photomultiplier tube modules use a EX-Red GaAsP photocathode photomultiplier tube. These achieve a wide dynamic range with a maximum output current of 40 μA, providing clear images with sharp...
These photomultiplier tube modules use a GaAs photocathode photomultiplier tube. These achieve a wide dynamic range with a maximum output current of 40 μA, providing clear images with sharp contrast...
These photomultiplier tube modules use a GaAsP photocathode photomultiplier tube. These achieve a wide dynamic range with a maximum output current of 40 μA, providing clear images with sharp contrast...

Next >>