Hamamatsu Photonics Datasheets for Electro-Optic Modulators

Electro-optic modulators are analog or digital devices that use an electric field to alter the characteristics (e.g., band gap and index of refraction) of a material through which light is traveling, changing the characteristics of the light itself.
Electro-Optic Modulators: Learn more

Product Name Notes
High-power laser type (1050 ± 50 nm) The X15213 series devices are a reflective type of pure phase Spatial Light Modulators (SLMs), based on Liquid Crystal on Silicon (LCOS) technology...
High-power laser type (1550 ± 50 nm) The X15213 series devices are a reflective type of pure phase Spatial Light Modulators (SLMs), based on Liquid Crystal on Silicon (LCOS) technology...
High-power laser type (1850 ± 2050 nm) The X15213 series devices are a reflective type of pure phase Spatial Light Modulators (SLMs), based on Liquid Crystal on Silicon (LCOS) technology...
High-power laser type (1850 to 2050 nm) The X15213 series devices are a reflective type of pure phase Spatial Light Modulators (SLMs), based on Liquid Crystal on Silicon (LCOS) technology...
High-power laser type (510 ± 50 nm) The X15213 series devices are a reflective type of pure phase Spatial Light Modulators (SLMs), based on Liquid Crystal on Silicon (LCOS) technology...
High-power laser type (800 ± 50 nm) The X15213 series devices are a reflective type of pure phase Spatial Light Modulators (SLMs), based on Liquid Crystal on Silicon (LCOS) technology...
High-power laser type (850 to 1000 nm) The X15213 series devices are a reflective type of pure phase Spatial Light Modulators (SLMs), based on Liquid Crystal on Silicon (LCOS) technology...
Specific wavelength type (1050 ± 50 nm) The X15213 series devices are a reflective type of pure phase Spatial Light Modulators (SLMs), based on Liquid Crystal on Silicon (LCOS) technology...
Specific wavelength type (1550 ± 50 nm) The X15213 series devices are a reflective type of pure phase Spatial Light Modulators (SLMs), based on Liquid Crystal on Silicon (LCOS) technology...
Specific wavelength type (1850 to 2050 nm) The X15213 series devices are a reflective type of pure phase Spatial Light Modulators (SLMs), based on Liquid Crystal on Silicon (LCOS) technology...
Specific wavelength type (410 ± 10 nm) The X15213 series devices are a reflective type of pure phase Spatial Light Modulators (SLMs), based on Liquid Crystal on Silicon (LCOS) technology...
Specific wavelength type (510 ± 50 nm) The X15213 series devices are a reflective type of pure phase Spatial Light Modulators (SLMs), based on Liquid Crystal on Silicon (LCOS) technology...
Specific wavelength type (530 to 635 nm) The X15213 series devices are a reflective type of pure phase Spatial Light Modulators (SLMs), based on Liquid Crystal on Silicon (LCOS) technology...
Specific wavelength type (800 ± 50 nm) The X15213 series devices are a reflective type of pure phase Spatial Light Modulators (SLMs), based on Liquid Crystal on Silicon (LCOS) technology...
Specific wavelength type (850 to 1000 nm) The X15213 series devices are a reflective type of pure phase Spatial Light Modulators (SLMs), based on Liquid Crystal on Silicon (LCOS) technology...
Wide wavelength band type (1000 to 1550 nm) The X15213 series devices are a reflective type of pure phase Spatial Light Modulators (SLMs), based on Liquid Crystal on Silicon (LCOS)...
Wide wavelength band type (400 to 700 nm) The X15213 series devices are a reflective type of pure phase Spatial Light Modulators (SLMs), based on Liquid Crystal on Silicon (LCOS)...
Wide wavelength band type (620 to 1100 nm) The X15213 series devices are a reflective type of pure phase Spatial Light Modulators (SLMs), based on Liquid Crystal on Silicon (LCOS)...