Hamamatsu Photonics Datasheets for Sensor Chips
Sensor chips are dies incorporating semiconductor circuit elements that are used to convert changes to some physical parameter to an electrical signal.
Sensor Chips: Learn more
| Product Name | Notes |
|---|---|
| Analog output photo IC for optical switch The S11049-202SB photo IC is designed for optical switches and provides an analog waveform output proportional to the intensity of incident pulsed light. | |
| Analog output photo IC for optical switch The S11049-203DT photo IC is designed for optical switches and provides an analog waveform output proportional to the intensity of incident pulsed light. | |
| Back-thinned CCD image sensors with electronic shutter function The S11155-2048-02 is back-thinned CCD linear image sensors with an internal electronic shutter for spectrometers. This image sensor uses a resistive gate... | |
| Back-thinned CCD image sensors with electronic shutter function The S11156-2048-02 is back-thinned CCD linear image sensors with an internal electronic shutter for spectrometers. This image sensor uses a resistive gate... | |
| Back-thinned CCD image sensors with electronic shutter function The S13255-2048-02 is a back-thinned CCD linear image sensor with an internal electronic shutter for spectrometers. The image sensor uses a resistive... | |
| Back-thinned CCD image sensors with electronic shutter function The S13256-2048-02 is a back-thinned CCD linear image sensor with an internal electronic shutter for spectrometers. The image sensor uses a resistive... | |
| Built-in high-speed InGaAs linear image sensor, USB 3.1 Gen1 interface This image sensor module is equipped with an InGaAs linear image sensor (G14714-1024DG). This product has sensitivity in the near... | |
| Built-in high-speed InGaAs linear image sensor, USB 3.1 Gen1 interface This image sensor module is equipped with an InGaAs linear image sensor (G14714-1024DK). This product has sensitivity in the near... | |
| Built-in high-speed InGaAs linear image sensor, USB 3.1 Gen1 interface This image sensor module is equipped with an InGaAs linear image sensor (G14714-512DE). This product has sensitivity in the near... | |
| Built-in InGaAs area image sensor, USB 3.1 Gen 1 interface The C16090 series is an image sensor module with an InGaAs area image sensor. This product consist of a driver... | |
| Built-in InGaAs linear image sensor, USB 3.1 Gen 1 interface The C16091 series is an image sensor module with an InGaAs linear image sensor. This product consist of a driver... | |
| Built-in thermoelectric cooler ensures long exposure time and stable operation. The NMOS linear image sensor is a self-scanning photodiode array designed specifically as a detector for multichannel spectroscopy. The scanning... | |
| Current output, high UV sensitivity, excellent linearity, low power consumption NMOS linear image sensors are self-scanning photodiode arrays designed specifically as detectors for multichannel spectroscopy. The scanning circuit is made... | |
| Fast decay phosphor with high-speed response and long life. It can be applied to electron beam detection. J12782-09D has a decay time of 12 ns, which is relatively long in... | |
| Fast decay phosphor with high-speed response and long life. It can be applied to electron beam detection. J13550-09D is a phosphor that features a fast decay time of 3.5 ns. | |
| Fast decay phosphor with high-speed response and long life. It can be applied to electron beam detection. J16843-09D has a fast decay time of 2.8 ns and relatively high light... | |
| High dynamic range module including a built-in InGaAs area image sensor and capable of operating at a high frame rate C16795 series is a sensor module equipped with a high-speed... | |
| High-speed line rate near infrared sensor (0.9 μm to 1.7 μm) The G17225-1024DG is an InGaAs linear image sensor designed for foreign object detection. The CMOS chip consists of charge... | |
| High-speed line rate near infrared sensor (0.9 μm to 1.7 μm) The G17225-1024DK is an InGaAs linear image sensor designed for foreign object detection. The CMOS chip consists of charge... | |
| High-speed line rate near infrared sensor (0.9 μm to 1.7 μm) The G17225-512DE is an InGaAs linear image sensor designed for foreign object detection. The CMOS chip consists of charge... | |
| Higher UV sensitivity than previous type, current-output type sensors with variable integration time function The S10121-128Q-01 is self-scanning photodiode arrays designed specifically as detectors for spectroscopy. The scanning circuit operates... | |
| Higher UV sensitivity than previous type, current-output type sensors with variable integration time function The S10121-256Q-01 is self-scanning photodiode arrays designed specifically as detectors for spectroscopy. The scanning circuit operates... | |
| Higher UV sensitivity than previous type, current-output type sensors with variable integration time function The S10121-512Q-01 is self-scanning photodiode arrays designed specifically as detectors for spectroscopy. The scanning circuit operates... | |
| Higher UV sensitivity than previous type, current-output type sensors with variable integration time function The S10122-128Q-01 is self-scanning photodiode arrays designed specifically as detectors for spectroscopy. The scanning circuit operates... | |
| Higher UV sensitivity than previous type, current-output type sensors with variable integration time function The S10122-256Q-01 is self-scanning photodiode arrays designed specifically as detectors for spectroscopy. The scanning circuit operates... | |
| Higher UV sensitivity than previous type, current-output type sensors with variable integration time function The S10122-512Q-01 is self-scanning photodiode arrays designed specifically as detectors for spectroscopy. The scanning circuit operates... | |
| Higher UV sensitivity than previous type, current-output type sensors with variable integration time function The S10123-1024Q-01 is self-scanning photodiode arrays designed specifically as detectors for spectroscopy. The scanning circuit operates... | |
| Higher UV sensitivity than previous type, current-output type sensors with variable integration time function The S10123-256Q-01 is self-scanning photodiode arrays designed specifically as detectors for spectroscopy. The scanning circuit operates... | |
| Higher UV sensitivity than previous type, current-output type sensors with variable integration time function The S10123-512Q-01 is self-scanning photodiode arrays designed specifically as detectors for spectroscopy. The scanning circuit operates... | |
| Higher UV sensitivity than previous type, current-output type sensors with variable integration time function The S10124-1024Q-01 is self-scanning photodiode arrays designed specifically as detectors for spectroscopy. The scanning circuit operates... | |
| Higher UV sensitivity than previous type, current-output type sensors with variable integration time function The S10124-256Q-01 is self-scanning photodiode arrays designed specifically as detectors for spectroscopy. The scanning circuit operates... | |
| Higher UV sensitivity than previous type, current-output type sensors with variable integration time function The S10124-512Q-01 is self-scanning photodiode arrays designed specifically as detectors for spectroscopy. The scanning circuit operates... | |
| Large active area type with 51.2 mm detection length NMOS linear image sensors are self-scanning photodiode arrays designed specifically as detectors for multichannel spectroscopy. The scanning circuit is made up... | |
| Near infrared image sensor (0.9 to 1.7 μm) with 1024 pixels and high-speed line rate The G10768-1024D is a 1024-channel, high-speed infrared image sensor designed for applications such as foreign... | |
| Near infrared image sensor (0.9 to 1.7 μm) with 1024 pixels and high-speed line rate The G10768-1024DB is a 1024-channel, high-speed infrared image sensor designed for applications such as foreign... | |
| Near infrared image sensor (0.9 to 1.7 μm) with high-speed data rate HAMAMATSU provides high-speed, near infrared image sensors designed for detectors used in on-line foreign object inspection equipment. This... | |
| Near infrared image sensors for portable analytical instruments The compact low-cost near infrared linear image sensors are designed for portable analytical instruments. They consume less current than the previous product... | |
| Near infrared image sensors for portable analyticalinstrument s The compact low-cost near infrared linear image sensors are designed for portable analytical instruments. They consume less current than the previous product... | |
| NMOS linear image sensors with fiber optic windows NMOS linear image sensors are self-scanning photodiode arrays designed specifically as detectors for multichannel spectroscopy. The scanning circuit is made up of... | |
| NMOS linear image sensors with high IR sensitivity The S8380-128Q is designed to have higher sensitivity in the infrared and soft X-ray regions when compared to standard NMOS linear image... | |
| NMOS linear image sensors with high IR sensitivity The S8380-256Q is designed to have higher sensitivity in the infrared and soft X-ray regions when compared to standard NMOS linear image... | |
| NMOS linear image sensors with high IR sensitivity The S8380-512Q is designed to have higher sensitivity in the infrared and soft X-ray regions when compared to standard NMOS linear image... | |
| NMOS linear image sensors with high IR sensitivity The S8381-1024Q is designed to have higher sensitivity in the infrared and soft X-ray regions when compared to standard NMOS linear image... | |
| NMOS linear image sensors with high IR sensitivity The S8381-256Q is designed to have higher sensitivity in the infrared and soft X-ray regions when compared to standard NMOS linear image... | |
| NMOS linear image sensors with high IR sensitivity The S8381-512Q is designed to have higher sensitivity in the infrared and soft X-ray regions when compared to standard NMOS linear image... | |
| Non-cooled type, single video line (128 pixels) Near infrared image sensor (0.9 to 1.7 µm) The G16823-128DB is a compact InGaAs linear image sensor designed for near infrared multichannel spectrophotometry. | |
| Non-cooled type, single video line (256 pixels) Near infrared image sensor (0.9 to 1.7 µm) The G16823-256DG is a compact InGaAs linear image sensor designed for near infrared multichannel spectrophotometry. | |
| Non-cooled type, single video line (256 pixels) Near infrared image sensor (0.9 to 1.9 µm) The G16824-256DG is a compact InGaAs linear image sensor designed for near infrared multichannel spectrophotometry. | |
| Non-cooled type, single video line (256 pixels) Near infrared image sensor (0.9 to 2.1 µm) The G16825-256DG is a compact InGaAs linear image sensor designed for near infrared multichannel spectrophotometry. | |
| Photo IC with optical switch functions The S6841 is specifically designed for a optical switch. A transmission mode or reflection mode optical switch can be easily configured when used in... | |
| Photo IC with optical switch functions The S8119 is specifically designed for a optical switch. A transmission mode or reflection mode optical switch can be easily configured when used in... | |
| Pixel size: 5.25 × 63.5 μm, 2496 pixels, compact, thin package The S13434-2496 is a linear image sensor developed for barcode readers, encoders, and other various types of scanning applications. | |
| Pixel size: 5.5 × 63.5 μm, 1536 pixels, compact, thin package The S13131-1536 is a linear image sensor developed for barcode readers, encoders, and other various types of scanning ap-plications. | |
| Pixel size: 5.5 × 63.5 μm, 512 pixels, compact, thin package The S13131-512 is a linear image sensor developed for barcode readers, encoders, and other various types of scanning ap-plications. | |
| Pixel size: 5.5 × 63.5 μm, 736 pixels, compact, thin package The S13131-736 is a linear image sensor developed for barcode readers, encoders, and other various types of scanning ap-plications. | |
| Smooth spectral sensitivity in UV to NIR regions, With variable integration time function for each pixel The S15908-512Q is a self-scanning photodiode array designed specifically as a detector for spectroscopy. | |
| Smooth spectral sensitivity in UV to NIR regions, With variable integration time function for each pixel The S15909-1024Q is a self-scanning photodiode array designed specifically as a detector for spectroscopy. | |
| Video data rate: 5 MHz max, simultaneous charge integration The S9227-03 is a small linear image sensor designed for image input applications. Signal charge is integrated on all pixels simultaneously... | |
| Video data rate: 5 MHz max, simultaneous charge integration The S9227-04 is a small linear image sensor designed for image input applications. Signal charge is integrated on all pixels simultaneously... | |
| Voltage output type with current-integration readout circuit and impedance conversion circuit NMOS linear image sensors are self-scanning photodiode arrays designed specifically as detectors for multichannel spectroscopy. The scanning circuit is... |