Hamamatsu Photonics Datasheets for Lasers
Lasers are devices that produce intense beams of monochromatic, coherent radiation. The word "laser" is an acronym for Light Amplification by Stimulated Emission of Radiation.
Lasers: Learn more
| Product Name | Notes |
|---|---|
| DFB-CW drive type quantum cascade laser with lens It is a DFB-CW drive type quantum cascade laser (QCL) with a collimation lens built into the airtight package (HHL package). Lens... | |
| DFB-CW drive type quantum cascade laser A quantum cascade laser (QCL) employing SPC (single photon-continuum) and DFB (distributed feedback) structures, enables single-mode emission with continuous operation at room temperature. By... | |
| High-power CW laser diode These diodes generate higher output power, operating in multiple lateral modes. The most suitable LD can be selected from an assortment of wavelengths, size of emitting... | |
| High-power CW laser diode This is a lateral CW laser diode with watt-class radiant flux. The φ9.0 metal package is standard. Please consult with us regarding the built-in photodiode. Features... | |
| High-power pulsed laser diode, Peak emission wavelength: 870 nm The L11348-307-05 is a pulse-driven multimode laser diode that achieves a high peak output. It is suitable for applications such as... | |
| High-power pulsed laser diode, Peak emission wavelength: 870 nm The L11649-120-04 is a pulse-driven multimode laser diode that achieves a high peak output. It is suitable for applications such as... | |
| High-power pulsed laser diode, Peak emission wavelength: 905 nm L11854 series are pulse-driven multimode laser diodes that achieve high peak output. These are suitable for applications such LiDAR and 3D... | |
| It is a pulse quantum cascade laser capable of broad wavelength sweeping and has an external cavity configuration. It can carry out the measurement of mid-infrared spectrum remotely, contactless and... | |
| Laser heating system that consists of an optimum light source (SPOLD® LD irradiation light source), fiber and lens for plastic welding. It is possible to obtain welding strength up to... | |
| Laser heating system that consists of an optimum light source (SPOLD® LD irradiation light source), fiber and lens for thermal curing of adhesives.Number of process can be reduced by heating... | |
| Laser heating system that consists of an optimum light source (SPOLD® LD irradiationn light source), fiber and lens for soldering. Non-contact processing makes continuous use possible under stable conditions with... | |
| The EQ-400-RH-QZ-S is the highest output power model in our LDLS series. The lamphead and the controller requires forced water cooling to ensure stable operation. | |
| The EQ-77X-QZ-S is a high output power LDLS that produces radiance about 3 times higher than the standard model EQ-99X LDLS. To maintain its high output power, the lamphead requires... | |
| The EQ-99X-FC-S is a fiber-coupled LDLS. Two types of optical fibers are available for selecting a wavelength range that matches your application. The lamphead of the EQ-99X-FC-S is compact and... | |
| The EQ-99X-QZ-S is a standard LDLS model with a diverging-beam optical interface. It has a compact lamphead with lower heat generation that makes it ideal for experiments in cramped spaces... | |
| The PLP-10 is an ultrashort pulsed light source that utilizes a laser diode (LD). It consists of a LD head and a controller. 11 types of LD head are available... | |
| The spectral irradiance of the EQ-99X-CAL-S is calibrated and traced to national standards. Compared to traditional calibrated light sources the EQ-99X-CAL-S features a more stable spectrum and longer lifetime. | |
| The SPOLD is a laser irradiation light source integrating a fiber output LD module and its driver and a Peltier cooler into a compact unit. High power density laser light... | |
| The SPOLD is a laser irradiation light source integrating a fiber output LD module and its driver and a Peltier cooler into a compact unit. Selectable irradiation unit enables laser... | |
| This is a compact laser diode (LD) bar module with a peak radiant power of 650 W. By using a passive cooling with thermal conductivity and eliminating the need for... | |
| This is a laser diode (LD) bar module with a peak radiant power of 300 W. By stacking the LD bars at a narrow pitch, high-density laser beam can be... | |
| This is a passively Q-switched, short-pulse laser capable of a high-energy output of 2 mJ despite its compact laser head. The integrated laser resonator realizes maintenance-free and compact design that... | |
| This is a solid state nanosecond pulsed laser with stability and ease of maintenance needed for industrial applications. This unit is specifically designed to be built into equipment. Even when... | |
| This LD was achieved excellent characteristics both high power and high electric-to-optical power conversion efficiency with our unique device structures. In addition, we developed long tern reliable fiber output packages. |