Hamamatsu Photonics Datasheets for Dimensional Gages and Instruments

Dimensional gages and instruments provide quantitative measurements of product or component dimensional and form attributes such as wall thickness, depth, height, length, inner diameter (ID), outer diameter (OD), taper or bore.
Dimensional Gages and Instruments: Learn more

Product Name Notes
The Multipoint NanoGauge Thickness measurement system C11295 is a film thickness measurement system utilizing spectral interferometry. It is designed to measure film thickness as part of the semiconductor manufacturing process,...
The Optical MicroGauge Thickness measurement system C11011 series is a film thickness measurement system utilizing laser interferometry. Allows for high speed measurement at 60 Hz, so it can also be...
The Optical NanoGauge Thickness measurement system C12562 is a compact, space-saving, non-contact film thickness measurement system designed to easily install in equipment where needed. In the semiconductor industry, measuring silicon...
The Optical NanoGauge Thickness measurement system C13027 is a non-contact film thickness measurement system utilizing spectral interferometry. The C13027 not only supports PLC connections but is also designed more compact...
The Optical NanoGauge Thickness measurement system C15151-01 is a non-contact film thickness measurement system utilizing spectral interferometry. The high-power, highly stable white light source enables precise measurement of film thicknesses,...