Hamamatsu Photonics Datasheets for Photomultiplier Tubes

Photomultiplier tubes are good for applications where rapid detection of light or low light detection is necessary.
Photomultiplier Tubes: Learn more

Page: 1 2
Product Name Notes
128mm dia., Head-on type, Bialkali photocathode (Effective area : 110 mm dia./Spectral response : 300 nm to 650 nm), For high energy phisics
133mm dia., Head-on type, Bialkali photocathode (Effective area : 111 mm dia./Spectral response : 300 nm to 650 nm), K-free glass window type of R877
133mm dia., Head-on type, Bialkali photocathode (Effective area : 111 mm dia./Spectral response : 300 nm to 650 nm)
13mm dia., Head-on type, Bialkali photocathode (Effective area : 10 mm dia. /Spectral response : 160 nm to 650 nm) Silica glass window type of R647
13mm dia., Head-on type, Bialkali photocathode (Effective area : 10 mm dia./Spectral response : 185 nm to 650 nm) UV glass window type of R647
13mm dia., Head-on type, Bialkali photocathode (Effective area : 10 mm dia./Spectral response : 300 nm to 650 nm) Photon counting type of R647
13mm dia., Head-on type, Bialkali photocathode (Effective area : 10 mm dia./Spectral response : 300 nm to 650 nm)
13mm dia., Head-on type, Cs-Te photocathode (Effective area : 10 mm dia. /Spectral response : 160 nm to 320 nm)
13mm dia., Side-on type, Bialkali photocathode (Effective area : 4 mm x 13 mm /Spectral response : 160 nm to 650 nm) Silica glass window type of R6350
13mm dia., Side-on type, Bialkali photocathode (Effective area : 4 mm x 13 mm /Spectral response : 185 nm to 650 nm) Photon counting type of R6350
13mm dia., Side-on type, Bialkali photocathode (Effective area : 4 mm x 13 mm /Spectral response : 185 nm to 750 nm)
13mm dia., Side-on type, Bialkali photocathode (Effective area : 4 mm x 13 mm /Spectral response range : 185 nm to 650 nm)
13mm dia., Side-on type, Cs-Te photocathode (Effective area : 4 mm x 13 mm /Spectral response : 160 nm to 320 nm)
13mm dia., Side-on type, Low noise bialkali photocathode (Effective area : 4 mm x 13 mm /Spectral response : 185 nm to 680 nm) Photon counting type of R6353
13mm dia., Side-on type, Multialkali photocathode (Effective area : 4 mm x 13 mm /Spectral response : 185 nm to 850 nm) Photon counting type of R6358
13mm dia., Side-on type, Multialkali photocathode (Effective area : 4 mm x 13 mm /Spectral response : 185 nm to 850 nm)++
13mm dia., Side-on type, Multialkali photocathode (Effective area : 4 mm x 13 mm /Spectral response : 185 nm to 850 nm)
13mm dia., Side-on type, Multialkali photocathode (Effective area : 4 mm x 13 mm /Spectral response : 185 nm to 900 nm)
13mm dia., Side-on type, Sb-Cs photocathode (Effective area : 4 mm x 13 mm /Spectral response : 185 nm to 680 nm)
19mm dia., Head-on type, Bialkali photocathode (Effective area : 15 mm dia. /Spectral response : 185 nm to 650 nm) UV glass window type of R1166
19mm dia., Head-on type, Cs-I photocathode (Effective area : 13 mm dia./Spectral response : 115 nm to 200 nm)
19mm dia., Head-on type, Cs-Te photocathode (Effective area : 13 mm dia. /Spectral response : 160 nm to 320 nm)
253mm dia., Head-on type, Bialkali photocathode (Effective area : 220 mm dia./Spectral response : 300 nm to 650 nm)
25mm dia., Head-on type, Bialkali photocathode (Effective area : 22 mm dia./Spectral response : 300 nm to 650 nm) Semiflexible lead type of R7899
25mm dia., Head-on type, Bialkali photocathode (Effective area : 22 mm dia./Spectral response : 300 nm to 650 nm), Fast time response type, For scintillation counting
25mm dia., Head-on type, Bialkali photocathode (Effective area : 22 mm dia./Spectral response : 300 nm to 650 nm), For scintillation counting
25mm dia., Head-on type, Bialkali photocathode (Effective area : 22 mm dia./Spectral response : 300 nm to 650 nm)
28mm dia., Head-on type, Bialkali photocathode (Effective area : 10 mm dia./Spectral response : 160 nm to 900 nm) Silica window type of R7205-01
28mm dia., Head-on type, Bialkali photocathode (Effective area : 10 mm dia./Spectral response : 300 nm to 900 nm)
28mm dia., Head-on type, Bialkali photocathode (Effective area : 25 mm dia./Spectral response : 160 nm to 650 nm) silica glass window type of R6427
28mm dia., Head-on type, Bialkali photocathode (Effective area : 25 mm dia./Spectral response : 185 nm to 650 nm) UV glass window type of R6427
28mm dia., Head-on type, Bialkali photocathode (Effective area : 25 mm dia./Spectral response : 300 nm to 650 nm), Fast time response type, For scintillation counting
28mm dia., Head-on type, Bialkali photocathode (Effective area : 25 mm dia./Spectral response : 300 nm to 650 nm)
28mm dia., Head-on type, Cs-I photocathode (Effective area : 23 mm dia./Spectral response : 115 nm to 200 nm)
28mm dia., Head-on type, Cs-Te photocathode (Effective area : 23 mm dia./Spectral response : 115 nm to 320 nm)
28mm dia., Head-on type, Cs-Te photocathode (Effective area : 25 mm dia./Spectral response : 160 nm to 320 nm)
28mm dia., Head-on type, Multialkali photocathode (Effective area : 25 mm dia./Spectral response : 300 nm to 900 nm) Prismatic window
28mm dia., Head-on type,Bialkali photocathode (Effective area : 25 mm dia./Spectral response : 300 nm to 650 nm)
28mm dia., Head-on type,Multialkali photocathode (Effective area : 10 mm dia./Spectral response : 300 nm to 850 nm)
28mm dia., Side-on type, Cs-I photocathode (Effective area : 8 mm x 12 mm /Spectral response : 115 nm to 190 nm)
28mm dia., Side-on type, Cs-Te photocathode (Effective area : 8 mm x 14 mm /Spectral response : 115 nm to 230 nm)
28mm dia., Side-on type, Cs-Te photocathode (Effective area : 8 mm x 24 mm /Spectral response : 160 nm to 320 nm)
28mm dia., Side-on type, Low noise bialkali photocathode (Effective area : 10 mm x 24 mm /Spectral response : 185 nm to 710 nm) Photon counting type of R5983
28mm dia., Side-on type, Low noise bialkali photocathode (Effective area : 10 mm x 24 mm /Spectral response : 185 nm to 710 nm)
28mm dia., Side-on type, Low noise bialkali photocathode (Effective area : 8 mm x 24 mm /Spectral response : 160 nm to 680 nm) Silica glass window type of R1527...
28mm dia., Side-on type, Low noise bialkali photocathode (Effective area : 8 mm x 24 mm /Spectral response : 160 nm to 710 nm) Silica glass window type of R4220...
28mm dia., Side-on type, Low noise bialkali photocathode (Effective area : 8 mm x 24 mm /Spectral response : 160 nm to 710 nm) Silica glass window type of R4220P...
28mm dia., Side-on type, Low noise bialkali photocathode (Effective area : 8 mm x 24 mm /Spectral response : 185 nm to 730 nm) Photon counting type of R7518
28mm dia., Side-on type, Low noise bialkali photocathode (Effective area : 8 mm x 24 mm /Spectral response : 185 nm to 730 nm)
28mm dia., Side-on type, Multialkali photocathode (Effective area : 10 mm x 24 mm /Spectral response : 185 nm to 900 nm)
28mm dia., Side-on type, Multialkali photocathode (Effective area : 8 mm x 24 mm /Spectral response : 160 nm to 900 nm) Silica glass window type of R928
28mm dia., Side-on type, Multialkali photocathode (Effective area : 8 mm x 24 mm /Spectral response : 185 nm to 900 nm)
28mm dia., Side-on type, Multialkali photocathode (Effective area : 8 mm x 6 mm /Spectral response : 185 nm to 900 nm) Photon counting type of R9110
28mm dia., Side-on type, Multialkali photocathode (Effective area : 8 mm x 6 mm /Spectral response : 185 nm to 900 nm)
30 mm x 30 mm metal package type, Bialkali photocathode (Effective area : 18 mm x 18 mm / Spectral response : 185 nm to 650 nm), UV glass window...
30 mm x 30 mm metal package type, Bialkali photocathode (Effective area : 18 mm x 18 mm / Spectral response : 300 nm to 650 nm), Photon counting type...
30 mm x 30 mm metal package type, Bialkali photocathode (Effective area : 18 mm x 18 mm / Spectral response : 300 nm to 650 nm)
30 mm x 30 mm metal package type, Bialkali photocathode (Effective area : 8.9mm x 8.9mm x 4ch / Spectral response : 300 nm to 650 nm), 2 x 2...
30 mm x 30 mm metal package type, Bialkali photocathode (Effective area : 8.9mm x 8.9mm[4ch] / Spectral response : 185 nm to 650 nm), 2 x 2 multianode type,...
30 mm x 30 mm metal package type, Extended green bialkali photocathode (Effective area : 18 mm x 18 mm / Spectral response : 300 nm to 650 nm)
30 mm x 30 mm metal package type, Multialkali photocathode (Effective area : 18 mm x 18 mm / Spectral response : 300 nm to 850 nm)
30 mm x 30 mm metal package type, Multialkali photocathode (Effective area : 8.9mm x 8.9mm[4ch] / Spectral response : 300 nm to 850 nm), 2 x 2 Multianode type...
30 mm x 30 mm metal package type, Multialkali photocathode (Effective area : 8.9mm x 8.9mm[4ch] / Spectral response : 300 nm to 920 nm), 2 x 2 multianode type...
30 mm x 30 mm metal package type, Multialkali photocathode (Effective area : 8.9mm x 8.9mm[4ch] / Spectral response : 300 nm to 920 nm)
30 mm x 30 mm metal package type, Super bialkali photocathode (Effective area : 18 mm x 18 mm / Spectral response : 300 nm to 650 nm)
30 mm x 30 mm metal package type, Super bialkali photocathode (Effective area : 8.9mm x 8.9mm[4ch] / Spectral response : 300nm to 650 nm), 2 x 2 multianode type...
30 mm x 30 mm metal package type, Ultra bialkali photocathode (Effective area : 18 mm x 18 mm / Spectral response : 300 nm to 650 nm)
30 mm x 30 mm metal package type, Ultra bialkali photocathode (Effective area : 8.9mm x 8.9mm[4ch] / Spectral response : 300 nm to 650 nm), 2 x 2 multianode...
38mm dia., Head-on type, Bialkali photocathode (Effective area : 34 mm dia./Spectral response : 300 nm to 650 nm), Fast time response type, For scintillation counting
38mm dia., Head-on type, Bilkali photocathode (Effective area : 34 mm dia./Spectral response : 300 nm to 650 nm)
51mm dia., Head-on type, Bialkali photocathode (Effective area : 46 mm dia./Spectral response : 300 nm to 650 nm), for Gamma camera, Semiflexible lead type of R6231
51mm dia., Head-on type, Bialkali photocathode (Effective area : 46 mm dia./Spectral response : 300 nm to 650 nm)
51mm dia., Head-on type, Extended red multialkali photocathode (Effective area : 46 mm dia./Spectral response : 300 nm to 900 nm)
51mm dia., Head-on type, Multialkali photocathode (Effective area : 5 mm x 8 mm /Spectral response : 300 nm to 850 nm)
55 mm dia., MCP-PMT, Bialkali photocathode (Effective area : 10 mm dia./Spectral response : 160 nm to 650 nm)
55 mm dia., MCP-PMT, Multialkali photocathode (Effective area :10 mm dia./Spectral response : 160 nm to 850 nm)
60 mm x 60 mm Rectangular, Head-on type, Bialkali photocathode, Spectral response : 300 nm to 650 nm), for Gamma camera, Semiflexible lead type of R6236
60 mm x 60 mm Rectangular, Head-on type, Bialkali photocathode, Spectral response : 300 nm to 650 nm), for Gamma camera
76 mm x 76 mm Rectangular, Head-on type, Bialkali photocathode, Spectral response : 300 nm to 650 nm), for Gamma camera, Semiflexible lead type of R6237
76 mm x 76 mm Rectangular, Head-on type, Bialkali photocathode, Spectral response : 300 nm to 650 nm), for Gamma camera
76mm dia., Head-on type, Bialkali photocathode (Effective area : 65 mm dia./Spectral response : 300 nm to 650 nm)
76mm dia., Head-on type, Bialkali photocathode (Effective area : 70 mm dia./Spectral response : 300 nm to 650 nm), for Gamma camera, Semiflexible lead type of R6233
76mm dia., Head-on type, Bialkali photocathode (Effective area : 70 mm dia./Spectral response : 300 nm to 650 nm), for Gamma camera
76mm dia., Head-on type, Bialkali photocathode (Effective area : 70 mm dia./Spectral response : 300 nm to 650 nm)
R8520-406-001 is bialkali photocathode PMT with spectral response range from 160 nm to 650 nm. It is made of low-radioactive materials and is suitable for high-energy physics experiments.
The R9880U series is a TO-8 type compact metal package PMT. The R9880U-01 is multialkali photocathode PMT with spectral response range from 230 nm to 870 nm.
The R9880U series is a TO-8 type compact metal package PMT. The R9880U-04 is multialkali photocathode PMT with spectral response range from 185 nm to 870 nm.
The R9880U series is a TO-8 type compact metal package PMT. The R9880U-07 is multialkali photocathode PMT with spectral response range from 160 nm to 870 nm.
The R9880U series is a TO-8 type compact metal package PMT. The R9880U-09 is Cs-Te photocathode PMT with spectral response range from 160 nm to 320 nm.
The R9880U series is a TO-8 type compact metal package PMT. The R9880U-110 is super bialkali photocathode PMT with spectral response range from 230 nm to 700 nm.
The R9880U series is a TO-8 type compact metal package PMT. The R9880U-113 is super bialkali photocathode PMT with spectral response range from 185 nm to 700 nm.
The R9880U series is a TO-8 type compact metal package PMT. The R9880U-116 is super bialkali photocathode PMT with spectral response range from 160 nm to 700 nm.
The R9880U series is a TO-8 type compact metal package PMT. The R9880U-20 is extended red multialkali photocathode PMT with spectral response range from 230 nm to 920 nm.
The R9880U series is a TO-8 type compact metal package PMT. The R9880U-210 is ultra bialkali photocathode PMT with spectral response range from 230 nm to 700 nm.
The R9880U series is a TO-8 type compact metal package PMT. The R9880U-300 is extended green bialkali photocathode PMT with spectral response range from 300 nm to 700 nm.

<< Prev