Hamamatsu Photonics Datasheets for Avalanche Diodes

Avalanche diodes are designed to break down at a specific high breakdown voltage (avalanche). These diodes are used for protection of electronic devices against high voltages.
Avalanche Diodes: Learn more

Product Name Notes
1 ch SPAD module (for VIS region) The C11202 series is a photon counting module capable of detecting low light levels. The C11202 series is made up of a thermoelectric...
1 ch SPAD module (for VIS region) The C11202 series is a photon counting module capable of detecting low-level light. It consists of a thermoelectric cooled single photon avalanche diode...
1 ch SPAD module (for VIS to NIR region) The C16531 series is a photon counting module that can detect low-level light. These modules consist of a thermoelectric cooled single...
Embedded use, fiber coupling type 1 ch SPAD module (for VIS region) The C14076-01 is a fiber coupling type photon counting module that can detect low-level light. It consists of...
Embedded use, fiber coupling type 1 ch SPAD module (for VIS to NIR region) The C16534-050GD is a fiber coupling type photon counting module that can detect low-level light. It...
Fiber coupling type 1 ch SPAD module (for VIS region) The C13001-01 is a fiber coupling type photon counting module that can detect low-level light. It consists of a thermoelectric...
Fiber coupling type 1 ch SPAD module (for VIS to NIR region) The C16533-050GD is a fiber coupling type photon counting module that can detect low-level light. It consists of...
High sensitivity, low noise 1 ch SPAD for visible and near infrared region S16835-050DG is a TE-cooled single photon avalanche diode. It is available in types with photosensitivity area of...
High sensitivity, low noise 1 ch SPAD for visible and near infrared region S16835-100DG is a TE-cooled single photon avalanche diode. It is available in types with photosensitivity area of...
High sensitivity, low noise MPPC for visible and near infrared region MPPC, also called SiPM (silicon photomultipliers), is a new type of photon counting device that consists of multiple Geiger...
Near-infrared high-sensitivity MPPC (SiPM) The S16786-0515WM is a near-infrared high-sensitivity MPPC (SiPM) designed for LiDAR applications. The smaller SPAD (Single Photon Avalanche Diode) size improves the dynamic range, and the...
Visible/near infrared MPPC MPPC is a type of device called SiPM (silicon photomultipliers). It is a new type of photon counting device that consists of multiple Geiger mode APD (avalanche...