Hamamatsu Photonics Datasheets for Radiation Detectors
Radiation detectors are used for medical diagnoses, radioactive dating measurements, and measurements of background radiation, activity levels and radiation doses.
Radiation Detectors: Learn more
| Product Name | Notes |
|---|---|
| Back-illuminated infrared detector with band-pass filter (3.3 μm) The P16112-033MF is InAsSb photovoltaic detectors that use a band-pass filter for the window. By using a back-illuminated structure, we greatly improved... | |
| Back-illuminated infrared detector with band-pass filter (3.3 μm) The P16612-033CF is InAsSb photovoltaic detectors that use a band-pass filter for the window. By using a back-illuminated structure, we greatly improved... | |
| Back-illuminated infrared detector with band-pass filter (3.9 μm) The P16112-039MF is InAsSb photovoltaic detectors that use a band-pass filter for the window. By using a back-illuminated structure, we greatly improved... | |
| Back-illuminated infrared detector with band-pass filter (3.9 μm) The P16612-039CF is InAsSb photovoltaic detectors that use a band-pass filter for the window. By using a back-illuminated structure, we greatly improved... | |
| Back-illuminated infrared detector with band-pass filter (4.26 μm) The P16112-043MF is InAsSb photovoltaic detectors that use a band-pass filter for the window. By using a back-illuminated structure, we greatly improved... | |
| Back-illuminated infrared detector with band-pass filter (4.26 μm) The P16612-043CF is InAsSb photovoltaic detectors that use a band-pass filter for the window. By using a back-illuminated structure, we greatly improved... | |
| Back-illuminated type infrared detector with band-pass filter (3.3 μm ・ 3.9 μm) The P16849-011CF is a two-element type that can detect two wavelength InAsSb photovoltaic detectors. By using a back-illuminated... | |
| Back-illuminated type infrared detector with band-pass filter (3.9 μm ・ 4.26 μm) The P16849-012CF is a two-element type that can detect two wavelength InAsSb photovoltaic detectors. By using a back-illuminated... | |
| CsI(Tl) + Aluminum plate, High light output | |
| CsI(Tl) + Amorphous-carbon plate, High light output type | |
| CsI(Tl) + Amorphous-carbon plate, High resolution type | |
| CsI(Tl) + Fiber optic plate, High light output type | |
| CsI(Tl) + Fiber optic plate, High resolution type | |
| Easy-to-use InAs detector module with built-in preamp Infrared detector modules operate just by connecting to DC power supplies. Features - High S/N - Compact size - Easy to use Operates... | |
| Easy-to-use InAsSb detector module with built-in preamp Infrared detector modules operate just by connecting to DC power supplies. Features - High S/N - Compact size - Easy to use Operates... | |
| Easy-to-use InAsSb detector module with built-in preamp These are room-temperature modules with an integrated amplifier that can detect infrared light simply by connecting to a DC power supply. Using back-illuminated... | |
| Easy-to-use InGaAs detector module with built-in preamp Infrared detector module operate just by connecting to a DC power supply. Features - High S/N - Compact size - Easy to use... | |
| High accuracy, High sensitivity, compact radiation detection module The C12137 series is a radiation detection module containing a scintillator and MPPC (multi-pixel photon counter) designed to detect gamma rays from... | |
| High sensitivity and high-speed response infrared detector with sensitivity in the 14 μm band P15409-901 is a Type II superlattice infrared detector with a sensitivity extended to 14 μm band... | |
| High sensitivity modules of easy-to-use This device combines a dewar type detector with a compatible preamplifier, and easily operate to detect infrared radiation just by connecting to a DC power... | |
| High-speed response and high sensitivity in the 8 μm spectral band, Thermoelectrically cooled infrared detector with no liquid nitrogen required The P12691-201G is an infrared detector that provides high sensitivity... | |
| High-speed response and high sensitivity in the spectral band up to 11 μm, infrared detectors The P13894 series are photovoltaic type detectors that have achieved high sensitivity in the spectral... | |
| High-speed response, low-noise photovoltaic detectors The P5968-060 is a photovoltaic detector having high sensitivity in the so-called atmospheric window at 3 to 5 μm. Custom devices are also available to... | |
| High-speed response, low-noise photovoltaic detectors The P5968-100 is a photovoltaic detector having high sensitivity in the so-called atmospheric window at 3 to 5 μm. Custom devices are also available to... | |
| High-speed response, low-noise photovoltaic detectors The P5968-200 is a photovoltaic detector having high sensitivity in the so-called atmospheric window at 3 to 5 μm. Custom devices are also available to... | |
| High-speed response, low-noise photovoltaic detectors The P5968-300 is a photovoltaic detector having high sensitivity in the so-called atmospheric window at 3 to 5 μm. Custom devices are also available to... | |
| Infrared detector capable of room temperature operation (up to 8 µm band) The P16113-011MN is infrared detector that have high sensitivity in the spectral band up to 8 µm. This... | |
| Infrared detector capable of room temperature operation (up to 8 µm band) The P16613-011CN is infrared detector that have high sensitivity in the spectral band up to 8 µm. This... | |
| Infrared detector with high photosensitivity (up to 10 μm band) The P16114-011MN is an infrared detector that have high sensitivity in the spectral band up to 10 μm. This high... | |
| Infrared detector with high photosensitivity (up to 10 μm band) The P16614-011CN is an infrared detector that have high sensitivity in the spectral band up to 10 μm. This high... | |
| Infrared detector with improved photosensitivity temperature coefficient (up to 5 μm band) The P16849-013CN is 2-channel infrared detector that has high sensitivity in the spectral band up to 5 μm... | |
| Infrared detector with preamp offering high sensitivity in mid-infrared region (up to 11 μm) It is a compact infrared detector the integrates an InAsSb photovotaic detector (up to 11 μm)... | |
| Low noise, high reliability infrared detectors (for 3 μm band) InAs photovoltaic detectors have high sensitivity in the infrared region around 3 μm as with PbS photoconductive detectors, and also... | |
| Photosensitive area: 140.0 × 122.8 mm The C16401SK-51 is a highly reliable flat panel sensor for non-destructive inspection and radiography. High quality digital X-ray images can be captured in real... | |
| Ultrafast mid-infrared quantum cascade photodetector This is an ultrafast mid-infrared photodetector with a response bandwidth of 20 GHz. It operates bias free with no cooling required, so no external power... |