Hamamatsu Photonics Datasheets for Digital Cameras

Digital Cameras are cameras that take still photographs, and sometimes have limited video capabilities, by recording images on an electronic image sensor.
Digital Cameras: Learn more

Product Name Notes
DX-CUBE: H8953-30 is a compact X-ray CMOS camera for non-destructive inspection, which uses a consumer CMOS camera in combination with our high-sensitivity CsI scintillator.
Dynamic range of 10 000 : 1 of ultra fast phenomena under single-shot operation! The C13410 is a high dynamic range streak camera that can handle a large number of...
Elemental for Discovery The ORCA®-Fire intelligently integrates all the essential elements of a high performance, back-thinned, scientific CMOS (sCMOS) camera. The camera’s excellence is rooted in Hamamatsu’s dedication...
Groundbreaking in concept and unprecedented in performance. The ORCA-Quest is the world’s first camera that achieves the ultimate in quantitative imaging by photon number resolving, with a qCMOS image sensor...
Modular design enables a wide range of applications! The universal streak camera C16910 series incorporates all of the specialized technology and expertise that HAMAMATSU acquired over 40 years of research.
See what you’ve been missing The ORCA®-Fusion BT camera is the pinnacle of scientific CMOS (sCMOS) performance. The specifications are without compromise: ultra-low readout noise, CCD-like uniformity, fast...
SWIR (short wavelength infrared) imaging is a great solution for non-destructive inspection. It sees under the surface, differentiates materials based on their SWIR spectral signatures, and offers a safe and...
The C10000-801 TDI camera is useful for a wide range of imaging applications requiring high speed operation with high sensitivity simultaneously. Also, frame readout mode is available for easy focusing.
The C10000-A01 is a board-level camera mounted a TDI sensor. The camera is particularly useful for low light level scanning applications. Frame readout mode is available for easy focusing.
The C11440-52U30 is a compact and highly sensitive board level camera with a scientific CMOS sensor. The camera has over 80 % quantum efficiency. The camera runs at 30 frames/s...
The C11440-62U is a compact and highly sensitive board level camera with a scientific CMOS image sensor. The camera has over 80 % quantum efficiency at 600 nm. The camera...
The C12741-03-02 is an InGaAs camera with sensitivity in the near infrared region from 950 nm to 1700 nm. It has a USB 3.0 interface port which supports 14 bit...
The C12741-11 is a near-infrared camera which employs a 640 pixels × 512 pixels InGaAs sensor. -70 ˚C peltier cooling significantly reduces dark current which leads to improved image quality...
The C12849-111U is a high resolution and high sensitivity X-ray sCMOS camera. The camera's high resolution of 33 lp/mm makes it ideal for X-ray imaging of micro objects. Its compact...
The C14041-10U-02 is an InGaAs camera with sensitivity in the near infrared region from 950 nm to 1700 nm. It has a USB 3.0 interface port which supports 14 bit...
The core of the C13752-50U camera is the scientific image sensor, an advanced CMOS detector that simultaneously achieves high resolution, fast readout speeds and low noise. With its small size,...
The core of the C13770-50U camera is the scientific image sensor, an advanced CMOS detector that simultaneously achieves high resolution, fast readout speeds and low noise. With its small size,...
The core of the C13949-50U camera is the scientific image sensor, an advanced CMOS detector that simultaneously achieves high resolution, fast readout speeds and low noise. With its small size,...
The InGaAs camera C16741-40U is a camera with sensitivity in the visible to near-infrared range of 400 nm to 1700 nm. With a high resolution of 1280 pixels x 1024...
The ORCA®-Flash4.0 LT3 is a new scientific CMOS camera for fluorescence imaging, which has been improved from the ORCA-Flash 4.0 released in 2011. It is equipped with a...
The ORCA®-Fusion, built from the sensor up, balances the complex nuances of camera features to provide beautiful images and robust data at all lights levels, but especially in...
The ORCA®-Halo is a routine camera with a back-illuminated sCMOS sensor. Although it is a routine model, it offers high sensitivity and resolution, as well as a wide...
The ORCA®-spark is a high-sensitivity digital CMOS camera using a 2.3 megapixel CMOS sensor. It has global shutter to achieve a high-speed readout of approx. 65 frames/s, making...
The PDE-GEN3 is the third generation Hamamatsu Near infrared fluorescence imaging system designed to observe ICG fluorescence. Simple and compact product design with convenient functions to meet various needs in...
We’ve advanced our camera technology, so you can advance your science Building on our extensive experience with high performance scientific cameras and advanced imaging applications, Hamamatsu introduces the new ORCA...
X-ray TDI camera C10650-221 is useful for in-line applications requiring high-speed operation with high sensitivity. TDI imaging is appropriate for applications where it is desired to record a linear movement,...
X-ray TDI camera C10650-261 is useful for in-line applications requiring high-speed operation with high sensitivity. TDI imaging is appropriate for applications where it is desired to record a linear movement,...
X-ray TDI camera C10650-261V is useful for in-line applications requiring high-speed operation with high sensitivity. TDI imaging is appropriate for applications where it is desired to record a linear movement,...
X-ray TDI camera C10650-261W is useful for in-line applications requiring high-speed operation with high sensitivity. TDI imaging is appropriate for applications where it is desired to record a linear movement,...
X-ray TDI camera C10650-321 is useful for in-line applications requiring high-speed operation with high sensitivity. TDI imaging is appropriate for applications where it is desired to record a linear movement,...
X-ray TDI camera C10650-361 is useful for in-line applications requiring high-speed operation with high sensitivity. TDI imaging is appropriate for applications where it is desired to record a linear movement,...
X-ray TDI camera C10650-361V is useful for in-line applications requiring high-speed operation with high sensitivity. TDI imaging is appropriate for applications where it is desired to record a linear movement,...
X-ray TDI camera C10650-361W is useful for in-line applications requiring high-speed operation with high sensitivity. TDI imaging is appropriate for applications where it is desired to record a linear movement,...
X-ray TDI camera C10650-461 is useful for in-line applications requiring high-speed operation with high sensitivity. TDI imaging is appropriate for applications where it is desired to record a linear movement,...
X-ray TDI camera C10650-461V is useful for in-line applications requiring high-speed operation with high sensitivity. TDI imaging is appropriate for applications where it is desired to record a linear movement,...
X-ray TDI camera C10650-461W is useful for in-line applications requiring high-speed operation with high sensitivity. TDI imaging is appropriate for applications where it is desired to record a linear movement,...
X-ray TDI camera is useful for in-line applications requiring high-speed operation, high sensitivity and high resolution with wide area. C12300 series is drastically improved the line speed up to 144...