Premier Magnetics, Inc. Split Bobbin High Isolation Power Transformer PSB-2012D

Description
115V Single -OR- 115/230V Dual Primaries, 50/60Hz 1.1VA To 36VA ë Low Capacitive Coupling Minimizes Line Noise 2500Vrms Isolation (Hi-Pot) Dual Secondaries May Be Series -OR- Parallel Connected Split Bobbin Construction
Datasheet
Description
115V Single -OR- 115/230V Dual Primaries, 50/60Hz 1.1VA To 36VA ë Low Capacitive Coupling Minimizes Line Noise 2500Vrms Isolation (Hi-Pot) Dual Secondaries May Be Series -OR- Parallel Connected Split Bobbin Construction
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Split Bobbin High Isolation Power Transformer - PSB-2012D - Premier Magnetics, Inc.
Lake Forest, CA, USA
Split Bobbin High Isolation Power Transformer
PSB-2012D
Split Bobbin High Isolation Power Transformer PSB-2012D
115V Single -OR- 115/230V Dual Primaries, 50/60Hz 1.1VA To 36VA ë Low Capacitive Coupling Minimizes Line Noise 2500Vrms Isolation (Hi-Pot) Dual Secondaries May Be Series -OR- Parallel Connected Split Bobbin Construction
  • 115V Single -OR- 115/230V Dual Primaries, 50/60Hz
  • 1.1VA To 36VA Ë Low Capacitive Coupling Minimizes Line Noise
  • 2500Vrms Isolation (Hi-Pot)
  • Dual Secondaries May Be Series -OR- Parallel Connected
  • Split Bobbin Construction
Supplier's Site Datasheet

Technical Specifications

  Premier Magnetics, Inc.
Product Category Power Transformers
Product Number PSB-2012D
Product Name Split Bobbin High Isolation Power Transformer
Transformer Type Isolation; Power Transformer; Split Bobbin
Mounting PCB/SMD
Construction Laminate
Primary Frequency 50 / 60 Hz
Single Phase Configuration Dual
Unlock Full Specs
to access all available technical data

Similar Products

Control Circuit Transformer - 1497B-A13-M15-0-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Input Voltage 380 to 416 volts
Power Rating (VA) 2000 VA
View Details
Single Secondary Chassis Mount Power Transformers - F-345X - Triad Magnetics
Specs
Transformer Type Industrial Control Transformer
Mounting Chassis
Input Voltage 115 to 230 volts
View Details
5 suppliers
Transformers - Power Transformers - 1182KIT160 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Transformer Type Electronics; Power Transformer
Standards / Compliance RoHS
View Details
4 suppliers
2000VA Isolation Transformer - 82520040 - Interpower
Specs
Transformer Type Isolation
Input Voltage 100 to 240 volts
Output Voltage 100 to 240 volts
View Details