Premier Magnetics, Inc. Shrouded Split Bobbin High Isolation Power Transformer PVD-2410

Description
115/230V, 50/60Hz Dual Primaries PVD-SERIES 6-SIZES: 2.5 TO 56VA Low Capacitive Coupling Minimizes Line Noise 4000Vrms Isolation (Hi-Pot) Dual Secondaries May Be Series -OR- Parallel Connected Shrouded Split Bobbin Construction
Datasheet
Description
115/230V, 50/60Hz Dual Primaries PVD-SERIES 6-SIZES: 2.5 TO 56VA Low Capacitive Coupling Minimizes Line Noise 4000Vrms Isolation (Hi-Pot) Dual Secondaries May Be Series -OR- Parallel Connected Shrouded Split Bobbin Construction
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shrouded Split Bobbin High Isolation Power Transformer - PVD-2410 - Premier Magnetics, Inc.
Lake Forest, CA, USA
Shrouded Split Bobbin High Isolation Power Transformer
PVD-2410
Shrouded Split Bobbin High Isolation Power Transformer PVD-2410
115/230V, 50/60Hz Dual Primaries PVD-SERIES 6-SIZES: 2.5 TO 56VA Low Capacitive Coupling Minimizes Line Noise 4000Vrms Isolation (Hi-Pot) Dual Secondaries May Be Series -OR- Parallel Connected Shrouded Split Bobbin Construction
  • 115/230V, 50/60Hz Dual Primaries
  • PVD-SERIES 6-SIZES: 2.5 TO 56VA
  • Low Capacitive Coupling Minimizes Line Noise
  • 4000Vrms Isolation (Hi-Pot)
  • Dual Secondaries May Be Series -OR- Parallel Connected
  • Shrouded Split Bobbin Construction
Supplier's Site Datasheet

Technical Specifications

  Premier Magnetics, Inc.
Product Category Power Transformers
Product Number PVD-2410
Product Name Shrouded Split Bobbin High Isolation Power Transformer
Transformer Type Isolation; Power Transformer; Shrouded Split Bobbin
Mounting PCB/SMD
Construction Laminate
Primary Frequency 50 / 60 Hz
Single Phase Configuration Dual
Unlock Full Specs
to access all available technical data

Similar Products

GA3372-AL Flyback Transformer - GA3372-AL GA3372-ALD - Coilcraft, Inc.
Specs
Transformer Type Isolation
Cooling Method Air
Construction Toroidal Core; Ferrite
View Details
PC Mount Split Pack™ Power Transformers - F16-800 - Triad Magnetics
Specs
Mounting PCB/SMD
Input Voltage 115 to 230 volts
Output Voltage 8 volts
View Details
5 suppliers
Transformers - Power Transformers - 165V18 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Transformer Type Electronics; Power Transformer
Output Voltage 18 volts
Power Rating (VA) 360 VA
View Details
4 suppliers