PTE-0065 -- ENCAPSULATED POWER TRANSFORMERS
Premier Magnetics, Inc.
Encapsulated Power Transformers
PTE-0065
Description
115V Single -OR- 230V Primaries, 50Hz to 60Hz
Low Capacitive Coupling Minimizes Line Noise
2.8VA
1500Vrms Isolation (Hipot)
Description
115V Single -OR- 230V Primaries, 50Hz to 60Hz
Low Capacitive Coupling Minimizes Line Noise
2.8VA
1500Vrms Isolation (Hipot)
Datasheet
Suppliers
Encapsulated Power Transformers
PTE-0065
115V Single -OR- 230V Primaries, 50Hz to 60Hz
Low Capacitive Coupling Minimizes Line Noise
2.8VA
1500Vrms Isolation (Hipot)
- 115V Single -OR- 230V Primaries, 50Hz to 60Hz
- Low Capacitive Coupling Minimizes Line Noise
- 2.8VA
- 1500Vrms Isolation (Hipot)
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Power Transformers |
|
Product Number
|
PTE-0065 |
|
Product Name
|
Encapsulated Power Transformers |
|
Transformer Type
|
Encapsulated Transformers; Power Transformer
|
|
Mounting
|
PCB/SMD
|
|
Primary Frequency
|
50 / 60 Hz
|
|
Input Voltage
|
230 volts
|
Unlock Full Specs
to access all available technical data
Similar Products
Shenzhen Xingkerong Technology Co., Ltd
Transformer Type
Distribution Transformer; Isolation; Medical Transformer; Power Transformer; Three Phase Transformers
Cooling Method
Air; Natural cooling
Mounting
Floor mounted
View Details
Allen-Bradley / Rockwell Automation
Input Voltage
220 to 480 volts
Power Rating (VA)
350 VA
View Details