Premier Magnetics, Inc. Shrouded Split Bobbin High Isolation Power Transformer PVD-362

Description
115/230V, 50/60Hz Dual Primaries PVD-SERIES 6-SIZES: 2.5 TO 56VA Low Capacitive Coupling Minimizes Line Noise 4000Vrms Isolation (Hi-Pot) Dual Secondaries May Be Series -OR- Parallel Connected Shrouded Split Bobbin Construction
Datasheet
Description
115/230V, 50/60Hz Dual Primaries PVD-SERIES 6-SIZES: 2.5 TO 56VA Low Capacitive Coupling Minimizes Line Noise 4000Vrms Isolation (Hi-Pot) Dual Secondaries May Be Series -OR- Parallel Connected Shrouded Split Bobbin Construction
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shrouded Split Bobbin High Isolation Power Transformer - PVD-362 - Premier Magnetics, Inc.
Lake Forest, CA, USA
Shrouded Split Bobbin High Isolation Power Transformer
PVD-362
Shrouded Split Bobbin High Isolation Power Transformer PVD-362
115/230V, 50/60Hz Dual Primaries PVD-SERIES 6-SIZES: 2.5 TO 56VA Low Capacitive Coupling Minimizes Line Noise 4000Vrms Isolation (Hi-Pot) Dual Secondaries May Be Series -OR- Parallel Connected Shrouded Split Bobbin Construction
  • 115/230V, 50/60Hz Dual Primaries
  • PVD-SERIES 6-SIZES: 2.5 TO 56VA
  • Low Capacitive Coupling Minimizes Line Noise
  • 4000Vrms Isolation (Hi-Pot)
  • Dual Secondaries May Be Series -OR- Parallel Connected
  • Shrouded Split Bobbin Construction
Supplier's Site Datasheet

Technical Specifications

  Premier Magnetics, Inc.
Product Category Power Transformers
Product Number PVD-362
Product Name Shrouded Split Bobbin High Isolation Power Transformer
Transformer Type Isolation; Power Transformer; Shrouded Split Bobbin
Mounting PCB/SMD
Construction Laminate
Primary Frequency 50 / 60 Hz
Single Phase Configuration Dual
Unlock Full Specs
to access all available technical data

Similar Products

Cost optimized pulse transformers for THT mounting, short rise time - ILR - SCHURTER Inc
Specs
Input Voltage 500 volts
Operating Temperature -25 to 70 C (-13 to 158 F)
Standards / Compliance RoHS; IEC; UL
View Details
2000VA Isolation Transformer - 82520040 - Interpower
Specs
Transformer Type Isolation
Input Voltage 100 to 240 volts
Output Voltage 100 to 240 volts
View Details
Isolation Transformer - 1321-3TH330-CB - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Transformer Type Isolation
View Details