Premier Magnetics, Inc. Split Bobbin High Isolation Power Transformer PSB-482

Description
115V Single -OR- 115/230V Dual Primaries, 50/60Hz 1.1VA To 36VA ë Low Capacitive Coupling Minimizes Line Noise 2500Vrms Isolation (Hi-Pot) Dual Secondaries May Be Series -OR- Parallel Connected Split Bobbin Construction
Datasheet
Description
115V Single -OR- 115/230V Dual Primaries, 50/60Hz 1.1VA To 36VA ë Low Capacitive Coupling Minimizes Line Noise 2500Vrms Isolation (Hi-Pot) Dual Secondaries May Be Series -OR- Parallel Connected Split Bobbin Construction
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Split Bobbin High Isolation Power Transformer - PSB-482 - Premier Magnetics, Inc.
Lake Forest, CA, USA
Split Bobbin High Isolation Power Transformer
PSB-482
Split Bobbin High Isolation Power Transformer PSB-482
115V Single -OR- 115/230V Dual Primaries, 50/60Hz 1.1VA To 36VA ë Low Capacitive Coupling Minimizes Line Noise 2500Vrms Isolation (Hi-Pot) Dual Secondaries May Be Series -OR- Parallel Connected Split Bobbin Construction
  • 115V Single -OR- 115/230V Dual Primaries, 50/60Hz
  • 1.1VA To 36VA Ë Low Capacitive Coupling Minimizes Line Noise
  • 2500Vrms Isolation (Hi-Pot)
  • Dual Secondaries May Be Series -OR- Parallel Connected
  • Split Bobbin Construction
Supplier's Site Datasheet

Technical Specifications

  Premier Magnetics, Inc.
Product Category Power Transformers
Product Number PSB-482
Product Name Split Bobbin High Isolation Power Transformer
Transformer Type Isolation; Power Transformer; Split Bobbin
Mounting PCB/SMD
Construction Laminate
Primary Frequency 50 / 60 Hz
Single Phase Configuration Single
Unlock Full Specs
to access all available technical data

Similar Products

FCT1-xxD3SL Forward Mode Transformers for 30 Watt Telecommunications - FCT1-195D3SL FCT1-195D3SLD - Coilcraft, Inc.
Specs
Transformer Type Isolation
Cooling Method Air
Construction Toroidal Core; Ferrite
View Details
PC Mount Split Pack™ Power Transformers - F10-250 - Triad Magnetics
Specs
Mounting PCB/SMD
Input Voltage 115 to 230 volts
Output Voltage 5 volts
View Details
4 suppliers
Transformers - Power Transformers - 164E56 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Transformer Type Electronics; Power Transformer
Output Voltage 28 volts
Power Rating (VA) 2.4 VA
View Details
2 suppliers