Premier Magnetics, Inc. Split Bobbin High Isolation Power Transformer PSB-566

Description
115V Single -OR- 115/230V Dual Primaries, 50/60Hz 1.1VA To 36VA ë Low Capacitive Coupling Minimizes Line Noise 2500Vrms Isolation (Hi-Pot) Dual Secondaries May Be Series -OR- Parallel Connected Split Bobbin Construction
Datasheet
Description
115V Single -OR- 115/230V Dual Primaries, 50/60Hz 1.1VA To 36VA ë Low Capacitive Coupling Minimizes Line Noise 2500Vrms Isolation (Hi-Pot) Dual Secondaries May Be Series -OR- Parallel Connected Split Bobbin Construction
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Split Bobbin High Isolation Power Transformer - PSB-566 - Premier Magnetics, Inc.
Lake Forest, CA, USA
Split Bobbin High Isolation Power Transformer
PSB-566
Split Bobbin High Isolation Power Transformer PSB-566
115V Single -OR- 115/230V Dual Primaries, 50/60Hz 1.1VA To 36VA ë Low Capacitive Coupling Minimizes Line Noise 2500Vrms Isolation (Hi-Pot) Dual Secondaries May Be Series -OR- Parallel Connected Split Bobbin Construction
  • 115V Single -OR- 115/230V Dual Primaries, 50/60Hz
  • 1.1VA To 36VA Ë Low Capacitive Coupling Minimizes Line Noise
  • 2500Vrms Isolation (Hi-Pot)
  • Dual Secondaries May Be Series -OR- Parallel Connected
  • Split Bobbin Construction
Supplier's Site Datasheet

Technical Specifications

  Premier Magnetics, Inc.
Product Category Power Transformers
Product Number PSB-566
Product Name Split Bobbin High Isolation Power Transformer
Transformer Type Isolation; Power Transformer; Split Bobbin
Mounting PCB/SMD
Construction Laminate
Primary Frequency 50 / 60 Hz
Single Phase Configuration Single
Unlock Full Specs
to access all available technical data

Similar Products

Isolation Transformer - 1321-3TH145-CB - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Transformer Type Isolation
View Details
Chassis Mount Quick Pack™ Power Transformers - FD6-20 - Triad Magnetics
Specs
Mounting Chassis
Input Voltage 115 to 230 volts
Power Rating (VA) 30 VA
View Details
5 suppliers
Transformers - Power Transformers - 182L60 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Transformer Type Electronics; Power Transformer
Construction Toroidal Core
Output Voltage 60 volts
View Details
3 suppliers
2000VA Isolation Transformer - 82520040 - Interpower
Specs
Transformer Type Isolation
Input Voltage 100 to 240 volts
Output Voltage 100 to 240 volts
View Details