Premier Magnetics, Inc. Shrouded Split Bobbin High Isolation Power Transformer PVD-2010

Description
115/230V, 50/60Hz Dual Primaries PVD-SERIES 6-SIZES: 2.5 TO 56VA Low Capacitive Coupling Minimizes Line Noise 4000Vrms Isolation (Hi-Pot) Dual Secondaries May Be Series -OR- Parallel Connected Shrouded Split Bobbin Construction
Datasheet
Description
115/230V, 50/60Hz Dual Primaries PVD-SERIES 6-SIZES: 2.5 TO 56VA Low Capacitive Coupling Minimizes Line Noise 4000Vrms Isolation (Hi-Pot) Dual Secondaries May Be Series -OR- Parallel Connected Shrouded Split Bobbin Construction
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shrouded Split Bobbin High Isolation Power Transformer - PVD-2010 - Premier Magnetics, Inc.
Lake Forest, CA, USA
Shrouded Split Bobbin High Isolation Power Transformer
PVD-2010
Shrouded Split Bobbin High Isolation Power Transformer PVD-2010
115/230V, 50/60Hz Dual Primaries PVD-SERIES 6-SIZES: 2.5 TO 56VA Low Capacitive Coupling Minimizes Line Noise 4000Vrms Isolation (Hi-Pot) Dual Secondaries May Be Series -OR- Parallel Connected Shrouded Split Bobbin Construction
  • 115/230V, 50/60Hz Dual Primaries
  • PVD-SERIES 6-SIZES: 2.5 TO 56VA
  • Low Capacitive Coupling Minimizes Line Noise
  • 4000Vrms Isolation (Hi-Pot)
  • Dual Secondaries May Be Series -OR- Parallel Connected
  • Shrouded Split Bobbin Construction
Supplier's Site Datasheet

Technical Specifications

  Premier Magnetics, Inc.
Product Category Power Transformers
Product Number PVD-2010
Product Name Shrouded Split Bobbin High Isolation Power Transformer
Transformer Type Isolation; Power Transformer; Shrouded Split Bobbin
Mounting PCB/SMD
Construction Laminate
Primary Frequency 50 / 60 Hz
Single Phase Configuration Dual
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Quick Pack™ Power Transformers - F4-56 - Triad Magnetics
Specs
Mounting Chassis
Input Voltage 115 volts
Power Rating (VA) 6 VA
View Details
4 suppliers
Industrial Cased Three Phase Transformers -  - Majestic Transformer Co.
Specs
Transformer Type Three Phase Transformers
View Details
Isolation Transformer - 1321-3TH550-CB - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Transformer Type Isolation
View Details
H Insulation NEMA Enclosure 220v to 380v 440v 415v Step up 3 Phase Transformer 50 75 100 Kva Auto 50kva Transformer Price - No.1601418086562 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Transformer Type Distribution Transformer; Isolation; Power Transformer; Rectifier Transformer; Three Phase Transformers
Cooling Method Air; Fan cooling Natural cooling
Mounting Floor mounted
View Details