PSB-362 -- SPLIT BOBBIN HIGH ISOLATION POWER TRANSFORMER
Premier Magnetics, Inc.Split Bobbin High Isolation Power TransformerPSB-362
Description
115V Single -OR- 115/230V Dual Primaries, 50/60Hz
1.1VA To 36VA ë Low Capacitive Coupling Minimizes Line Noise
2500Vrms Isolation (Hi-Pot)
Dual Secondaries May Be Series -OR- Parallel Connected
Split Bobbin Construction
Premier Magnetics, Inc.
Done
Datasheet
Description
115V Single -OR- 115/230V Dual Primaries, 50/60Hz
1.1VA To 36VA ë Low Capacitive Coupling Minimizes Line Noise
2500Vrms Isolation (Hi-Pot)
Dual Secondaries May Be Series -OR- Parallel Connected
Split Bobbin Construction
Split Bobbin High Isolation Power Transformer
PSB-362
Split Bobbin High Isolation Power Transformer
PSB-362
115V Single -OR- 115/230V Dual Primaries, 50/60Hz
1.1VA To 36VA ë Low Capacitive Coupling Minimizes Line Noise
2500Vrms Isolation (Hi-Pot)
Dual Secondaries May Be Series -OR- Parallel Connected
Split Bobbin Construction
115V Single -OR- 115/230V Dual Primaries, 50/60Hz
1.1VA To 36VA Ë Low Capacitive Coupling Minimizes Line Noise
2500Vrms Isolation (Hi-Pot)
Dual Secondaries May Be Series -OR- Parallel Connected
Transformer Type
Distribution Transformer; High Voltage Transformer; Isolation; Neutral Grounding Transformer; Power Transformer; Three Phase Transformers