Premier Magnetics, Inc. Shrouded Split Bobbin High Isolation Power Transformer PVD-165

Description
115/230V, 50/60Hz Dual Primaries PVD-SERIES 6-SIZES: 2.5 TO 56VA Low Capacitive Coupling Minimizes Line Noise 4000Vrms Isolation (Hi-Pot) Dual Secondaries May Be Series -OR- Parallel Connected Shrouded Split Bobbin Construction
Datasheet
Description
115/230V, 50/60Hz Dual Primaries PVD-SERIES 6-SIZES: 2.5 TO 56VA Low Capacitive Coupling Minimizes Line Noise 4000Vrms Isolation (Hi-Pot) Dual Secondaries May Be Series -OR- Parallel Connected Shrouded Split Bobbin Construction
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shrouded Split Bobbin High Isolation Power Transformer - PVD-165 - Premier Magnetics, Inc.
Lake Forest, CA, USA
Shrouded Split Bobbin High Isolation Power Transformer
PVD-165
Shrouded Split Bobbin High Isolation Power Transformer PVD-165
115/230V, 50/60Hz Dual Primaries PVD-SERIES 6-SIZES: 2.5 TO 56VA Low Capacitive Coupling Minimizes Line Noise 4000Vrms Isolation (Hi-Pot) Dual Secondaries May Be Series -OR- Parallel Connected Shrouded Split Bobbin Construction
  • 115/230V, 50/60Hz Dual Primaries
  • PVD-SERIES 6-SIZES: 2.5 TO 56VA
  • Low Capacitive Coupling Minimizes Line Noise
  • 4000Vrms Isolation (Hi-Pot)
  • Dual Secondaries May Be Series -OR- Parallel Connected
  • Shrouded Split Bobbin Construction
Supplier's Site Datasheet

Technical Specifications

  Premier Magnetics, Inc.
Product Category Power Transformers
Product Number PVD-165
Product Name Shrouded Split Bobbin High Isolation Power Transformer
Transformer Type Isolation; Power Transformer; Shrouded Split Bobbin
Mounting PCB/SMD
Construction Laminate
Primary Frequency 50 / 60 Hz
Single Phase Configuration Dual
Unlock Full Specs
to access all available technical data

Similar Products

PC Mount Split Pack™ Power Transformers - FS120-01 - Triad Magnetics
Specs
Mounting PCB/SMD
Input Voltage 115 to 230 volts
Output Voltage 60 volts
View Details
4 suppliers
Custom Built Electrical Transformers -  - Majestic Transformer Co.
Specs
Transformer Type Autotransformer (optional feature); Power Transformer (optional feature); Three Phase Transformers (optional feature); Variac (optional feature)
Mounting Chassis (optional feature); Pad-Mounted (optional feature)
View Details
Isolation Transformer - 1321-3TH075-CC - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Transformer Type Isolation
View Details
Custom Transform Auto Transformers Electrical Power 480V 440V 415V 400V 380v 230V 208V 127V - No.1601425657900 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Transformer Type Autotransformer; Distribution Transformer; Isolation; Power Transformer; Three Phase Transformers
Cooling Method Air; Fan cooling Natural cooling
Mounting Floor mounted
View Details