Premier Magnetics, Inc. Shrouded Split Bobbin High Isolation Power Transformer PVD-2020

Description
115/230V, 50/60Hz Dual Primaries PVD-SERIES 6-SIZES: 2.5 TO 56VA Low Capacitive Coupling Minimizes Line Noise 4000Vrms Isolation (Hi-Pot) Dual Secondaries May Be Series -OR- Parallel Connected Shrouded Split Bobbin Construction
Description
115/230V, 50/60Hz Dual Primaries PVD-SERIES 6-SIZES: 2.5 TO 56VA Low Capacitive Coupling Minimizes Line Noise 4000Vrms Isolation (Hi-Pot) Dual Secondaries May Be Series -OR- Parallel Connected Shrouded Split Bobbin Construction
Datasheet
Datasheet Summary
Powered by GS/AI

The PVD-2020 is a Shrouded Split Bobbin High Isolation Power Transformer designed for dual primary voltage inputs of 115/230V at 50/60Hz. It has a power rating of 20VA and features dual secondaries that can be connected in series or parallel configurations. The transformer provides 4000Vrms isolation, ensuring high safety standards and minimizing line noise due to low capacitive coupling. It operates within a temperature range of -40°C to +85°C, making it suitable for various applications. The construction includes a shrouded split bobbin design, which enhances isolation and reduces electromagnetic interference.

Datasheet Summary
Powered by GS/AI

The PVD-2020 is a Shrouded Split Bobbin High Isolation Power Transformer designed for dual primary voltage inputs of 115/230V at 50/60Hz. It has a power rating of 20VA and features dual secondaries that can be connected in series or parallel configurations. The transformer provides 4000Vrms isolation, ensuring high safety standards and minimizing line noise due to low capacitive coupling. It operates within a temperature range of -40°C to +85°C, making it suitable for various applications. The construction includes a shrouded split bobbin design, which enhances isolation and reduces electromagnetic interference.

Suppliers

Company
Product
Description
Supplier Links
Shrouded Split Bobbin High Isolation Power Transformer - PVD-2020 - Premier Magnetics, Inc.
Lake Forest, CA, USA
Shrouded Split Bobbin High Isolation Power Transformer
PVD-2020
Shrouded Split Bobbin High Isolation Power Transformer PVD-2020
115/230V, 50/60Hz Dual Primaries PVD-SERIES 6-SIZES: 2.5 TO 56VA Low Capacitive Coupling Minimizes Line Noise 4000Vrms Isolation (Hi-Pot) Dual Secondaries May Be Series -OR- Parallel Connected Shrouded Split Bobbin Construction
  • 115/230V, 50/60Hz Dual Primaries
  • PVD-SERIES 6-SIZES: 2.5 TO 56VA
  • Low Capacitive Coupling Minimizes Line Noise
  • 4000Vrms Isolation (Hi-Pot)
  • Dual Secondaries May Be Series -OR- Parallel Connected
  • Shrouded Split Bobbin Construction
Supplier's Site Datasheet

Technical Specifications

  Premier Magnetics, Inc.
Product Category Power Transformers
Product Number PVD-2020
Product Name Shrouded Split Bobbin High Isolation Power Transformer
Transformer Type Isolation; Power Transformer; Shrouded Split Bobbin
Mounting PCB/SMD
Construction Laminate
Primary Frequency 50 / 60 Hz
Single Phase Configuration Dual
Unlock Full Specs
to access all available technical data