Premier Magnetics, Inc. Split Bobbin High Isolation Power Transformer PSB-561

Description
115V Single -OR- 115/230V Dual Primaries, 50/60Hz 1.1VA To 36VA ë Low Capacitive Coupling Minimizes Line Noise 2500Vrms Isolation (Hi-Pot) Dual Secondaries May Be Series -OR- Parallel Connected Split Bobbin Construction
Datasheet
Description
115V Single -OR- 115/230V Dual Primaries, 50/60Hz 1.1VA To 36VA ë Low Capacitive Coupling Minimizes Line Noise 2500Vrms Isolation (Hi-Pot) Dual Secondaries May Be Series -OR- Parallel Connected Split Bobbin Construction
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Split Bobbin High Isolation Power Transformer - PSB-561 - Premier Magnetics, Inc.
Lake Forest, CA, USA
Split Bobbin High Isolation Power Transformer
PSB-561
Split Bobbin High Isolation Power Transformer PSB-561
115V Single -OR- 115/230V Dual Primaries, 50/60Hz 1.1VA To 36VA ë Low Capacitive Coupling Minimizes Line Noise 2500Vrms Isolation (Hi-Pot) Dual Secondaries May Be Series -OR- Parallel Connected Split Bobbin Construction
  • 115V Single -OR- 115/230V Dual Primaries, 50/60Hz
  • 1.1VA To 36VA Ë Low Capacitive Coupling Minimizes Line Noise
  • 2500Vrms Isolation (Hi-Pot)
  • Dual Secondaries May Be Series -OR- Parallel Connected
  • Split Bobbin Construction
Supplier's Site Datasheet

Technical Specifications

  Premier Magnetics, Inc.
Product Category Power Transformers
Product Number PSB-561
Product Name Split Bobbin High Isolation Power Transformer
Transformer Type Isolation; Power Transformer; Split Bobbin
Mounting PCB/SMD
Construction Laminate
Primary Frequency 50 / 60 Hz
Single Phase Configuration Single
Unlock Full Specs
to access all available technical data

Similar Products

Hammond Manufacturing Company Inc.
Specs
Transformer Type Laminated Core
Mounting PCB/SMD
Construction Laminate
View Details
Single Secondary Chassis Mount Power Transformers - F-26X - Triad Magnetics
Specs
Transformer Type Industrial Control Transformer
Mounting Chassis
Input Voltage 115 volts
View Details
5 suppliers
Copper 200KVA 3 Phase Dry Type Transformer Price 3phase 200 KVA 200KW - No.1601536200354 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Transformer Type Distribution Transformer; Isolation; Power Transformer; Three Phase Transformers
Cooling Method Air; Fan cooling Natural cooling
Mounting Floor mounted
View Details
Control Circuit Transformer - 1497A-A12-M6-1-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Input Voltage 220 to 480 volts
Power Rating (VA) 1500 VA
View Details