PTE-0027 -- ENCAPSULATED POWER TRANSFORMERS
Premier Magnetics, Inc.
Encapsulated Power Transformers
PTE-0027
Description
115V Single -OR- 230V Primaries, 50Hz to 60Hz
Low Capacitive Coupling Minimizes Line Noise
2.8VA
1500Vrms Isolation (Hipot)
Description
115V Single -OR- 230V Primaries, 50Hz to 60Hz
Low Capacitive Coupling Minimizes Line Noise
2.8VA
1500Vrms Isolation (Hipot)
Datasheet
Suppliers
Encapsulated Power Transformers
PTE-0027
115V Single -OR- 230V Primaries, 50Hz to 60Hz
Low Capacitive Coupling Minimizes Line Noise
2.8VA
1500Vrms Isolation (Hipot)
- 115V Single -OR- 230V Primaries, 50Hz to 60Hz
- Low Capacitive Coupling Minimizes Line Noise
- 2.8VA
- 1500Vrms Isolation (Hipot)
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Power Transformers |
|
Product Number
|
PTE-0027 |
|
Product Name
|
Encapsulated Power Transformers |
|
Transformer Type
|
Encapsulated Transformers; Power Transformer
|
|
Mounting
|
PCB/SMD
|
|
Primary Frequency
|
50 / 60 Hz
|
|
Input Voltage
|
230 volts
|
Unlock Full Specs
to access all available technical data
Similar Products
Allen-Bradley / Rockwell Automation
Input Voltage
208 to 240 volts
Power Rating (VA)
63 VA
View Details
Transformer Type
Industrial Control Transformer
Mounting
Chassis
Input Voltage
115 volts
View Details
4 suppliers
Hammond Manufacturing Company Inc.
Transformer Type
Electronics; Power Transformer
Construction
Toroidal Core
Output Voltage
240 volts
View Details
4 suppliers
Transformer Type
Isolation
Input Voltage
100 to 240 volts
Output Voltage
100 to 240 volts
View Details