Marathon Special Products Power Distribution Block 1413400

Description
" STANDARD TYPE 2.1 INCH L X 2.29 INCH W X 1.52 INCH H SIZE COPPER CONDUCTOR MATERIAL CSA APPROVAL 600 V VOLTAGE RATING 115 AMPERE CURRENT RATING 125 DEG C TEMPERATURE RATING THERMOPLASTIC HOUSING MATERIAL 3 POLE(S) TIN PLATED ALUMINUM CONNECTOR MATERIAL 16 TO 10 AWG SECONDARY OPENING WIRE SIZE 14 TO 2 AWG PRIMARY OPENING WIRE SIZE 4 SECONDARY OPENINGS PER POLE 1 PRIMARY OPENINGS PER POLE MARATHON[R] BRAND APPLICATION AIR CONDITIONING AND REFRIGERATION SYSTEM, CONTROL PANEL, ELEVATOR SYSTEM, HEATING, MATERIAL HANDLING EQUIPMENT, MOTOR CONTROL, SWITCHGEAR 141 MODEL "
Request a Quote Datasheet
Description
" STANDARD TYPE 2.1 INCH L X 2.29 INCH W X 1.52 INCH H SIZE COPPER CONDUCTOR MATERIAL CSA APPROVAL 600 V VOLTAGE RATING 115 AMPERE CURRENT RATING 125 DEG C TEMPERATURE RATING THERMOPLASTIC HOUSING MATERIAL 3 POLE(S) TIN PLATED ALUMINUM CONNECTOR MATERIAL 16 TO 10 AWG SECONDARY OPENING WIRE SIZE 14 TO 2 AWG PRIMARY OPENING WIRE SIZE 4 SECONDARY OPENINGS PER POLE 1 PRIMARY OPENINGS PER POLE MARATHON[R] BRAND APPLICATION AIR CONDITIONING AND REFRIGERATION SYSTEM, CONTROL PANEL, ELEVATOR SYSTEM, HEATING, MATERIAL HANDLING EQUIPMENT, MOTOR CONTROL, SWITCHGEAR 141 MODEL "
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Distribution Block - 1413400 - Marathon Special Products
Bowling Green, OH, USA
Power Distribution Block
1413400
Power Distribution Block 1413400
" STANDARD TYPE 2.1 INCH L X 2.29 INCH W X 1.52 INCH H SIZE COPPER CONDUCTOR MATERIAL CSA APPROVAL 600 V VOLTAGE RATING 115 AMPERE CURRENT RATING 125 DEG C TEMPERATURE RATING THERMOPLASTIC HOUSING MATERIAL 3 POLE(S) TIN PLATED ALUMINUM CONNECTOR MATERIAL 16 TO 10 AWG SECONDARY OPENING WIRE SIZE 14 TO 2 AWG PRIMARY OPENING WIRE SIZE 4 SECONDARY OPENINGS PER POLE 1 PRIMARY OPENINGS PER POLE MARATHON[R] BRAND APPLICATION AIR CONDITIONING AND REFRIGERATION SYSTEM, CONTROL PANEL, ELEVATOR SYSTEM, HEATING, MATERIAL HANDLING EQUIPMENT, MOTOR CONTROL, SWITCHGEAR 141 MODEL "

"

  • STANDARD TYPE
  • 2.1 INCH L X 2.29 INCH W X 1.52 INCH H SIZE
  • COPPER CONDUCTOR MATERIAL
  • CSA APPROVAL
  • 600 V VOLTAGE RATING
  • 115 AMPERE CURRENT RATING
  • 125 DEG C TEMPERATURE RATING
  • THERMOPLASTIC HOUSING MATERIAL
  • 3 POLE(S)
  • TIN PLATED ALUMINUM CONNECTOR MATERIAL
  • 16 TO 10 AWG SECONDARY OPENING WIRE SIZE
  • 14 TO 2 AWG PRIMARY OPENING WIRE SIZE
  • 4 SECONDARY OPENINGS PER POLE
  • 1 PRIMARY OPENINGS PER POLE
  • MARATHON[R] BRAND
  • APPLICATION AIR CONDITIONING AND REFRIGERATION SYSTEM, CONTROL PANEL, ELEVATOR SYSTEM, HEATING, MATERIAL HANDLING EQUIPMENT, MOTOR CONTROL, SWITCHGEAR
  • 141 MODEL

"

Supplier's Site Datasheet
Terminal Blocks Panel & Bulkhead Mount - 1413400 - Heilind Electronics, Inc.
Wilmington, MA, United States
Terminal Blocks Panel & Bulkhead Mount
1413400
Terminal Blocks Panel & Bulkhead Mount 1413400
Terminal Blocks Panel & Bulkhead Mount

Terminal Blocks Panel & Bulkhead Mount

Buy Now
Terminal Blk/Strip Wiring Dev - 48431040 - Radwell International
Willingboro, NJ, United States
Terminal Blk/Strip Wiring Dev
48431040
Terminal Blk/Strip Wiring Dev 48431040
POWER TERMINAL BLOCK, 141 SERIES, 600 VAC/DC, 115 AMP, 1 INPUT, 4 OUTPUT, 3 POLE, 3 POSITION, 14-2 AWG, HIGH CONDUCTIVE. FREE 2 YEAR RADWELL WARRANTY

POWER TERMINAL BLOCK, 141 SERIES, 600 VAC/DC, 115 AMP, 1 INPUT, 4 OUTPUT, 3 POLE, 3 POSITION, 14-2 AWG, HIGH CONDUCTIVE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
MRTH Distribution Block - 1413400 - Galco Industrial Electronics
Madison Heights, MI, United States
MRTH Distribution Block
1413400
MRTH Distribution Block 1413400
Distribution Block, 3-P, 115A, Bx/Bx

Distribution Block, 3-P, 115A, Bx/Bx

Supplier's Site

Technical Specifications

  Marathon Special Products Heilind Electronics, Inc. Radwell International Galco Industrial Electronics
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 1413400 1413400 48431040 1413400
Product Name Power Distribution Block Terminal Blocks Panel & Bulkhead Mount Terminal Blk/Strip Wiring Dev MRTH Distribution Block
Approvals CSA Mark (US, NRTL/C)
Operating Temperature 125 C (257 F)
Terminal Block Type Power Distribution Blocks Power Distribution Blocks
# of Contacts 3 3
Unlock Full Specs
to access all available technical data

Similar Products

68-pin DIN-rail SCSI Wiring Board - ADAM-3968-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers
Single Row and Tri-Barrier Blocks - HD-345-XXP - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Approvals ROHS
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Component Terminal Block with LED - 2002-1321/1000-413 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers