Marathon Special Products Connector; No. Of Rows Marathon Special Products 1321122

Description
CONNECTOR; No. of Rows:-; No. of Positions:-; Wire Size AWG Min:-; Wire Size AWG Max:-; Pitch Spacing:20.7mm; Rated Current:-; Rated Voltage:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
CONNECTOR; No. of Rows:-; No. of Positions:-; Wire Size AWG Min:-; Wire Size AWG Max:-; Pitch Spacing:20.7mm; Rated Current:-; Rated Voltage:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector; No. Of Rows Marathon Special Products - 35H5294 - Newark, An Avnet Company
Chicago, IL, United States
Connector; No. Of Rows Marathon Special Products
35H5294
Connector; No. Of Rows Marathon Special Products 35H5294
CONNECTOR; No. of Rows:-; No. of Positions:-; Wire Size AWG Min:-; Wire Size AWG Max:-; Pitch Spacing:20.7mm; Rated Current:-; Rated Voltage:-; Product Range:- RoHS Compliant: Yes

CONNECTOR; No. of Rows:-; No. of Positions:-; Wire Size AWG Min:-; Wire Size AWG Max:-; Pitch Spacing:20.7mm; Rated Current:-; Rated Voltage:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
MRTH Distribution Block - 1321122 - Galco Industrial Electronics
Madison Heights, MI, United States
MRTH Distribution Block
1321122
MRTH Distribution Block 1321122
Splicer Block, 1-P, 200A, Stud/Stud,

Splicer Block, 1-P, 200A, Stud/Stud,

Supplier's Site
Terminal Blk/Strip Wiring Dev -  - Radwell International
Willingboro, NJ, United States
Terminal Blk/Strip Wiring Dev
Terminal Blk/Strip Wiring Dev
MARATHON SPECIAL PRODUCTS Panel Accessories 1321122

MARATHON SPECIAL PRODUCTS Panel Accessories 1321122

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Galco Industrial Electronics Radwell International
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 35H5294 1321122
Product Name Connector; No. Of Rows Marathon Special Products MRTH Distribution Block Terminal Blk/Strip Wiring Dev
Unlock Full Specs
to access all available technical data

Similar Products

Double Turret Terminal Board - 15538 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1573
# of Contacts 38
Body Material Glass Epoxy
View Details
XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4L-05A1-V1 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 5
Contacts Pitch 2.54 mm (0.10 inches)
View Details
3 suppliers
Terminal Blocks - 29.311 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
2 suppliers