Marathon Special ProductsPower Distribution Block1402402
Description
"
STANDARD TYPE
4.13 INCH L X 2.9 INCH W X 2.1 INCH H SIZE
COPPER CONDUCTOR MATERIAL
CSA APPROVAL
600 V VOLTAGE RATING
175 AMPERE CURRENT RATING
CC1402, CLEAR PLASTIC COVER TYPE
150 DEG C TEMPERATURE RATING
PHENOLIC HOUSING MATERIAL
2 POLE(S)
TIN PLATED ALUMINUM CONNECTOR MATERIAL
14 TO 4 AWG SECONDARY OPENING WIRE SIZE
14 TO 2/0 AWG PRIMARY OPENING WIRE SIZE
4 SECONDARY OPENINGS PER POLE
1 PRIMARY OPENINGS PER POLE
MARATHON[R] BRAND
APPLICATION AIR CONDITIONING AND REFRIGERATION SYSTEM, CONTROL PANEL, ELEVATOR SYSTEM, HEATING, MATERIAL HANDLING EQUIPMENT, MOTOR CONTROL, SWITCHGEAR
140 MODEL
"
Marathon Special Products
Done
Datasheet
Description
"
STANDARD TYPE
4.13 INCH L X 2.9 INCH W X 2.1 INCH H SIZE
COPPER CONDUCTOR MATERIAL
CSA APPROVAL
600 V VOLTAGE RATING
175 AMPERE CURRENT RATING
CC1402, CLEAR PLASTIC COVER TYPE
150 DEG C TEMPERATURE RATING
PHENOLIC HOUSING MATERIAL
2 POLE(S)
TIN PLATED ALUMINUM CONNECTOR MATERIAL
14 TO 4 AWG SECONDARY OPENING WIRE SIZE
14 TO 2/0 AWG PRIMARY OPENING WIRE SIZE
4 SECONDARY OPENINGS PER POLE
1 PRIMARY OPENINGS PER POLE
MARATHON[R] BRAND
APPLICATION AIR CONDITIONING AND REFRIGERATION SYSTEM, CONTROL PANEL, ELEVATOR SYSTEM, HEATING, MATERIAL HANDLING EQUIPMENT, MOTOR CONTROL, SWITCHGEAR
140 MODEL
"
"
STANDARD TYPE
4.13 INCH L X 2.9 INCH W X 2.1 INCH H SIZE
COPPER CONDUCTOR MATERIAL
CSA APPROVAL
600 V VOLTAGE RATING
175 AMPERE CURRENT RATING
CC1402, CLEAR PLASTIC COVER TYPE
150 DEG C TEMPERATURE RATING
PHENOLIC HOUSING MATERIAL
2 POLE(S)
TIN PLATED ALUMINUM CONNECTOR MATERIAL
14 TO 4 AWG SECONDARY OPENING WIRE SIZE
14 TO 2/0 AWG PRIMARY OPENING WIRE SIZE
4 SECONDARY OPENINGS PER POLE
1 PRIMARY OPENINGS PER POLE
MARATHON[R] BRAND
APPLICATION AIR CONDITIONING AND REFRIGERATION SYSTEM, CONTROL PANEL, ELEVATOR SYSTEM, HEATING, MATERIAL HANDLING EQUIPMENT, MOTOR CONTROL, SWITCHGEAR
140 MODEL
"
"
STANDARD TYPE
4.13 INCH L X 2.9 INCH W X 2.1 INCH H SIZE
COPPER CONDUCTOR MATERIAL
CSA APPROVAL
600 V VOLTAGE RATING
175 AMPERE CURRENT RATING
CC1402, CLEAR PLASTIC COVER TYPE
150 DEG C TEMPERATURE RATING
PHENOLIC HOUSING MATERIAL
2 POLE(S)
TIN PLATED ALUMINUM CONNECTOR MATERIAL
14 TO 4 AWG SECONDARY OPENING WIRE SIZE
14 TO 2/0 AWG PRIMARY OPENING WIRE SIZE
4 SECONDARY OPENINGS PER POLE
1 PRIMARY OPENINGS PER POLE
MARATHON[R] BRAND
APPLICATION AIR CONDITIONING AND REFRIGERATION SYSTEM, CONTROL PANEL, ELEVATOR SYSTEM, HEATING, MATERIAL HANDLING EQUIPMENT, MOTOR CONTROL, SWITCHGEAR