"
"
TERMINAL BLOCK, BARRIER, 3POS, 14-2AWG; CONNECTOR TYPE:BARRIER TERMINAL BLOCK; SERIES:142; NO. OF CONTACTS:3; WIRE SIZE (AWG):14AWG TO 2AWG; CONTACT P. FREE 2 YEAR RADWELL WARRANTY
Splicer Block, 3-P, 175A, Box/Box,
| Marathon Special Products | Radwell International | Galco Industrial Electronics | |
|---|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks |
| Product Number | 1423572 | 48425871 | 1423572 |
| Product Name | Power Distribution Block | Terminal Blk/Strip Wiring Dev | MRTH Distribution Block |
| Approvals | CSA Mark (US, NRTL/C) | ||
| Operating Temperature | 150 C (302 F) | ||
| Terminal Block Type | Power Distribution Blocks | ||
| # of Contacts | 3 |