Marathon Special Products Power Distribution Block 1433124

Description
" STANDARD TYPE 5 INCH L X 4 INCH W X 2.61 INCH H SIZE COPPER CONDUCTOR MATERIAL CSA APPROVAL 600 V VOLTAGE RATING 255 AMPERE CURRENT RATING CC1433, CLEAR PLASTIC COVER TYPE 150 DEG C TEMPERATURE RATING PHENOLIC HOUSING MATERIAL 3 POLE(S) TIN PLATED COPPER CONNECTOR MATERIAL 6 AWG TO 250 MCM SECONDARY OPENING WIRE SIZE 6 AWG TO 250 MCM PRIMARY OPENING WIRE SIZE 1 SECONDARY OPENINGS PER POLE 1 PRIMARY OPENINGS PER POLE MARATHON[R] BRAND APPLICATION AIR CONDITIONING AND REFRIGERATION SYSTEM, CONTROL PANEL, ELEVATOR SYSTEM, HEATING, MATERIAL HANDLING EQUIPMENT, MOTOR CONTROL, SWITCHGEAR 143 MODEL "
Datasheet
Description
" STANDARD TYPE 5 INCH L X 4 INCH W X 2.61 INCH H SIZE COPPER CONDUCTOR MATERIAL CSA APPROVAL 600 V VOLTAGE RATING 255 AMPERE CURRENT RATING CC1433, CLEAR PLASTIC COVER TYPE 150 DEG C TEMPERATURE RATING PHENOLIC HOUSING MATERIAL 3 POLE(S) TIN PLATED COPPER CONNECTOR MATERIAL 6 AWG TO 250 MCM SECONDARY OPENING WIRE SIZE 6 AWG TO 250 MCM PRIMARY OPENING WIRE SIZE 1 SECONDARY OPENINGS PER POLE 1 PRIMARY OPENINGS PER POLE MARATHON[R] BRAND APPLICATION AIR CONDITIONING AND REFRIGERATION SYSTEM, CONTROL PANEL, ELEVATOR SYSTEM, HEATING, MATERIAL HANDLING EQUIPMENT, MOTOR CONTROL, SWITCHGEAR 143 MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Distribution Block - 1433124 - Marathon Special Products
Bowling Green, OH, USA
Power Distribution Block
1433124
Power Distribution Block 1433124
" STANDARD TYPE 5 INCH L X 4 INCH W X 2.61 INCH H SIZE COPPER CONDUCTOR MATERIAL CSA APPROVAL 600 V VOLTAGE RATING 255 AMPERE CURRENT RATING CC1433, CLEAR PLASTIC COVER TYPE 150 DEG C TEMPERATURE RATING PHENOLIC HOUSING MATERIAL 3 POLE(S) TIN PLATED COPPER CONNECTOR MATERIAL 6 AWG TO 250 MCM SECONDARY OPENING WIRE SIZE 6 AWG TO 250 MCM PRIMARY OPENING WIRE SIZE 1 SECONDARY OPENINGS PER POLE 1 PRIMARY OPENINGS PER POLE MARATHON[R] BRAND APPLICATION AIR CONDITIONING AND REFRIGERATION SYSTEM, CONTROL PANEL, ELEVATOR SYSTEM, HEATING, MATERIAL HANDLING EQUIPMENT, MOTOR CONTROL, SWITCHGEAR 143 MODEL "

"

  • STANDARD TYPE
  • 5 INCH L X 4 INCH W X 2.61 INCH H SIZE
  • COPPER CONDUCTOR MATERIAL
  • CSA APPROVAL
  • 600 V VOLTAGE RATING
  • 255 AMPERE CURRENT RATING
  • CC1433, CLEAR PLASTIC COVER TYPE
  • 150 DEG C TEMPERATURE RATING
  • PHENOLIC HOUSING MATERIAL
  • 3 POLE(S)
  • TIN PLATED COPPER CONNECTOR MATERIAL
  • 6 AWG TO 250 MCM SECONDARY OPENING WIRE SIZE
  • 6 AWG TO 250 MCM PRIMARY OPENING WIRE SIZE
  • 1 SECONDARY OPENINGS PER POLE
  • 1 PRIMARY OPENINGS PER POLE
  • MARATHON[R] BRAND
  • APPLICATION AIR CONDITIONING AND REFRIGERATION SYSTEM, CONTROL PANEL, ELEVATOR SYSTEM, HEATING, MATERIAL HANDLING EQUIPMENT, MOTOR CONTROL, SWITCHGEAR
  • 143 MODEL

"

Supplier's Site Datasheet
Power Distribution Block - 48425855 - Radwell International
Willingboro, NJ, United States
Power Distribution Block
48425855
Power Distribution Block 48425855
POWER BLOCK, 255 AMP, 3 POLE, 600 VAC/DC. FREE 2 YEAR RADWELL WARRANTY

POWER BLOCK, 255 AMP, 3 POLE, 600 VAC/DC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Marathon Special Products Radwell International
Product Category Terminal Blocks Terminal Blocks
Product Number 1433124 48425855
Product Name Power Distribution Block Power Distribution Block
Approvals CSA Mark (US, NRTL/C)
Operating Temperature 150 C (302 F)
Terminal Block Type Power Distribution Blocks Power Distribution Blocks
# of Contacts 3 3
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - 29.905 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
2 suppliers
Carrier terminal block for modules and plugs - 2002-1764 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details