Marathon Special ProductsPower Distribution Block1441401
Description
"
STANDARD TYPE
2.28 INCH L X 4.75 INCH W X 2.92 INCH H SIZE
COPPER CONDUCTOR MATERIAL
CSA APPROVAL
600 V VOLTAGE RATING
335 AMPERE CURRENT RATING
CC1441, CLEAR PLASTIC COVER TYPE
150 DEG C TEMPERATURE RATING
PHENOLIC HOUSING MATERIAL
1 POLE(S)
TIN PLATED ALUMINUM CONNECTOR MATERIAL
14 TO 2 AWG SECONDARY OPENING WIRE SIZE
6 AWG TO 400 MCM PRIMARY OPENING WIRE SIZE
6 SECONDARY OPENINGS PER POLE
1 PRIMARY OPENINGS PER POLE
MARATHON[R] BRAND
APPLICATION AIR CONDITIONING AND REFRIGERATION SYSTEM, CONTROL PANEL, ELEVATOR SYSTEM, HEATING, MATERIAL HANDLING EQUIPMENT, MOTOR CONTROL, SWITCHGEAR
144 MODEL
"
Marathon Special Products
Done
Datasheet
Description
"
STANDARD TYPE
2.28 INCH L X 4.75 INCH W X 2.92 INCH H SIZE
COPPER CONDUCTOR MATERIAL
CSA APPROVAL
600 V VOLTAGE RATING
335 AMPERE CURRENT RATING
CC1441, CLEAR PLASTIC COVER TYPE
150 DEG C TEMPERATURE RATING
PHENOLIC HOUSING MATERIAL
1 POLE(S)
TIN PLATED ALUMINUM CONNECTOR MATERIAL
14 TO 2 AWG SECONDARY OPENING WIRE SIZE
6 AWG TO 400 MCM PRIMARY OPENING WIRE SIZE
6 SECONDARY OPENINGS PER POLE
1 PRIMARY OPENINGS PER POLE
MARATHON[R] BRAND
APPLICATION AIR CONDITIONING AND REFRIGERATION SYSTEM, CONTROL PANEL, ELEVATOR SYSTEM, HEATING, MATERIAL HANDLING EQUIPMENT, MOTOR CONTROL, SWITCHGEAR
144 MODEL
"
"
STANDARD TYPE
2.28 INCH L X 4.75 INCH W X 2.92 INCH H SIZE
COPPER CONDUCTOR MATERIAL
CSA APPROVAL
600 V VOLTAGE RATING
335 AMPERE CURRENT RATING
CC1441, CLEAR PLASTIC COVER TYPE
150 DEG C TEMPERATURE RATING
PHENOLIC HOUSING MATERIAL
1 POLE(S)
TIN PLATED ALUMINUM CONNECTOR MATERIAL
14 TO 2 AWG SECONDARY OPENING WIRE SIZE
6 AWG TO 400 MCM PRIMARY OPENING WIRE SIZE
6 SECONDARY OPENINGS PER POLE
1 PRIMARY OPENINGS PER POLE
MARATHON[R] BRAND
APPLICATION AIR CONDITIONING AND REFRIGERATION SYSTEM, CONTROL PANEL, ELEVATOR SYSTEM, HEATING, MATERIAL HANDLING EQUIPMENT, MOTOR CONTROL, SWITCHGEAR
144 MODEL
"
"
STANDARD TYPE
2.28 INCH L X 4.75 INCH W X 2.92 INCH H SIZE
COPPER CONDUCTOR MATERIAL
CSA APPROVAL
600 V VOLTAGE RATING
335 AMPERE CURRENT RATING
CC1441, CLEAR PLASTIC COVER TYPE
150 DEG C TEMPERATURE RATING
PHENOLIC HOUSING MATERIAL
1 POLE(S)
TIN PLATED ALUMINUM CONNECTOR MATERIAL
14 TO 2 AWG SECONDARY OPENING WIRE SIZE
6 AWG TO 400 MCM PRIMARY OPENING WIRE SIZE
6 SECONDARY OPENINGS PER POLE
1 PRIMARY OPENINGS PER POLE
MARATHON[R] BRAND
APPLICATION AIR CONDITIONING AND REFRIGERATION SYSTEM, CONTROL PANEL, ELEVATOR SYSTEM, HEATING, MATERIAL HANDLING EQUIPMENT, MOTOR CONTROL, SWITCHGEAR