Marathon Special Products Power Distribution Block 1323570

Description
STANDARD TYPE 2.55 INCH L X 3 INCH W X 2.57 INCH H SIZE TIN PLATED ALUMINUM CONDUCTOR MATERIAL UL APPROVAL 600 V VOLTAGE RATING 175 AMPERE CURRENT RATING HINGED COVER COVER TYPE 125 DEG C TEMPERATURE RATING THERMOPLASTIC HOUSING MATERIAL 3 POLE(S) HIGH CONDUCTIVE ALUMINUM CONNECTOR MATERIAL 14 TO 4 AWG SECONDARY OPENING WIRE SIZE 14 TO 2/0 AWG PRIMARY OPENING WIRE SIZE 4 SECONDARY OPENINGS PER POLE 1 PRIMARY OPENINGS PER POLE MARATHON[R] BRAND 132 MODEL
Datasheet
Description
STANDARD TYPE 2.55 INCH L X 3 INCH W X 2.57 INCH H SIZE TIN PLATED ALUMINUM CONDUCTOR MATERIAL UL APPROVAL 600 V VOLTAGE RATING 175 AMPERE CURRENT RATING HINGED COVER COVER TYPE 125 DEG C TEMPERATURE RATING THERMOPLASTIC HOUSING MATERIAL 3 POLE(S) HIGH CONDUCTIVE ALUMINUM CONNECTOR MATERIAL 14 TO 4 AWG SECONDARY OPENING WIRE SIZE 14 TO 2/0 AWG PRIMARY OPENING WIRE SIZE 4 SECONDARY OPENINGS PER POLE 1 PRIMARY OPENINGS PER POLE MARATHON[R] BRAND 132 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Distribution Block - 1323570 - Marathon Special Products
Bowling Green, OH, USA
Power Distribution Block
1323570
Power Distribution Block 1323570
STANDARD TYPE 2.55 INCH L X 3 INCH W X 2.57 INCH H SIZE TIN PLATED ALUMINUM CONDUCTOR MATERIAL UL APPROVAL 600 V VOLTAGE RATING 175 AMPERE CURRENT RATING HINGED COVER COVER TYPE 125 DEG C TEMPERATURE RATING THERMOPLASTIC HOUSING MATERIAL 3 POLE(S) HIGH CONDUCTIVE ALUMINUM CONNECTOR MATERIAL 14 TO 4 AWG SECONDARY OPENING WIRE SIZE 14 TO 2/0 AWG PRIMARY OPENING WIRE SIZE 4 SECONDARY OPENINGS PER POLE 1 PRIMARY OPENINGS PER POLE MARATHON[R] BRAND 132 MODEL
  • STANDARD TYPE
  • 2.55 INCH L X 3 INCH W X 2.57 INCH H SIZE
  • TIN PLATED ALUMINUM CONDUCTOR MATERIAL
  • UL APPROVAL
  • 600 V VOLTAGE RATING
  • 175 AMPERE CURRENT RATING
  • HINGED COVER COVER TYPE
  • 125 DEG C TEMPERATURE RATING
  • THERMOPLASTIC HOUSING MATERIAL
  • 3 POLE(S)
  • HIGH CONDUCTIVE ALUMINUM CONNECTOR MATERIAL
  • 14 TO 4 AWG SECONDARY OPENING WIRE SIZE
  • 14 TO 2/0 AWG PRIMARY OPENING WIRE SIZE
  • 4 SECONDARY OPENINGS PER POLE
  • 1 PRIMARY OPENINGS PER POLE
  • MARATHON[R] BRAND
  • 132 MODEL
Supplier's Site Datasheet
MRTH Distribution Block - 1323570 - Galco Industrial Electronics
Madison Heights, MI, United States
MRTH Distribution Block
1323570
MRTH Distribution Block 1323570
DISTRIBUTION BLOCK, 3-P, 175A

DISTRIBUTION BLOCK, 3-P, 175A

Supplier's Site
Terminal Blk/Strip Wiring Dev - 48425741 - Radwell International
Willingboro, NJ, United States
Terminal Blk/Strip Wiring Dev
48425741
Terminal Blk/Strip Wiring Dev 48425741
TERMINAL BLOCK, BARRIER, 3 POS, 2/0-14 AWG, CONNECTOR TYPE:BARRIER TERMINAL BLOCK; SERIES:132, PITCH SPACING:20.7 MM; NO. OF CONTACTS:3. FREE 2 YEAR RADWELL WARRANTY

TERMINAL BLOCK, BARRIER, 3 POS, 2/0-14 AWG, CONNECTOR TYPE:BARRIER TERMINAL BLOCK; SERIES:132, PITCH SPACING:20.7 MM; NO. OF CONTACTS:3. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Marathon Special Products Galco Industrial Electronics Radwell International
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 1323570 1323570 48425741
Product Name Power Distribution Block MRTH Distribution Block Terminal Blk/Strip Wiring Dev
Approvals UL Listing Mark
Operating Temperature 125 C (257 F)
Terminal Block Type Power Distribution Blocks
# of Contacts 3
Unlock Full Specs
to access all available technical data

Similar Products

Turret Term Board - 15076 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1507
# of Contacts 50
Body Material Phenolic, XP
View Details
Terminal Block for 6-Wire Cable - 82010200 - Interpower
Specs
Operating Temperature -35 to 100 C (-31 to 212 F)
# of Contacts 6
Body Material Polyamide 6
View Details
Type 90.82 - Screw terminal (Box clamp) socket - 9082 - Finder S.p.A. con unico socio
Specs
Termination Options Screw Clamp; Clamp
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); CSA, cRUus, ukca, CE-2, EAC-1
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details