Marathon Special ProductsPower Distribution Block1451594
Description
"
STANDARD TYPE
3.17 INCH L X 5.5 INCH W X 3.12 INCH H SIZE
COPPER CONDUCTOR MATERIAL
CSA APPROVAL
600 V VOLTAGE RATING
380 AMPERE CURRENT RATING
CC1451, CLEAR PLASTIC COVER TYPE
150 DEG C TEMPERATURE RATING
PHENOLIC HOUSING MATERIAL
1 POLE(S)
TIN PLATED ALUMINUM CONNECTOR MATERIAL
14 TO 2 AWG SECONDARY OPENING WIRE SIZE
4 AWG TO 500 MCM PRIMARY OPENING WIRE SIZE
8 SECONDARY OPENINGS PER POLE
1 PRIMARY OPENINGS PER POLE
MARATHON[R] BRAND
APPLICATION AIR CONDITIONING AND REFRIGERATION SYSTEM, CONTROL PANEL, ELEVATOR SYSTEM, HEATING, MATERIAL HANDLING EQUIPMENT, MOTOR CONTROL, SWITCHGEAR
145 MODEL
"
Marathon Special Products
Done
Datasheet
Description
"
STANDARD TYPE
3.17 INCH L X 5.5 INCH W X 3.12 INCH H SIZE
COPPER CONDUCTOR MATERIAL
CSA APPROVAL
600 V VOLTAGE RATING
380 AMPERE CURRENT RATING
CC1451, CLEAR PLASTIC COVER TYPE
150 DEG C TEMPERATURE RATING
PHENOLIC HOUSING MATERIAL
1 POLE(S)
TIN PLATED ALUMINUM CONNECTOR MATERIAL
14 TO 2 AWG SECONDARY OPENING WIRE SIZE
4 AWG TO 500 MCM PRIMARY OPENING WIRE SIZE
8 SECONDARY OPENINGS PER POLE
1 PRIMARY OPENINGS PER POLE
MARATHON[R] BRAND
APPLICATION AIR CONDITIONING AND REFRIGERATION SYSTEM, CONTROL PANEL, ELEVATOR SYSTEM, HEATING, MATERIAL HANDLING EQUIPMENT, MOTOR CONTROL, SWITCHGEAR
145 MODEL
"
"
STANDARD TYPE
3.17 INCH L X 5.5 INCH W X 3.12 INCH H SIZE
COPPER CONDUCTOR MATERIAL
CSA APPROVAL
600 V VOLTAGE RATING
380 AMPERE CURRENT RATING
CC1451, CLEAR PLASTIC COVER TYPE
150 DEG C TEMPERATURE RATING
PHENOLIC HOUSING MATERIAL
1 POLE(S)
TIN PLATED ALUMINUM CONNECTOR MATERIAL
14 TO 2 AWG SECONDARY OPENING WIRE SIZE
4 AWG TO 500 MCM PRIMARY OPENING WIRE SIZE
8 SECONDARY OPENINGS PER POLE
1 PRIMARY OPENINGS PER POLE
MARATHON[R] BRAND
APPLICATION AIR CONDITIONING AND REFRIGERATION SYSTEM, CONTROL PANEL, ELEVATOR SYSTEM, HEATING, MATERIAL HANDLING EQUIPMENT, MOTOR CONTROL, SWITCHGEAR
145 MODEL
"
"
STANDARD TYPE
3.17 INCH L X 5.5 INCH W X 3.12 INCH H SIZE
COPPER CONDUCTOR MATERIAL
CSA APPROVAL
600 V VOLTAGE RATING
380 AMPERE CURRENT RATING
CC1451, CLEAR PLASTIC COVER TYPE
150 DEG C TEMPERATURE RATING
PHENOLIC HOUSING MATERIAL
1 POLE(S)
TIN PLATED ALUMINUM CONNECTOR MATERIAL
14 TO 2 AWG SECONDARY OPENING WIRE SIZE
4 AWG TO 500 MCM PRIMARY OPENING WIRE SIZE
8 SECONDARY OPENINGS PER POLE
1 PRIMARY OPENINGS PER POLE
MARATHON[R] BRAND
APPLICATION AIR CONDITIONING AND REFRIGERATION SYSTEM, CONTROL PANEL, ELEVATOR SYSTEM, HEATING, MATERIAL HANDLING EQUIPMENT, MOTOR CONTROL, SWITCHGEAR