Marathon Special Products Terminal Strip 131L

Description
" ONE PIECE, DOUBLE ROW TYPE 12.28 INCH L X 0.88 INCH W X 0.752 INCH H SIZE 22 TO 12 AWG WIRE SIZE UL 508, UL 1059, CSA, CE APPROVAL 150 V VOLTAGE RATING 20 AMPERE CURRENT RATING NO COVER TYPE 150 DEG C TEMPERATURE RATING PHENOLIC HOUSING MATERIAL FEED THROUGH SOLDER TERMINAL WITH #6-32 X 0.25 INCH PHILIPS SLOT SCREW TERMINAL TYPE 31 CIRCUIT(S) MARATHON[R] BRAND 100 MODEL "
Datasheet
Description
" ONE PIECE, DOUBLE ROW TYPE 12.28 INCH L X 0.88 INCH W X 0.752 INCH H SIZE 22 TO 12 AWG WIRE SIZE UL 508, UL 1059, CSA, CE APPROVAL 150 V VOLTAGE RATING 20 AMPERE CURRENT RATING NO COVER TYPE 150 DEG C TEMPERATURE RATING PHENOLIC HOUSING MATERIAL FEED THROUGH SOLDER TERMINAL WITH #6-32 X 0.25 INCH PHILIPS SLOT SCREW TERMINAL TYPE 31 CIRCUIT(S) MARATHON[R] BRAND 100 MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Strip - 131L - Marathon Special Products
Bowling Green, OH, USA
Terminal Strip
131L
Terminal Strip 131L
" ONE PIECE, DOUBLE ROW TYPE 12.28 INCH L X 0.88 INCH W X 0.752 INCH H SIZE 22 TO 12 AWG WIRE SIZE UL 508, UL 1059, CSA, CE APPROVAL 150 V VOLTAGE RATING 20 AMPERE CURRENT RATING NO COVER TYPE 150 DEG C TEMPERATURE RATING PHENOLIC HOUSING MATERIAL FEED THROUGH SOLDER TERMINAL WITH #6-32 X 0.25 INCH PHILIPS SLOT SCREW TERMINAL TYPE 31 CIRCUIT(S) MARATHON[R] BRAND 100 MODEL "

"

  • ONE PIECE, DOUBLE ROW TYPE
  • 12.28 INCH L X 0.88 INCH W X 0.752 INCH H SIZE
  • 22 TO 12 AWG WIRE SIZE
  • UL 508, UL 1059, CSA, CE APPROVAL
  • 150 V VOLTAGE RATING
  • 20 AMPERE CURRENT RATING
  • NO COVER TYPE
  • 150 DEG C TEMPERATURE RATING
  • PHENOLIC HOUSING MATERIAL
  • FEED THROUGH SOLDER TERMINAL WITH #6-32 X 0.25 INCH PHILIPS SLOT SCREW TERMINAL TYPE
  • 31 CIRCUIT(S)
  • MARATHON[R] BRAND
  • 100 MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Marathon Special Products
Product Category Terminal Blocks
Product Number 131L
Product Name Terminal Strip
Mounting Options Terminal Strip
Termination Options Screw Clamp
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); UL Listing Mark
Operating Temperature 150 C (302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Block Interface Modules - ADAM-3978-AE - VAST STOCK CO., LIMITED
Specs
Termination Options Screw Clamp; Screw
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details
Single Row and Tri-Barrier Blocks - HI-200-XXP* - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Cover
Approvals ROHS
View Details
Disconnect terminal block for test and measurement - 2002-1971/401-000 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers