"
ONE PIECE, DEAD FRONT TYPE
3.33 INCH L X 1.01 INCH W X 0.83 INCH H SIZE
24 TO 10 AWG (CE), 24 TO 8 AWG WIRE SIZE
UL 508, UL 1059, CSA, CE APPROVAL
600 V VOLTAGE RATING
50 AMPERE CURRENT RATING
NO COVER TYPE
105 DEG C TEMPERATURE RATING
THERMOPLASTIC HOUSING MATERIAL
TUBULAR WIRE CLAMP WITH SCREW TERMINAL TYPE
7 CIRCUIT(S)
MARATHON[R] BRAND
0987 RZ MODEL
"
Marathon Special Products
Done
Datasheet
Description
"
ONE PIECE, DEAD FRONT TYPE
3.33 INCH L X 1.01 INCH W X 0.83 INCH H SIZE
24 TO 10 AWG (CE), 24 TO 8 AWG WIRE SIZE
UL 508, UL 1059, CSA, CE APPROVAL
600 V VOLTAGE RATING
50 AMPERE CURRENT RATING
NO COVER TYPE
105 DEG C TEMPERATURE RATING
THERMOPLASTIC HOUSING MATERIAL
TUBULAR WIRE CLAMP WITH SCREW TERMINAL TYPE
7 CIRCUIT(S)
MARATHON[R] BRAND
0987 RZ MODEL
"
"
ONE PIECE, DEAD FRONT TYPE
3.33 INCH L X 1.01 INCH W X 0.83 INCH H SIZE
24 TO 10 AWG (CE), 24 TO 8 AWG WIRE SIZE
UL 508, UL 1059, CSA, CE APPROVAL
600 V VOLTAGE RATING
50 AMPERE CURRENT RATING
NO COVER TYPE
105 DEG C TEMPERATURE RATING
THERMOPLASTIC HOUSING MATERIAL
TUBULAR WIRE CLAMP WITH SCREW TERMINAL TYPE
7 CIRCUIT(S)
MARATHON[R] BRAND
0987 RZ MODEL
"
"
ONE PIECE, DEAD FRONT TYPE
3.33 INCH L X 1.01 INCH W X 0.83 INCH H SIZE
24 TO 10 AWG (CE), 24 TO 8 AWG WIRE SIZE
UL 508, UL 1059, CSA, CE APPROVAL
600 V VOLTAGE RATING
50 AMPERE CURRENT RATING
NO COVER TYPE
105 DEG C TEMPERATURE RATING
THERMOPLASTIC HOUSING MATERIAL
TUBULAR WIRE CLAMP WITH SCREW TERMINAL TYPE
7 CIRCUIT(S)
MARATHON[R] BRAND
0987 RZ MODEL
"
Supplier's Site
Datasheet
Technical Specifications
Marathon Special Products
Product Category
Terminal Blocks
Product Number
0987RZTC07
Product Name
Terminal Strip
Mounting Options
Terminal Strip
Termination Options
Screw Clamp
Approvals
CE Conformity Marks; CSA Mark (US, NRTL/C); UL Listing Mark