Marathon Special Products Power Distribution Block 1451579

Description
" STANDARD TYPE 3.17 INCH L X 5.5 INCH W X 3.12 INCH H SIZE COPPER CONDUCTOR MATERIAL CSA APPROVAL 600 V VOLTAGE RATING 380 AMPERE CURRENT RATING CC1451, CLEAR PLASTIC COVER TYPE 150 DEG C TEMPERATURE RATING PHENOLIC HOUSING MATERIAL 1 POLE(S) TIN PLATED ALUMINUM CONNECTOR MATERIAL 14 TO 2/0 AWG SECONDARY OPENING WIRE SIZE 4 AWG TO 500 MCM PRIMARY OPENING WIRE SIZE 6 SECONDARY OPENINGS PER POLE 1 PRIMARY OPENINGS PER POLE MARATHON[R] BRAND APPLICATION AIR CONDITIONING AND REFRIGERATION SYSTEM, CONTROL PANEL, ELEVATOR SYSTEM, HEATING, MATERIAL HANDLING EQUIPMENT, MOTOR CONTROL, SWITCHGEAR 145 MODEL "
Datasheet
Description
" STANDARD TYPE 3.17 INCH L X 5.5 INCH W X 3.12 INCH H SIZE COPPER CONDUCTOR MATERIAL CSA APPROVAL 600 V VOLTAGE RATING 380 AMPERE CURRENT RATING CC1451, CLEAR PLASTIC COVER TYPE 150 DEG C TEMPERATURE RATING PHENOLIC HOUSING MATERIAL 1 POLE(S) TIN PLATED ALUMINUM CONNECTOR MATERIAL 14 TO 2/0 AWG SECONDARY OPENING WIRE SIZE 4 AWG TO 500 MCM PRIMARY OPENING WIRE SIZE 6 SECONDARY OPENINGS PER POLE 1 PRIMARY OPENINGS PER POLE MARATHON[R] BRAND APPLICATION AIR CONDITIONING AND REFRIGERATION SYSTEM, CONTROL PANEL, ELEVATOR SYSTEM, HEATING, MATERIAL HANDLING EQUIPMENT, MOTOR CONTROL, SWITCHGEAR 145 MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Distribution Block - 1451579 - Marathon Special Products
Bowling Green, OH, USA
Power Distribution Block
1451579
Power Distribution Block 1451579
" STANDARD TYPE 3.17 INCH L X 5.5 INCH W X 3.12 INCH H SIZE COPPER CONDUCTOR MATERIAL CSA APPROVAL 600 V VOLTAGE RATING 380 AMPERE CURRENT RATING CC1451, CLEAR PLASTIC COVER TYPE 150 DEG C TEMPERATURE RATING PHENOLIC HOUSING MATERIAL 1 POLE(S) TIN PLATED ALUMINUM CONNECTOR MATERIAL 14 TO 2/0 AWG SECONDARY OPENING WIRE SIZE 4 AWG TO 500 MCM PRIMARY OPENING WIRE SIZE 6 SECONDARY OPENINGS PER POLE 1 PRIMARY OPENINGS PER POLE MARATHON[R] BRAND APPLICATION AIR CONDITIONING AND REFRIGERATION SYSTEM, CONTROL PANEL, ELEVATOR SYSTEM, HEATING, MATERIAL HANDLING EQUIPMENT, MOTOR CONTROL, SWITCHGEAR 145 MODEL "

"

  • STANDARD TYPE
  • 3.17 INCH L X 5.5 INCH W X 3.12 INCH H SIZE
  • COPPER CONDUCTOR MATERIAL
  • CSA APPROVAL
  • 600 V VOLTAGE RATING
  • 380 AMPERE CURRENT RATING
  • CC1451, CLEAR PLASTIC COVER TYPE
  • 150 DEG C TEMPERATURE RATING
  • PHENOLIC HOUSING MATERIAL
  • 1 POLE(S)
  • TIN PLATED ALUMINUM CONNECTOR MATERIAL
  • 14 TO 2/0 AWG SECONDARY OPENING WIRE SIZE
  • 4 AWG TO 500 MCM PRIMARY OPENING WIRE SIZE
  • 6 SECONDARY OPENINGS PER POLE
  • 1 PRIMARY OPENINGS PER POLE
  • MARATHON[R] BRAND
  • APPLICATION AIR CONDITIONING AND REFRIGERATION SYSTEM, CONTROL PANEL, ELEVATOR SYSTEM, HEATING, MATERIAL HANDLING EQUIPMENT, MOTOR CONTROL, SWITCHGEAR
  • 145 MODEL

"

Supplier's Site Datasheet
MRTH Distribution Block - 1451579 - Galco Industrial Electronics
Madison Heights, MI, United States
MRTH Distribution Block
1451579
MRTH Distribution Block 1451579
DISTRIBUTION BLOCK, 1-P, 380A, BX/BX

DISTRIBUTION BLOCK, 1-P, 380A, BX/BX

Supplier's Site

Technical Specifications

  Marathon Special Products Galco Industrial Electronics
Product Category Terminal Blocks Terminal Blocks
Product Number 1451579 1451579
Product Name Power Distribution Block MRTH Distribution Block
Approvals CSA Mark (US, NRTL/C)
Operating Temperature 150 C (302 F)
Terminal Block Type Power Distribution Blocks
# of Contacts 1
Unlock Full Specs
to access all available technical data

Similar Products

Type 90.14 - PCB socket - 9014 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Mounting Options PCB
Approvals CE Conformity Marks; CE-2, IMQ-grande, EAC-1, ukca, cRUus
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Terminals - 2846.0 - Powell Electronics, Inc.
Altech Corp.
Specs
North American 14 AWG
View Details
Double-deck terminal block - Through terminal block - 2000-2233 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers