Marathon Special Products Power Distribution Block 1414300

Description
" STANDARD TYPE 2.74 INCH L X 2.29 INCH W X 1.52 INCH H SIZE COPPER CONDUCTOR MATERIAL CSA APPROVAL 600 V VOLTAGE RATING 115 AMPERE CURRENT RATING 125 DEG C TEMPERATURE RATING THERMOPLASTIC HOUSING MATERIAL 4 POLE(S) TIN PLATED ALUMINUM CONNECTOR MATERIAL 14 TO 2 AWG SECONDARY OPENING WIRE SIZE 14 TO 2 AWG PRIMARY OPENING WIRE SIZE 1 SECONDARY OPENINGS PER POLE 1 PRIMARY OPENINGS PER POLE MARATHON[R] BRAND APPLICATION AIR CONDITIONING AND REFRIGERATION SYSTEM, CONTROL PANEL, ELEVATOR SYSTEM, HEATING, MATERIAL HANDLING EQUIPMENT, MOTOR CONTROL, SWITCHGEAR 141 MODEL "
Datasheet
Description
" STANDARD TYPE 2.74 INCH L X 2.29 INCH W X 1.52 INCH H SIZE COPPER CONDUCTOR MATERIAL CSA APPROVAL 600 V VOLTAGE RATING 115 AMPERE CURRENT RATING 125 DEG C TEMPERATURE RATING THERMOPLASTIC HOUSING MATERIAL 4 POLE(S) TIN PLATED ALUMINUM CONNECTOR MATERIAL 14 TO 2 AWG SECONDARY OPENING WIRE SIZE 14 TO 2 AWG PRIMARY OPENING WIRE SIZE 1 SECONDARY OPENINGS PER POLE 1 PRIMARY OPENINGS PER POLE MARATHON[R] BRAND APPLICATION AIR CONDITIONING AND REFRIGERATION SYSTEM, CONTROL PANEL, ELEVATOR SYSTEM, HEATING, MATERIAL HANDLING EQUIPMENT, MOTOR CONTROL, SWITCHGEAR 141 MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Distribution Block - 1414300 - Marathon Special Products
Bowling Green, OH, USA
Power Distribution Block
1414300
Power Distribution Block 1414300
" STANDARD TYPE 2.74 INCH L X 2.29 INCH W X 1.52 INCH H SIZE COPPER CONDUCTOR MATERIAL CSA APPROVAL 600 V VOLTAGE RATING 115 AMPERE CURRENT RATING 125 DEG C TEMPERATURE RATING THERMOPLASTIC HOUSING MATERIAL 4 POLE(S) TIN PLATED ALUMINUM CONNECTOR MATERIAL 14 TO 2 AWG SECONDARY OPENING WIRE SIZE 14 TO 2 AWG PRIMARY OPENING WIRE SIZE 1 SECONDARY OPENINGS PER POLE 1 PRIMARY OPENINGS PER POLE MARATHON[R] BRAND APPLICATION AIR CONDITIONING AND REFRIGERATION SYSTEM, CONTROL PANEL, ELEVATOR SYSTEM, HEATING, MATERIAL HANDLING EQUIPMENT, MOTOR CONTROL, SWITCHGEAR 141 MODEL "

"

  • STANDARD TYPE
  • 2.74 INCH L X 2.29 INCH W X 1.52 INCH H SIZE
  • COPPER CONDUCTOR MATERIAL
  • CSA APPROVAL
  • 600 V VOLTAGE RATING
  • 115 AMPERE CURRENT RATING
  • 125 DEG C TEMPERATURE RATING
  • THERMOPLASTIC HOUSING MATERIAL
  • 4 POLE(S)
  • TIN PLATED ALUMINUM CONNECTOR MATERIAL
  • 14 TO 2 AWG SECONDARY OPENING WIRE SIZE
  • 14 TO 2 AWG PRIMARY OPENING WIRE SIZE
  • 1 SECONDARY OPENINGS PER POLE
  • 1 PRIMARY OPENINGS PER POLE
  • MARATHON[R] BRAND
  • APPLICATION AIR CONDITIONING AND REFRIGERATION SYSTEM, CONTROL PANEL, ELEVATOR SYSTEM, HEATING, MATERIAL HANDLING EQUIPMENT, MOTOR CONTROL, SWITCHGEAR
  • 141 MODEL

"

Supplier's Site Datasheet
MRTH Distribution Block - 1414300 - Galco Industrial Electronics
Madison Heights, MI, United States
MRTH Distribution Block
1414300
MRTH Distribution Block 1414300
Splicer Block, 4-P, 115A, Box/Box,

Splicer Block, 4-P, 115A, Box/Box,

Supplier's Site
Terminal Blk/Strip Wiring Dev - 48455117 - Radwell International
Willingboro, NJ, United States
Terminal Blk/Strip Wiring Dev
48455117
Terminal Blk/Strip Wiring Dev 48455117
TERMINAL BARRIER BLOCK, 4POLE, 115AMP, 600V. FREE 2 YEAR RADWELL WARRANTY

TERMINAL BARRIER BLOCK, 4POLE, 115AMP, 600V. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Marathon Special Products Galco Industrial Electronics Radwell International
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 1414300 1414300 48455117
Product Name Power Distribution Block MRTH Distribution Block Terminal Blk/Strip Wiring Dev
Approvals CSA Mark (US, NRTL/C)
Operating Temperature 125 C (257 F)
Terminal Block Type Power Distribution Blocks
# of Contacts 4 4
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details
PCB Terminal Blocks with Wire Guard - MTBXX008 - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Stackable (optional feature)
Approvals UL Recognized Component Mark (US and Canadian); ROHS
View Details
Terminal Blk/Strip Wiring Dev - 45104524 - Radwell International
Specs
Mounting Options Terminal Strip
Termination Options Tab Connection
Voltage Rating 110 volts
View Details