Marathon Special Products Terminal Strip 116L

Description
" ONE PIECE, DOUBLE ROW TYPE 6.66 INCH L X 0.88 INCH W X 0.752 INCH H SIZE 22 TO 12 AWG WIRE SIZE UL 508, UL 1059, CSA, CE APPROVAL 150 V VOLTAGE RATING 20 AMPERE CURRENT RATING NO COVER TYPE 150 DEG C TEMPERATURE RATING PHENOLIC HOUSING MATERIAL FEED THROUGH SOLDER TERMINAL WITH #6-32 X 0.25 INCH PHILIPS SLOT SCREW TERMINAL TYPE 16 CIRCUIT(S) MARATHON[R] BRAND 100 MODEL "
Datasheet
Description
" ONE PIECE, DOUBLE ROW TYPE 6.66 INCH L X 0.88 INCH W X 0.752 INCH H SIZE 22 TO 12 AWG WIRE SIZE UL 508, UL 1059, CSA, CE APPROVAL 150 V VOLTAGE RATING 20 AMPERE CURRENT RATING NO COVER TYPE 150 DEG C TEMPERATURE RATING PHENOLIC HOUSING MATERIAL FEED THROUGH SOLDER TERMINAL WITH #6-32 X 0.25 INCH PHILIPS SLOT SCREW TERMINAL TYPE 16 CIRCUIT(S) MARATHON[R] BRAND 100 MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Strip - 116L - Marathon Special Products
Bowling Green, OH, USA
Terminal Strip
116L
Terminal Strip 116L
" ONE PIECE, DOUBLE ROW TYPE 6.66 INCH L X 0.88 INCH W X 0.752 INCH H SIZE 22 TO 12 AWG WIRE SIZE UL 508, UL 1059, CSA, CE APPROVAL 150 V VOLTAGE RATING 20 AMPERE CURRENT RATING NO COVER TYPE 150 DEG C TEMPERATURE RATING PHENOLIC HOUSING MATERIAL FEED THROUGH SOLDER TERMINAL WITH #6-32 X 0.25 INCH PHILIPS SLOT SCREW TERMINAL TYPE 16 CIRCUIT(S) MARATHON[R] BRAND 100 MODEL "

"

  • ONE PIECE, DOUBLE ROW TYPE
  • 6.66 INCH L X 0.88 INCH W X 0.752 INCH H SIZE
  • 22 TO 12 AWG WIRE SIZE
  • UL 508, UL 1059, CSA, CE APPROVAL
  • 150 V VOLTAGE RATING
  • 20 AMPERE CURRENT RATING
  • NO COVER TYPE
  • 150 DEG C TEMPERATURE RATING
  • PHENOLIC HOUSING MATERIAL
  • FEED THROUGH SOLDER TERMINAL WITH #6-32 X 0.25 INCH PHILIPS SLOT SCREW TERMINAL TYPE
  • 16 CIRCUIT(S)
  • MARATHON[R] BRAND
  • 100 MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Marathon Special Products
Product Category Terminal Blocks
Product Number 116L
Product Name Terminal Strip
Mounting Options Terminal Strip
Termination Options Screw Clamp
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); UL Listing Mark
Operating Temperature 150 C (302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blk/Strip Wiring Dev - 67743565 - Radwell International
Specs
Termination Options Screw Clamp
Voltage Rating 300 volts
Current Rating 10 amps
View Details
Terminals - 2203.0 - Powell Electronics, Inc.
Altech Corp.
Specs
North American 18 AWG
View Details
Double-deck terminal block - Through terminal block - 2002-2202/099-000 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers
XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4L-04A1-H1-R100 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 4
Contacts Pitch 2.54 mm (0.10 inches)
View Details