Marathon Special Products Power Distribution Block 1414200

Description
" STANDARD TYPE 2.74 INCH L X 2.29 INCH W X 1.52 INCH H SIZE COPPER CONDUCTOR MATERIAL CSA APPROVAL 600 V VOLTAGE RATING 115 AMPERE CURRENT RATING 125 DEG C TEMPERATURE RATING THERMOPLASTIC HOUSING MATERIAL 4 POLE(S) TIN PLATED ALUMINUM CONNECTOR MATERIAL #10-32 TPI SCREW SECONDARY OPENING WIRE SIZE 14 TO 2 AWG PRIMARY OPENING WIRE SIZE 1 SECONDARY OPENINGS PER POLE 1 PRIMARY OPENINGS PER POLE MARATHON[R] BRAND APPLICATION AIR CONDITIONING AND REFRIGERATION SYSTEM, CONTROL PANEL, ELEVATOR SYSTEM, HEATING, MATERIAL HANDLING EQUIPMENT, MOTOR CONTROL, SWITCHGEAR 141 MODEL "
Datasheet
Description
" STANDARD TYPE 2.74 INCH L X 2.29 INCH W X 1.52 INCH H SIZE COPPER CONDUCTOR MATERIAL CSA APPROVAL 600 V VOLTAGE RATING 115 AMPERE CURRENT RATING 125 DEG C TEMPERATURE RATING THERMOPLASTIC HOUSING MATERIAL 4 POLE(S) TIN PLATED ALUMINUM CONNECTOR MATERIAL #10-32 TPI SCREW SECONDARY OPENING WIRE SIZE 14 TO 2 AWG PRIMARY OPENING WIRE SIZE 1 SECONDARY OPENINGS PER POLE 1 PRIMARY OPENINGS PER POLE MARATHON[R] BRAND APPLICATION AIR CONDITIONING AND REFRIGERATION SYSTEM, CONTROL PANEL, ELEVATOR SYSTEM, HEATING, MATERIAL HANDLING EQUIPMENT, MOTOR CONTROL, SWITCHGEAR 141 MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Distribution Block - 1414200 - Marathon Special Products
Bowling Green, OH, USA
Power Distribution Block
1414200
Power Distribution Block 1414200
" STANDARD TYPE 2.74 INCH L X 2.29 INCH W X 1.52 INCH H SIZE COPPER CONDUCTOR MATERIAL CSA APPROVAL 600 V VOLTAGE RATING 115 AMPERE CURRENT RATING 125 DEG C TEMPERATURE RATING THERMOPLASTIC HOUSING MATERIAL 4 POLE(S) TIN PLATED ALUMINUM CONNECTOR MATERIAL #10-32 TPI SCREW SECONDARY OPENING WIRE SIZE 14 TO 2 AWG PRIMARY OPENING WIRE SIZE 1 SECONDARY OPENINGS PER POLE 1 PRIMARY OPENINGS PER POLE MARATHON[R] BRAND APPLICATION AIR CONDITIONING AND REFRIGERATION SYSTEM, CONTROL PANEL, ELEVATOR SYSTEM, HEATING, MATERIAL HANDLING EQUIPMENT, MOTOR CONTROL, SWITCHGEAR 141 MODEL "

"

  • STANDARD TYPE
  • 2.74 INCH L X 2.29 INCH W X 1.52 INCH H SIZE
  • COPPER CONDUCTOR MATERIAL
  • CSA APPROVAL
  • 600 V VOLTAGE RATING
  • 115 AMPERE CURRENT RATING
  • 125 DEG C TEMPERATURE RATING
  • THERMOPLASTIC HOUSING MATERIAL
  • 4 POLE(S)
  • TIN PLATED ALUMINUM CONNECTOR MATERIAL
  • #10-32 TPI SCREW SECONDARY OPENING WIRE SIZE
  • 14 TO 2 AWG PRIMARY OPENING WIRE SIZE
  • 1 SECONDARY OPENINGS PER POLE
  • 1 PRIMARY OPENINGS PER POLE
  • MARATHON[R] BRAND
  • APPLICATION AIR CONDITIONING AND REFRIGERATION SYSTEM, CONTROL PANEL, ELEVATOR SYSTEM, HEATING, MATERIAL HANDLING EQUIPMENT, MOTOR CONTROL, SWITCHGEAR
  • 141 MODEL

"

Supplier's Site Datasheet
MRTH Distribution Block - 1414200 - Galco Industrial Electronics
Madison Heights, MI, United States
MRTH Distribution Block
1414200
MRTH Distribution Block 1414200
Splicer Block, 4-P, 115A, Box/Screw,

Splicer Block, 4-P, 115A, Box/Screw,

Supplier's Site

Technical Specifications

  Marathon Special Products Galco Industrial Electronics
Product Category Terminal Blocks Terminal Blocks
Product Number 1414200 1414200
Product Name Power Distribution Block MRTH Distribution Block
Approvals CSA Mark (US, NRTL/C)
Operating Temperature 125 C (257 F)
Terminal Block Type Power Distribution Blocks
# of Contacts 4
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Block for 3 Wire Cable - 82021020 - Interpower
Specs
Operating Temperature ? to 150 C (? to 302 F)
# of Contacts 3
Body Material Polyamide 6.6
View Details
Contact elements - Contact element EF - (N) - EF03.2 -  - Schmersal Inc.
Specs
Termination Options Screw terminals
View Details
Terminals - 2849.0 - Powell Electronics, Inc.
Altech Corp.
Specs
North American 12 AWG
View Details
XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4N-06D2-S - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 6
Contacts Pitch 3.50 mm (0.14 inches)
View Details
3 suppliers