Marathon Special Products Power Distribution Block 1432953

Description
" STANDARD TYPE 3.47 INCH L X 4 INCH W X 2.61 INCH H SIZE COPPER CONDUCTOR MATERIAL CSA APPROVAL 600 V VOLTAGE RATING 380 AMPERE CURRENT RATING CC1432, CLEAR PLASTIC COVER TYPE 150 DEG C TEMPERATURE RATING PHENOLIC HOUSING MATERIAL 2 POLE(S) TIN PLATED COPPER CONNECTOR MATERIAL 14 TO 2 AWG SECONDARY OPENING WIRE SIZE 4 AWG TO 500 MCM PRIMARY OPENING WIRE SIZE 6 SECONDARY OPENINGS PER POLE 1 PRIMARY OPENINGS PER POLE MARATHON[R] BRAND APPLICATION AIR CONDITIONING AND REFRIGERATION SYSTEM, CONTROL PANEL, ELEVATOR SYSTEM, HEATING, MATERIAL HANDLING EQUIPMENT, MOTOR CONTROL, SWITCHGEAR 143 MODEL "
Datasheet
Description
" STANDARD TYPE 3.47 INCH L X 4 INCH W X 2.61 INCH H SIZE COPPER CONDUCTOR MATERIAL CSA APPROVAL 600 V VOLTAGE RATING 380 AMPERE CURRENT RATING CC1432, CLEAR PLASTIC COVER TYPE 150 DEG C TEMPERATURE RATING PHENOLIC HOUSING MATERIAL 2 POLE(S) TIN PLATED COPPER CONNECTOR MATERIAL 14 TO 2 AWG SECONDARY OPENING WIRE SIZE 4 AWG TO 500 MCM PRIMARY OPENING WIRE SIZE 6 SECONDARY OPENINGS PER POLE 1 PRIMARY OPENINGS PER POLE MARATHON[R] BRAND APPLICATION AIR CONDITIONING AND REFRIGERATION SYSTEM, CONTROL PANEL, ELEVATOR SYSTEM, HEATING, MATERIAL HANDLING EQUIPMENT, MOTOR CONTROL, SWITCHGEAR 143 MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Distribution Block - 1432953 - Marathon Special Products
Bowling Green, OH, USA
Power Distribution Block
1432953
Power Distribution Block 1432953
" STANDARD TYPE 3.47 INCH L X 4 INCH W X 2.61 INCH H SIZE COPPER CONDUCTOR MATERIAL CSA APPROVAL 600 V VOLTAGE RATING 380 AMPERE CURRENT RATING CC1432, CLEAR PLASTIC COVER TYPE 150 DEG C TEMPERATURE RATING PHENOLIC HOUSING MATERIAL 2 POLE(S) TIN PLATED COPPER CONNECTOR MATERIAL 14 TO 2 AWG SECONDARY OPENING WIRE SIZE 4 AWG TO 500 MCM PRIMARY OPENING WIRE SIZE 6 SECONDARY OPENINGS PER POLE 1 PRIMARY OPENINGS PER POLE MARATHON[R] BRAND APPLICATION AIR CONDITIONING AND REFRIGERATION SYSTEM, CONTROL PANEL, ELEVATOR SYSTEM, HEATING, MATERIAL HANDLING EQUIPMENT, MOTOR CONTROL, SWITCHGEAR 143 MODEL "

"

  • STANDARD TYPE
  • 3.47 INCH L X 4 INCH W X 2.61 INCH H SIZE
  • COPPER CONDUCTOR MATERIAL
  • CSA APPROVAL
  • 600 V VOLTAGE RATING
  • 380 AMPERE CURRENT RATING
  • CC1432, CLEAR PLASTIC COVER TYPE
  • 150 DEG C TEMPERATURE RATING
  • PHENOLIC HOUSING MATERIAL
  • 2 POLE(S)
  • TIN PLATED COPPER CONNECTOR MATERIAL
  • 14 TO 2 AWG SECONDARY OPENING WIRE SIZE
  • 4 AWG TO 500 MCM PRIMARY OPENING WIRE SIZE
  • 6 SECONDARY OPENINGS PER POLE
  • 1 PRIMARY OPENINGS PER POLE
  • MARATHON[R] BRAND
  • APPLICATION AIR CONDITIONING AND REFRIGERATION SYSTEM, CONTROL PANEL, ELEVATOR SYSTEM, HEATING, MATERIAL HANDLING EQUIPMENT, MOTOR CONTROL, SWITCHGEAR
  • 143 MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Marathon Special Products
Product Category Terminal Blocks
Product Number 1432953
Product Name Power Distribution Block
Approvals CSA Mark (US, NRTL/C)
Operating Temperature 150 C (302 F)
Terminal Block Type Power Distribution Blocks
# of Contacts 2
Unlock Full Specs
to access all available technical data

Similar Products

Mini-terminal - mini terminal - BARTEC
Specs
Mounting Options Universal Mounting Foot
Operating Temperature -48 to 49 C (-55 to 120 F)
Body Material Insulation: duroplast
View Details