Marathon Special Products Terminal Strip 11TB04F

Description
" ONE PIECE, SINGLE ROW TYPE 2.5 INCH L X 0.63 INCH W X 1 INCH H SIZE 12 AWG WIRE SIZE 600 V AT 60 HZ VOLTAGE RATING 40 AMPERE CURRENT RATING NO COVER TYPE NUT WITH #6-32 UNC-2A STUD TERMINAL TYPE 4 CIRCUIT(S) KULKA. BRAND APPLICABLE STANDARD MIL-T-55164/17 11TB MODEL "
Datasheet
Description
" ONE PIECE, SINGLE ROW TYPE 2.5 INCH L X 0.63 INCH W X 1 INCH H SIZE 12 AWG WIRE SIZE 600 V AT 60 HZ VOLTAGE RATING 40 AMPERE CURRENT RATING NO COVER TYPE NUT WITH #6-32 UNC-2A STUD TERMINAL TYPE 4 CIRCUIT(S) KULKA. BRAND APPLICABLE STANDARD MIL-T-55164/17 11TB MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Strip - 11TB04F - Marathon Special Products
Bowling Green, OH, USA
Terminal Strip
11TB04F
Terminal Strip 11TB04F
" ONE PIECE, SINGLE ROW TYPE 2.5 INCH L X 0.63 INCH W X 1 INCH H SIZE 12 AWG WIRE SIZE 600 V AT 60 HZ VOLTAGE RATING 40 AMPERE CURRENT RATING NO COVER TYPE NUT WITH #6-32 UNC-2A STUD TERMINAL TYPE 4 CIRCUIT(S) KULKA. BRAND APPLICABLE STANDARD MIL-T-55164/17 11TB MODEL "

"

  • ONE PIECE, SINGLE ROW TYPE
  • 2.5 INCH L X 0.63 INCH W X 1 INCH H SIZE
  • 12 AWG WIRE SIZE
  • 600 V AT 60 HZ VOLTAGE RATING
  • 40 AMPERE CURRENT RATING
  • NO COVER TYPE
  • NUT WITH #6-32 UNC-2A STUD TERMINAL TYPE
  • 4 CIRCUIT(S)
  • KULKA. BRAND
  • APPLICABLE STANDARD MIL-T-55164/17
  • 11TB MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Marathon Special Products
Product Category Terminal Blocks
Product Number 11TB04F
Product Name Terminal Strip
Mounting Options Terminal Strip
Unlock Full Specs
to access all available technical data

Similar Products