"
ONE PIECE, SINGLE ROW TYPE
6.5 INCH L X 0.63 INCH W X 1 INCH H SIZE
12 AWG WIRE SIZE
600 V AT 60 HZ VOLTAGE RATING
40 AMPERE CURRENT RATING
NO COVER TYPE
NUT WITH #6-32 UNC-2A STUD TERMINAL TYPE
14 CIRCUIT(S)
KULKA. BRAND
APPLICABLE STANDARD MIL-T-55164/17
11TB MODEL
"
Marathon Special Products
Done
Datasheet
Description
"
ONE PIECE, SINGLE ROW TYPE
6.5 INCH L X 0.63 INCH W X 1 INCH H SIZE
12 AWG WIRE SIZE
600 V AT 60 HZ VOLTAGE RATING
40 AMPERE CURRENT RATING
NO COVER TYPE
NUT WITH #6-32 UNC-2A STUD TERMINAL TYPE
14 CIRCUIT(S)
KULKA. BRAND
APPLICABLE STANDARD MIL-T-55164/17
11TB MODEL
"
"
ONE PIECE, SINGLE ROW TYPE
6.5 INCH L X 0.63 INCH W X 1 INCH H SIZE
12 AWG WIRE SIZE
600 V AT 60 HZ VOLTAGE RATING
40 AMPERE CURRENT RATING
NO COVER TYPE
NUT WITH #6-32 UNC-2A STUD TERMINAL TYPE
14 CIRCUIT(S)
KULKA. BRAND
APPLICABLE STANDARD MIL-T-55164/17
11TB MODEL
"