"
"
Splicer Block, 3-P, 115A, Box/Box,
TERMINAL BLOCK, BARRIER, CONNECTOR TYPE: BARRIER TERMINAL BLOCK, SERIES:142, NO. OF CONTACTS:3, WIRE SIZE (AWG):14AWG TO 2AWG. FREE 2 YEAR RADWELL WARRANTY
| Marathon Special Products | Galco Industrial Electronics | Radwell International | |
|---|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks |
| Product Number | 1423552 | 1423552 | 48430526 |
| Product Name | Power Distribution Block | MRTH Distribution Block | Terminal Blk/Strip Wiring Dev |
| Approvals | CSA Mark (US, NRTL/C) | ||
| Operating Temperature | 150 C (302 F) | ||
| Terminal Block Type | Power Distribution Blocks | ||
| # of Contacts | 3 |