Marathon Special Products Power Distribution Block 1333585

Description
" STANDARD TYPE 5.36 INCH L X 4 INCH W X 3.33 INCH H SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL, CSA, CE APPROVAL 600 V VOLTAGE RATING 420 AMPERE CURRENT RATING SNAP ON, HINGED COVER, THERMOPLASTIC COVER TYPE 75 DEG C TEMPERATURE RATING THERMOPLASTIC HOUSING MATERIAL 3 POLE(S) 14 TO 2 AWG SECONDARY OPENING WIRE SIZE 2 AWG TO 600 KCMIL PRIMARY OPENING WIRE SIZE 8 SECONDARY OPENINGS PER POLE 1 PRIMARY OPENINGS PER POLE MARATHON[R] BRAND "
Datasheet
Description
" STANDARD TYPE 5.36 INCH L X 4 INCH W X 3.33 INCH H SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL, CSA, CE APPROVAL 600 V VOLTAGE RATING 420 AMPERE CURRENT RATING SNAP ON, HINGED COVER, THERMOPLASTIC COVER TYPE 75 DEG C TEMPERATURE RATING THERMOPLASTIC HOUSING MATERIAL 3 POLE(S) 14 TO 2 AWG SECONDARY OPENING WIRE SIZE 2 AWG TO 600 KCMIL PRIMARY OPENING WIRE SIZE 8 SECONDARY OPENINGS PER POLE 1 PRIMARY OPENINGS PER POLE MARATHON[R] BRAND "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Distribution Block - 1333585 - Marathon Special Products
Bowling Green, OH, USA
Power Distribution Block
1333585
Power Distribution Block 1333585
" STANDARD TYPE 5.36 INCH L X 4 INCH W X 3.33 INCH H SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL, CSA, CE APPROVAL 600 V VOLTAGE RATING 420 AMPERE CURRENT RATING SNAP ON, HINGED COVER, THERMOPLASTIC COVER TYPE 75 DEG C TEMPERATURE RATING THERMOPLASTIC HOUSING MATERIAL 3 POLE(S) 14 TO 2 AWG SECONDARY OPENING WIRE SIZE 2 AWG TO 600 KCMIL PRIMARY OPENING WIRE SIZE 8 SECONDARY OPENINGS PER POLE 1 PRIMARY OPENINGS PER POLE MARATHON[R] BRAND "

"

  • STANDARD TYPE
  • 5.36 INCH L X 4 INCH W X 3.33 INCH H SIZE
  • ALUMINUM/COPPER CONDUCTOR MATERIAL
  • UL, CSA, CE APPROVAL
  • 600 V VOLTAGE RATING
  • 420 AMPERE CURRENT RATING
  • SNAP ON, HINGED COVER, THERMOPLASTIC COVER TYPE
  • 75 DEG C TEMPERATURE RATING
  • THERMOPLASTIC HOUSING MATERIAL
  • 3 POLE(S)
  • 14 TO 2 AWG SECONDARY OPENING WIRE SIZE
  • 2 AWG TO 600 KCMIL PRIMARY OPENING WIRE SIZE
  • 8 SECONDARY OPENINGS PER POLE
  • 1 PRIMARY OPENINGS PER POLE
  • MARATHON[R] BRAND

"

Supplier's Site Datasheet
MRTH Distribution Block - 1333585 - Galco Industrial Electronics
Madison Heights, MI, United States
MRTH Distribution Block
1333585
MRTH Distribution Block 1333585
Distribution Block, 3-P, 420A, Bx/Bx

Distribution Block, 3-P, 420A, Bx/Bx

Supplier's Site

Technical Specifications

  Marathon Special Products Galco Industrial Electronics
Product Category Terminal Blocks Terminal Blocks
Product Number 1333585 1333585
Product Name Power Distribution Block MRTH Distribution Block
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); UL Listing Mark
Operating Temperature 75 C (167 F)
Terminal Block Type Power Distribution Blocks
# of Contacts 3
Unlock Full Specs
to access all available technical data

Similar Products

PCB Terminal Blocks with Wire Guard - PSBXX0M1 - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Modular
Approvals UL Recognized Component Mark (US and Canadian); ROHS
View Details
Double-deck terminal block - Through terminal block - 2002-2208/099-000 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers