Marathon Special Products Terminal Strip 1103P

Description
" ONE PIECE, DEAD FRONT TYPE 2.5 INCH L X 1.38 INCH W X 1.13 INCH H SIZE 18 TO 6 AWG (COPPER, CE), 14 TO 4 AWG (COPPER) WIRE SIZE CSA, CE APPROVAL 600 V VOLTAGE RATING SURFACE MOUNTING 70 AMPERE CURRENT RATING NO COVER TYPE 150 DEG C TEMPERATURE RATING PHENOLIC HOUSING MATERIAL SCREW TERMINAL TYPE 3 CIRCUIT(S) MARATHON[R] BRAND 1103P MODEL "
Datasheet
Description
" ONE PIECE, DEAD FRONT TYPE 2.5 INCH L X 1.38 INCH W X 1.13 INCH H SIZE 18 TO 6 AWG (COPPER, CE), 14 TO 4 AWG (COPPER) WIRE SIZE CSA, CE APPROVAL 600 V VOLTAGE RATING SURFACE MOUNTING 70 AMPERE CURRENT RATING NO COVER TYPE 150 DEG C TEMPERATURE RATING PHENOLIC HOUSING MATERIAL SCREW TERMINAL TYPE 3 CIRCUIT(S) MARATHON[R] BRAND 1103P MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Strip - 1103P - Marathon Special Products
Bowling Green, OH, USA
Terminal Strip
1103P
Terminal Strip 1103P
" ONE PIECE, DEAD FRONT TYPE 2.5 INCH L X 1.38 INCH W X 1.13 INCH H SIZE 18 TO 6 AWG (COPPER, CE), 14 TO 4 AWG (COPPER) WIRE SIZE CSA, CE APPROVAL 600 V VOLTAGE RATING SURFACE MOUNTING 70 AMPERE CURRENT RATING NO COVER TYPE 150 DEG C TEMPERATURE RATING PHENOLIC HOUSING MATERIAL SCREW TERMINAL TYPE 3 CIRCUIT(S) MARATHON[R] BRAND 1103P MODEL "

"

  • ONE PIECE, DEAD FRONT TYPE
  • 2.5 INCH L X 1.38 INCH W X 1.13 INCH H SIZE
  • 18 TO 6 AWG (COPPER, CE), 14 TO 4 AWG (COPPER) WIRE SIZE
  • CSA, CE APPROVAL
  • 600 V VOLTAGE RATING
  • SURFACE MOUNTING
  • 70 AMPERE CURRENT RATING
  • NO COVER TYPE
  • 150 DEG C TEMPERATURE RATING
  • PHENOLIC HOUSING MATERIAL
  • SCREW TERMINAL TYPE
  • 3 CIRCUIT(S)
  • MARATHON[R] BRAND
  • 1103P MODEL

"

Supplier's Site Datasheet
Terminal Block, Barrier, 3 Position, 14-4Awg; No. Of Rows Marathon Special Products - 95F5504 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Barrier, 3 Position, 14-4Awg; No. Of Rows Marathon Special Products
95F5504
Terminal Block, Barrier, 3 Position, 14-4Awg; No. Of Rows Marathon Special Products 95F5504
TERMINAL BLOCK, BARRIER, 3 POSITION, 14-4AWG; No. of Rows:2 Row; No. of Positions:3Positions ; Wire Size AWG Min:14AWG; Wire Size AWG Max:4AWG; Pitch Spacing:15.5mm; Rated Current:70A; Rated Voltage:600V; Product Range:- RoHS Compliant: Yes

TERMINAL BLOCK, BARRIER, 3 POSITION, 14-4AWG; No. of Rows:2 Row; No. of Positions:3Positions; Wire Size AWG Min:14AWG; Wire Size AWG Max:4AWG; Pitch Spacing:15.5mm; Rated Current:70A; Rated Voltage:600V; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Terminal Blk/Strip Wiring Dev - 48431008 - Radwell International
Willingboro, NJ, United States
Terminal Blk/Strip Wiring Dev
48431008
Terminal Blk/Strip Wiring Dev 48431008
TERMINAL BLOCK, BARRIER, PANEL MOUNT, 70 AMP, 600 VAC/DC, 2 ROW, 3 POSITION, BLACK. FREE 2 YEAR RADWELL WARRANTY

TERMINAL BLOCK, BARRIER, PANEL MOUNT, 70 AMP, 600 VAC/DC, 2 ROW, 3 POSITION, BLACK. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Terminal Blk/Strip Wiring Dev -  - Radwell International
Willingboro, NJ, United States
Terminal Blk/Strip Wiring Dev
Terminal Blk/Strip Wiring Dev
MARATHON SPECIAL PRODUCTS Panel Accessories 1103P

MARATHON SPECIAL PRODUCTS Panel Accessories 1103P

Supplier's Site

Technical Specifications

  Marathon Special Products Newark, An Avnet Company Radwell International Radwell International
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 1103P 95F5504 48431008
Product Name Terminal Strip Terminal Block, Barrier, 3 Position, 14-4Awg; No. Of Rows Marathon Special Products Terminal Blk/Strip Wiring Dev Terminal Blk/Strip Wiring Dev
Mounting Options Terminal Strip Panel Mount
Termination Options Screw Clamp
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C)
Operating Temperature 150 C (302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Single Row and Tri-Barrier Blocks - HD-335-XXP - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Approvals UL Listing Mark; ROHS
Operating Temperature -55 to 95 C (-67 to 203 F)
View Details
Type 97.11 - PCB socket - 9711 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Mounting Options PCB
Approvals IMQ-grande, EAC-1, cRUus, ukca
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
TERM BLCK Multi-Rail MTD 1P 30A WHT - 1492-HM2D - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
2 suppliers