Marathon Special ProductsPower Distribution Block1403801
Description
"
STANDARD TYPE
5.38 INCH L X 2.9 INCH W X 2.1 INCH H SIZE
COPPER CONDUCTOR MATERIAL
CSA APPROVAL
600 V VOLTAGE RATING
255 AMPERE CURRENT RATING
CC1403, CLEAR PLASTIC COVER TYPE
150 DEG C TEMPERATURE RATING
PHENOLIC HOUSING MATERIAL
3 POLE(S)
TIN PLATED ALUMINUM CONNECTOR MATERIAL
6 AWG TO 250 MCM SECONDARY OPENING WIRE SIZE
6 AWG TO 250 MCM PRIMARY OPENING WIRE SIZE
1 SECONDARY OPENINGS PER POLE
1 PRIMARY OPENINGS PER POLE
MARATHON[R] BRAND
APPLICATION AIR CONDITIONING AND REFRIGERATION SYSTEM, CONTROL PANEL, ELEVATOR SYSTEM, HEATING, MATERIAL HANDLING EQUIPMENT, MOTOR CONTROL, SWITCHGEAR
140 MODEL
"
Marathon Special Products
Done
Datasheet
Description
"
STANDARD TYPE
5.38 INCH L X 2.9 INCH W X 2.1 INCH H SIZE
COPPER CONDUCTOR MATERIAL
CSA APPROVAL
600 V VOLTAGE RATING
255 AMPERE CURRENT RATING
CC1403, CLEAR PLASTIC COVER TYPE
150 DEG C TEMPERATURE RATING
PHENOLIC HOUSING MATERIAL
3 POLE(S)
TIN PLATED ALUMINUM CONNECTOR MATERIAL
6 AWG TO 250 MCM SECONDARY OPENING WIRE SIZE
6 AWG TO 250 MCM PRIMARY OPENING WIRE SIZE
1 SECONDARY OPENINGS PER POLE
1 PRIMARY OPENINGS PER POLE
MARATHON[R] BRAND
APPLICATION AIR CONDITIONING AND REFRIGERATION SYSTEM, CONTROL PANEL, ELEVATOR SYSTEM, HEATING, MATERIAL HANDLING EQUIPMENT, MOTOR CONTROL, SWITCHGEAR
140 MODEL
"
"
STANDARD TYPE
5.38 INCH L X 2.9 INCH W X 2.1 INCH H SIZE
COPPER CONDUCTOR MATERIAL
CSA APPROVAL
600 V VOLTAGE RATING
255 AMPERE CURRENT RATING
CC1403, CLEAR PLASTIC COVER TYPE
150 DEG C TEMPERATURE RATING
PHENOLIC HOUSING MATERIAL
3 POLE(S)
TIN PLATED ALUMINUM CONNECTOR MATERIAL
6 AWG TO 250 MCM SECONDARY OPENING WIRE SIZE
6 AWG TO 250 MCM PRIMARY OPENING WIRE SIZE
1 SECONDARY OPENINGS PER POLE
1 PRIMARY OPENINGS PER POLE
MARATHON[R] BRAND
APPLICATION AIR CONDITIONING AND REFRIGERATION SYSTEM, CONTROL PANEL, ELEVATOR SYSTEM, HEATING, MATERIAL HANDLING EQUIPMENT, MOTOR CONTROL, SWITCHGEAR
140 MODEL
"
"
STANDARD TYPE
5.38 INCH L X 2.9 INCH W X 2.1 INCH H SIZE
COPPER CONDUCTOR MATERIAL
CSA APPROVAL
600 V VOLTAGE RATING
255 AMPERE CURRENT RATING
CC1403, CLEAR PLASTIC COVER TYPE
150 DEG C TEMPERATURE RATING
PHENOLIC HOUSING MATERIAL
3 POLE(S)
TIN PLATED ALUMINUM CONNECTOR MATERIAL
6 AWG TO 250 MCM SECONDARY OPENING WIRE SIZE
6 AWG TO 250 MCM PRIMARY OPENING WIRE SIZE
1 SECONDARY OPENINGS PER POLE
1 PRIMARY OPENINGS PER POLE
MARATHON[R] BRAND
APPLICATION AIR CONDITIONING AND REFRIGERATION SYSTEM, CONTROL PANEL, ELEVATOR SYSTEM, HEATING, MATERIAL HANDLING EQUIPMENT, MOTOR CONTROL, SWITCHGEAR