Marathon Special Products Power Distribution Block 1443557

Description
" STANDARD TYPE 6.04 INCH L X 4.75 INCH W X 2.92 INCH H SIZE COPPER CONDUCTOR MATERIAL CSA APPROVAL 600 V VOLTAGE RATING 420 AMPERE CURRENT RATING CC1443, CLEAR PLASTIC COVER TYPE 150 DEG C TEMPERATURE RATING PHENOLIC HOUSING MATERIAL 3 POLE(S) TIN PLATED ALUMINUM CONNECTOR MATERIAL 4 AWG TO 600 MCM SECONDARY OPENING WIRE SIZE 4 AWG TO 600 MCM PRIMARY OPENING WIRE SIZE 1 SECONDARY OPENINGS PER POLE 1 PRIMARY OPENINGS PER POLE MARATHON[R] BRAND APPLICATION AIR CONDITIONING AND REFRIGERATION SYSTEM, CONTROL PANEL, ELEVATOR SYSTEM, HEATING, MATERIAL HANDLING EQUIPMENT, MOTOR CONTROL, SWITCHGEAR 144 MODEL "
Datasheet
Description
" STANDARD TYPE 6.04 INCH L X 4.75 INCH W X 2.92 INCH H SIZE COPPER CONDUCTOR MATERIAL CSA APPROVAL 600 V VOLTAGE RATING 420 AMPERE CURRENT RATING CC1443, CLEAR PLASTIC COVER TYPE 150 DEG C TEMPERATURE RATING PHENOLIC HOUSING MATERIAL 3 POLE(S) TIN PLATED ALUMINUM CONNECTOR MATERIAL 4 AWG TO 600 MCM SECONDARY OPENING WIRE SIZE 4 AWG TO 600 MCM PRIMARY OPENING WIRE SIZE 1 SECONDARY OPENINGS PER POLE 1 PRIMARY OPENINGS PER POLE MARATHON[R] BRAND APPLICATION AIR CONDITIONING AND REFRIGERATION SYSTEM, CONTROL PANEL, ELEVATOR SYSTEM, HEATING, MATERIAL HANDLING EQUIPMENT, MOTOR CONTROL, SWITCHGEAR 144 MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Distribution Block - 1443557 - Marathon Special Products
Bowling Green, OH, USA
Power Distribution Block
1443557
Power Distribution Block 1443557
" STANDARD TYPE 6.04 INCH L X 4.75 INCH W X 2.92 INCH H SIZE COPPER CONDUCTOR MATERIAL CSA APPROVAL 600 V VOLTAGE RATING 420 AMPERE CURRENT RATING CC1443, CLEAR PLASTIC COVER TYPE 150 DEG C TEMPERATURE RATING PHENOLIC HOUSING MATERIAL 3 POLE(S) TIN PLATED ALUMINUM CONNECTOR MATERIAL 4 AWG TO 600 MCM SECONDARY OPENING WIRE SIZE 4 AWG TO 600 MCM PRIMARY OPENING WIRE SIZE 1 SECONDARY OPENINGS PER POLE 1 PRIMARY OPENINGS PER POLE MARATHON[R] BRAND APPLICATION AIR CONDITIONING AND REFRIGERATION SYSTEM, CONTROL PANEL, ELEVATOR SYSTEM, HEATING, MATERIAL HANDLING EQUIPMENT, MOTOR CONTROL, SWITCHGEAR 144 MODEL "

"

  • STANDARD TYPE
  • 6.04 INCH L X 4.75 INCH W X 2.92 INCH H SIZE
  • COPPER CONDUCTOR MATERIAL
  • CSA APPROVAL
  • 600 V VOLTAGE RATING
  • 420 AMPERE CURRENT RATING
  • CC1443, CLEAR PLASTIC COVER TYPE
  • 150 DEG C TEMPERATURE RATING
  • PHENOLIC HOUSING MATERIAL
  • 3 POLE(S)
  • TIN PLATED ALUMINUM CONNECTOR MATERIAL
  • 4 AWG TO 600 MCM SECONDARY OPENING WIRE SIZE
  • 4 AWG TO 600 MCM PRIMARY OPENING WIRE SIZE
  • 1 SECONDARY OPENINGS PER POLE
  • 1 PRIMARY OPENINGS PER POLE
  • MARATHON[R] BRAND
  • APPLICATION AIR CONDITIONING AND REFRIGERATION SYSTEM, CONTROL PANEL, ELEVATOR SYSTEM, HEATING, MATERIAL HANDLING EQUIPMENT, MOTOR CONTROL, SWITCHGEAR
  • 144 MODEL

"

Supplier's Site Datasheet
MRTH Distribution Block - 1443557 - Galco Industrial Electronics
Madison Heights, MI, United States
MRTH Distribution Block
1443557
MRTH Distribution Block 1443557
Splicer Block, 3-P, 420A, Box/Box,

Splicer Block, 3-P, 420A, Box/Box,

Supplier's Site
Power Distribution Block - 48425929 - Radwell International
Willingboro, NJ, United States
Power Distribution Block
48425929
Power Distribution Block 48425929
TERMINAL POWER BLOCK, PANEL MOUNT, 144 SERIES, 420A, 600V, 3P, 4-600MCM AWG PRI. & SEC. FREE 2 YEAR RADWELL WARRANTY

TERMINAL POWER BLOCK, PANEL MOUNT, 144 SERIES, 420A, 600V, 3P, 4-600MCM AWG PRI. & SEC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Marathon Special Products Galco Industrial Electronics Radwell International
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 1443557 1443557 48425929
Product Name Power Distribution Block MRTH Distribution Block Power Distribution Block
Approvals CSA Mark (US, NRTL/C)
Operating Temperature 150 C (302 F)
Terminal Block Type Power Distribution Blocks Power Distribution Blocks
# of Contacts 3
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details
Terminal Blocks - Headers, Plugs and Sockets - 39-XW4M-36D2-V1DA-ND - DigiKey
Specs
Mounting Options PCB
Termination Options Solder
Features Latches
View Details
Single Row and Tri-Barrier Blocks - FTB-702-XXP* - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Cover
Approvals UL Listing Mark; ROHS
View Details
Fuse terminal block - 2002-1711/1000-542 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -35 to 70 C (-31 to 158 F)
View Details