Marathon Special Products Power Distribution Block 1423411

Description
" STANDARD TYPE 2.75 INCH L X 2.87 INCH W X 1.78 INCH H SIZE COPPER CONDUCTOR MATERIAL CSA APPROVAL 600 V VOLTAGE RATING 175 AMPERE CURRENT RATING CC1423, CLEAR PLASTIC COVER TYPE 150 DEG C TEMPERATURE RATING PHENOLIC HOUSING MATERIAL 3 POLE(S) TIN PLATED ALUMINUM CONNECTOR MATERIAL M6 SECONDARY OPENING WIRE SIZE 14 TO 2/0 AWG PRIMARY OPENING WIRE SIZE 1 SECONDARY OPENINGS PER POLE 1 PRIMARY OPENINGS PER POLE MARATHON. BRAND APPLICATION AIR CONDITIONING AND REFRIGERATION SYSTEM, CONTROL PANEL, ELEVATOR SYSTEM, HEATING, MATERIAL HANDLING EQUIPMENT, MOTOR CONTROL, SWITCHGEAR 142 MODEL "
Datasheet
Description
" STANDARD TYPE 2.75 INCH L X 2.87 INCH W X 1.78 INCH H SIZE COPPER CONDUCTOR MATERIAL CSA APPROVAL 600 V VOLTAGE RATING 175 AMPERE CURRENT RATING CC1423, CLEAR PLASTIC COVER TYPE 150 DEG C TEMPERATURE RATING PHENOLIC HOUSING MATERIAL 3 POLE(S) TIN PLATED ALUMINUM CONNECTOR MATERIAL M6 SECONDARY OPENING WIRE SIZE 14 TO 2/0 AWG PRIMARY OPENING WIRE SIZE 1 SECONDARY OPENINGS PER POLE 1 PRIMARY OPENINGS PER POLE MARATHON. BRAND APPLICATION AIR CONDITIONING AND REFRIGERATION SYSTEM, CONTROL PANEL, ELEVATOR SYSTEM, HEATING, MATERIAL HANDLING EQUIPMENT, MOTOR CONTROL, SWITCHGEAR 142 MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Distribution Block - 1423411 - Marathon Special Products
Bowling Green, OH, USA
Power Distribution Block
1423411
Power Distribution Block 1423411
" STANDARD TYPE 2.75 INCH L X 2.87 INCH W X 1.78 INCH H SIZE COPPER CONDUCTOR MATERIAL CSA APPROVAL 600 V VOLTAGE RATING 175 AMPERE CURRENT RATING CC1423, CLEAR PLASTIC COVER TYPE 150 DEG C TEMPERATURE RATING PHENOLIC HOUSING MATERIAL 3 POLE(S) TIN PLATED ALUMINUM CONNECTOR MATERIAL M6 SECONDARY OPENING WIRE SIZE 14 TO 2/0 AWG PRIMARY OPENING WIRE SIZE 1 SECONDARY OPENINGS PER POLE 1 PRIMARY OPENINGS PER POLE MARATHON. BRAND APPLICATION AIR CONDITIONING AND REFRIGERATION SYSTEM, CONTROL PANEL, ELEVATOR SYSTEM, HEATING, MATERIAL HANDLING EQUIPMENT, MOTOR CONTROL, SWITCHGEAR 142 MODEL "

"

  • STANDARD TYPE
  • 2.75 INCH L X 2.87 INCH W X 1.78 INCH H SIZE
  • COPPER CONDUCTOR MATERIAL
  • CSA APPROVAL
  • 600 V VOLTAGE RATING
  • 175 AMPERE CURRENT RATING
  • CC1423, CLEAR PLASTIC COVER TYPE
  • 150 DEG C TEMPERATURE RATING
  • PHENOLIC HOUSING MATERIAL
  • 3 POLE(S)
  • TIN PLATED ALUMINUM CONNECTOR MATERIAL
  • M6 SECONDARY OPENING WIRE SIZE
  • 14 TO 2/0 AWG PRIMARY OPENING WIRE SIZE
  • 1 SECONDARY OPENINGS PER POLE
  • 1 PRIMARY OPENINGS PER POLE
  • MARATHON. BRAND
  • APPLICATION AIR CONDITIONING AND REFRIGERATION SYSTEM, CONTROL PANEL, ELEVATOR SYSTEM, HEATING, MATERIAL HANDLING EQUIPMENT, MOTOR CONTROL, SWITCHGEAR
  • 142 MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Marathon Special Products
Product Category Terminal Blocks
Product Number 1423411
Product Name Power Distribution Block
Approvals CSA Mark (US, NRTL/C)
Operating Temperature 150 C (302 F)
Terminal Block Type Power Distribution Blocks
# of Contacts 3
Unlock Full Specs
to access all available technical data

Similar Products

Eurostyle Terminal Strips - PA08HDS-XXP - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Mounting Options Terminal Strip
Termination Options Elevator Clamps
Features Customizaton
View Details
Sensor terminal block - 2000-5417 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
4 suppliers