Marathon Special Products Power Distribution Block 1411201

Description
" STANDARD TYPE 0.83 INCH L X 2.29 INCH W X 1.52 INCH H SIZE COPPER CONDUCTOR MATERIAL CSA APPROVAL 600 V VOLTAGE RATING 115 AMPERE CURRENT RATING 125 DEG C TEMPERATURE RATING THERMOPLASTIC HOUSING MATERIAL 1 POLE(S) TIN PLATED ALUMINUM CONNECTOR MATERIAL #10-32 TPI SECONDARY OPENING WIRE SIZE 14 TO 2 AWG PRIMARY OPENING WIRE SIZE 1 SECONDARY OPENINGS PER POLE 1 PRIMARY OPENINGS PER POLE MARATHON[R] BRAND APPLICATION AIR CONDITIONING AND REFRIGERATION SYSTEM, CONTROL PANEL, ELEVATOR SYSTEM, HEATING, MATERIAL HANDLING EQUIPMENT, MOTOR CONTROL, SWITCHGEAR 141 MODEL "
Datasheet
Description
" STANDARD TYPE 0.83 INCH L X 2.29 INCH W X 1.52 INCH H SIZE COPPER CONDUCTOR MATERIAL CSA APPROVAL 600 V VOLTAGE RATING 115 AMPERE CURRENT RATING 125 DEG C TEMPERATURE RATING THERMOPLASTIC HOUSING MATERIAL 1 POLE(S) TIN PLATED ALUMINUM CONNECTOR MATERIAL #10-32 TPI SECONDARY OPENING WIRE SIZE 14 TO 2 AWG PRIMARY OPENING WIRE SIZE 1 SECONDARY OPENINGS PER POLE 1 PRIMARY OPENINGS PER POLE MARATHON[R] BRAND APPLICATION AIR CONDITIONING AND REFRIGERATION SYSTEM, CONTROL PANEL, ELEVATOR SYSTEM, HEATING, MATERIAL HANDLING EQUIPMENT, MOTOR CONTROL, SWITCHGEAR 141 MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Distribution Block - 1411201 - Marathon Special Products
Bowling Green, OH, USA
Power Distribution Block
1411201
Power Distribution Block 1411201
" STANDARD TYPE 0.83 INCH L X 2.29 INCH W X 1.52 INCH H SIZE COPPER CONDUCTOR MATERIAL CSA APPROVAL 600 V VOLTAGE RATING 115 AMPERE CURRENT RATING 125 DEG C TEMPERATURE RATING THERMOPLASTIC HOUSING MATERIAL 1 POLE(S) TIN PLATED ALUMINUM CONNECTOR MATERIAL #10-32 TPI SECONDARY OPENING WIRE SIZE 14 TO 2 AWG PRIMARY OPENING WIRE SIZE 1 SECONDARY OPENINGS PER POLE 1 PRIMARY OPENINGS PER POLE MARATHON[R] BRAND APPLICATION AIR CONDITIONING AND REFRIGERATION SYSTEM, CONTROL PANEL, ELEVATOR SYSTEM, HEATING, MATERIAL HANDLING EQUIPMENT, MOTOR CONTROL, SWITCHGEAR 141 MODEL "

"

  • STANDARD TYPE
  • 0.83 INCH L X 2.29 INCH W X 1.52 INCH H SIZE
  • COPPER CONDUCTOR MATERIAL
  • CSA APPROVAL
  • 600 V VOLTAGE RATING
  • 115 AMPERE CURRENT RATING
  • 125 DEG C TEMPERATURE RATING
  • THERMOPLASTIC HOUSING MATERIAL
  • 1 POLE(S)
  • TIN PLATED ALUMINUM CONNECTOR MATERIAL
  • #10-32 TPI SECONDARY OPENING WIRE SIZE
  • 14 TO 2 AWG PRIMARY OPENING WIRE SIZE
  • 1 SECONDARY OPENINGS PER POLE
  • 1 PRIMARY OPENINGS PER POLE
  • MARATHON[R] BRAND
  • APPLICATION AIR CONDITIONING AND REFRIGERATION SYSTEM, CONTROL PANEL, ELEVATOR SYSTEM, HEATING, MATERIAL HANDLING EQUIPMENT, MOTOR CONTROL, SWITCHGEAR
  • 141 MODEL

"

Supplier's Site Datasheet
MRTH Distribution Block - 1411201 - Galco Industrial Electronics
Madison Heights, MI, United States
MRTH Distribution Block
1411201
MRTH Distribution Block 1411201
Splicer Block, 1-P, 115A, Box/Screw,

Splicer Block, 1-P, 115A, Box/Screw,

Supplier's Site

Technical Specifications

  Marathon Special Products Galco Industrial Electronics
Product Category Terminal Blocks Terminal Blocks
Product Number 1411201 1411201
Product Name Power Distribution Block MRTH Distribution Block
Approvals CSA Mark (US, NRTL/C)
Operating Temperature 125 C (257 F)
Terminal Block Type Power Distribution Blocks
# of Contacts 1
Unlock Full Specs
to access all available technical data

Similar Products

DIN-rail Wiring Terminal Board with CJC Circuit - PCLD-8710-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4N-06D2-S - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 6
Contacts Pitch 3.50 mm (0.14 inches)
View Details
3 suppliers
PCB Terminal Blocks with Wire Guard - MSMXX007 - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Modular
Approvals UL Recognized Component Mark (US and Canadian); ROHS
View Details
Fuse terminal block - 2002-1912/1000-867 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details