Marathon Special Products Terminal Strip 1204

Description
" ONE PIECE, DEAD FRONT TYPE 2.81 INCH L X 1.5 INCH W X 1.13 INCH H SIZE 18 TO 4 AWG (COPPER), 14 TO 6 AWG (COPPER, CE) WIRE SIZE UL 508, UL 1059, CSA, CE APPROVAL 600 V VOLTAGE RATING SURFACE MOUNTING 70 AMPERE CURRENT RATING NO COVER TYPE 150 DEG C TEMPERATURE RATING PHENOLIC HOUSING MATERIAL SCREW TERMINAL TYPE 4 CIRCUIT(S) MARATHON[R] BRAND 1200 MODEL "
Datasheet
Description
" ONE PIECE, DEAD FRONT TYPE 2.81 INCH L X 1.5 INCH W X 1.13 INCH H SIZE 18 TO 4 AWG (COPPER), 14 TO 6 AWG (COPPER, CE) WIRE SIZE UL 508, UL 1059, CSA, CE APPROVAL 600 V VOLTAGE RATING SURFACE MOUNTING 70 AMPERE CURRENT RATING NO COVER TYPE 150 DEG C TEMPERATURE RATING PHENOLIC HOUSING MATERIAL SCREW TERMINAL TYPE 4 CIRCUIT(S) MARATHON[R] BRAND 1200 MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Strip - 1204 - Marathon Special Products
Bowling Green, OH, USA
Terminal Strip
1204
Terminal Strip 1204
" ONE PIECE, DEAD FRONT TYPE 2.81 INCH L X 1.5 INCH W X 1.13 INCH H SIZE 18 TO 4 AWG (COPPER), 14 TO 6 AWG (COPPER, CE) WIRE SIZE UL 508, UL 1059, CSA, CE APPROVAL 600 V VOLTAGE RATING SURFACE MOUNTING 70 AMPERE CURRENT RATING NO COVER TYPE 150 DEG C TEMPERATURE RATING PHENOLIC HOUSING MATERIAL SCREW TERMINAL TYPE 4 CIRCUIT(S) MARATHON[R] BRAND 1200 MODEL "

"

  • ONE PIECE, DEAD FRONT TYPE
  • 2.81 INCH L X 1.5 INCH W X 1.13 INCH H SIZE
  • 18 TO 4 AWG (COPPER), 14 TO 6 AWG (COPPER, CE) WIRE SIZE
  • UL 508, UL 1059, CSA, CE APPROVAL
  • 600 V VOLTAGE RATING
  • SURFACE MOUNTING
  • 70 AMPERE CURRENT RATING
  • NO COVER TYPE
  • 150 DEG C TEMPERATURE RATING
  • PHENOLIC HOUSING MATERIAL
  • SCREW TERMINAL TYPE
  • 4 CIRCUIT(S)
  • MARATHON[R] BRAND
  • 1200 MODEL

"

Supplier's Site Datasheet
Terminal Block, Barrier, 4 Position, 18-4Awg; No. Of Rows Marathon Special Products - 95F5506 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Barrier, 4 Position, 18-4Awg; No. Of Rows Marathon Special Products
95F5506
Terminal Block, Barrier, 4 Position, 18-4Awg; No. Of Rows Marathon Special Products 95F5506
TERMINAL BLOCK, BARRIER, 4 POSITION, 18-4AWG; No. of Rows:2 Row; No. of Positions:4Positions ; Wire Size AWG Min:18AWG; Wire Size AWG Max:4AWG; Pitch Spacing:12.7mm; Rated Current:70A; Rated Voltage:600V; Product Range:- RoHS Compliant: Yes

TERMINAL BLOCK, BARRIER, 4 POSITION, 18-4AWG; No. of Rows:2 Row; No. of Positions:4Positions; Wire Size AWG Min:18AWG; Wire Size AWG Max:4AWG; Pitch Spacing:12.7mm; Rated Current:70A; Rated Voltage:600V; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Marathon Special Products Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 1204 95F5506
Product Name Terminal Strip Terminal Block, Barrier, 4 Position, 18-4Awg; No. Of Rows Marathon Special Products
Mounting Options Terminal Strip
Termination Options Screw Clamp
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); UL Listing Mark
Operating Temperature 150 C (302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Barrier Strips - 1-1546842-3 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
# of Contacts 13
View Details
Shield terminal block - 2001-1408 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers
Terminal Blocks - 29.164 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
2 suppliers