Marathon Special Products Power Distribution Block 1451573

Description
" STANDARD TYPE 3.17 INCH L X 5.5 INCH W X 3.12 INCH H SIZE COPPER CONDUCTOR MATERIAL CSA APPROVAL 600 V VOLTAGE RATING 360 AMPERE CURRENT RATING CC1451, CLEAR PLASTIC COVER TYPE 150 DEG C TEMPERATURE RATING PHENOLIC HOUSING MATERIAL 1 POLE(S) TIN PLATED COPPER CONNECTOR MATERIAL 3/8 INCH-16 TPI X 1-7/16 INCH L STUD SECONDARY OPENING WIRE SIZE 3/8 INCH-16 TPI X 1-7/16 INCH L STUD PRIMARY OPENING WIRE SIZE 2 SECONDARY OPENINGS PER POLE 1 PRIMARY OPENINGS PER POLE MARATHON[R] BRAND APPLICATION AIR CONDITIONING AND REFRIGERATION SYSTEM, CONTROL PANEL, ELEVATOR SYSTEM, HEATING, MATERIAL HANDLING EQUIPMENT, MOTOR CONTROL, SWITCHGEAR 145 MODEL "
Datasheet
Description
" STANDARD TYPE 3.17 INCH L X 5.5 INCH W X 3.12 INCH H SIZE COPPER CONDUCTOR MATERIAL CSA APPROVAL 600 V VOLTAGE RATING 360 AMPERE CURRENT RATING CC1451, CLEAR PLASTIC COVER TYPE 150 DEG C TEMPERATURE RATING PHENOLIC HOUSING MATERIAL 1 POLE(S) TIN PLATED COPPER CONNECTOR MATERIAL 3/8 INCH-16 TPI X 1-7/16 INCH L STUD SECONDARY OPENING WIRE SIZE 3/8 INCH-16 TPI X 1-7/16 INCH L STUD PRIMARY OPENING WIRE SIZE 2 SECONDARY OPENINGS PER POLE 1 PRIMARY OPENINGS PER POLE MARATHON[R] BRAND APPLICATION AIR CONDITIONING AND REFRIGERATION SYSTEM, CONTROL PANEL, ELEVATOR SYSTEM, HEATING, MATERIAL HANDLING EQUIPMENT, MOTOR CONTROL, SWITCHGEAR 145 MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Distribution Block - 1451573 - Marathon Special Products
Bowling Green, OH, USA
Power Distribution Block
1451573
Power Distribution Block 1451573
" STANDARD TYPE 3.17 INCH L X 5.5 INCH W X 3.12 INCH H SIZE COPPER CONDUCTOR MATERIAL CSA APPROVAL 600 V VOLTAGE RATING 360 AMPERE CURRENT RATING CC1451, CLEAR PLASTIC COVER TYPE 150 DEG C TEMPERATURE RATING PHENOLIC HOUSING MATERIAL 1 POLE(S) TIN PLATED COPPER CONNECTOR MATERIAL 3/8 INCH-16 TPI X 1-7/16 INCH L STUD SECONDARY OPENING WIRE SIZE 3/8 INCH-16 TPI X 1-7/16 INCH L STUD PRIMARY OPENING WIRE SIZE 2 SECONDARY OPENINGS PER POLE 1 PRIMARY OPENINGS PER POLE MARATHON[R] BRAND APPLICATION AIR CONDITIONING AND REFRIGERATION SYSTEM, CONTROL PANEL, ELEVATOR SYSTEM, HEATING, MATERIAL HANDLING EQUIPMENT, MOTOR CONTROL, SWITCHGEAR 145 MODEL "

"

  • STANDARD TYPE
  • 3.17 INCH L X 5.5 INCH W X 3.12 INCH H SIZE
  • COPPER CONDUCTOR MATERIAL
  • CSA APPROVAL
  • 600 V VOLTAGE RATING
  • 360 AMPERE CURRENT RATING
  • CC1451, CLEAR PLASTIC COVER TYPE
  • 150 DEG C TEMPERATURE RATING
  • PHENOLIC HOUSING MATERIAL
  • 1 POLE(S)
  • TIN PLATED COPPER CONNECTOR MATERIAL
  • 3/8 INCH-16 TPI X 1-7/16 INCH L STUD SECONDARY OPENING WIRE SIZE
  • 3/8 INCH-16 TPI X 1-7/16 INCH L STUD PRIMARY OPENING WIRE SIZE
  • 2 SECONDARY OPENINGS PER POLE
  • 1 PRIMARY OPENINGS PER POLE
  • MARATHON[R] BRAND
  • APPLICATION AIR CONDITIONING AND REFRIGERATION SYSTEM, CONTROL PANEL, ELEVATOR SYSTEM, HEATING, MATERIAL HANDLING EQUIPMENT, MOTOR CONTROL, SWITCHGEAR
  • 145 MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Marathon Special Products
Product Category Terminal Blocks
Product Number 1451573
Product Name Power Distribution Block
Approvals CSA Mark (US, NRTL/C)
Operating Temperature 150 C (302 F)
Terminal Block Type Power Distribution Blocks
# of Contacts 1
Unlock Full Specs
to access all available technical data