Marathon Special Products Terminal Strip 120HS

Description
" ONE PIECE, DOUBLE ROW TYPE 8.16 INCH L X 0.88 INCH W X 0.44 INCH H SIZE 22 TO 12 AWG WIRE SIZE UL 508, UL 1059, CSA, CE APPROVAL 150 V VOLTAGE RATING 20 AMPERE CURRENT RATING NO COVER TYPE 150 DEG C TEMPERATURE RATING PHENOLIC HOUSING MATERIAL HALF SOLDER WITH #6-32 X 0.25 INCH PHILIPS SLOT SCREW TERMINAL TYPE 20 CIRCUIT(S) KULKA[R] BRAND 670A GP MODEL "
Datasheet
Description
" ONE PIECE, DOUBLE ROW TYPE 8.16 INCH L X 0.88 INCH W X 0.44 INCH H SIZE 22 TO 12 AWG WIRE SIZE UL 508, UL 1059, CSA, CE APPROVAL 150 V VOLTAGE RATING 20 AMPERE CURRENT RATING NO COVER TYPE 150 DEG C TEMPERATURE RATING PHENOLIC HOUSING MATERIAL HALF SOLDER WITH #6-32 X 0.25 INCH PHILIPS SLOT SCREW TERMINAL TYPE 20 CIRCUIT(S) KULKA[R] BRAND 670A GP MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Strip - 120HS - Marathon Special Products
Bowling Green, OH, USA
Terminal Strip
120HS
Terminal Strip 120HS
" ONE PIECE, DOUBLE ROW TYPE 8.16 INCH L X 0.88 INCH W X 0.44 INCH H SIZE 22 TO 12 AWG WIRE SIZE UL 508, UL 1059, CSA, CE APPROVAL 150 V VOLTAGE RATING 20 AMPERE CURRENT RATING NO COVER TYPE 150 DEG C TEMPERATURE RATING PHENOLIC HOUSING MATERIAL HALF SOLDER WITH #6-32 X 0.25 INCH PHILIPS SLOT SCREW TERMINAL TYPE 20 CIRCUIT(S) KULKA[R] BRAND 670A GP MODEL "

"

  • ONE PIECE, DOUBLE ROW TYPE
  • 8.16 INCH L X 0.88 INCH W X 0.44 INCH H SIZE
  • 22 TO 12 AWG WIRE SIZE
  • UL 508, UL 1059, CSA, CE APPROVAL
  • 150 V VOLTAGE RATING
  • 20 AMPERE CURRENT RATING
  • NO COVER TYPE
  • 150 DEG C TEMPERATURE RATING
  • PHENOLIC HOUSING MATERIAL
  • HALF SOLDER WITH #6-32 X 0.25 INCH PHILIPS SLOT SCREW TERMINAL TYPE
  • 20 CIRCUIT(S)
  • KULKA[R] BRAND
  • 670A GP MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Marathon Special Products
Product Category Terminal Blocks
Product Number 120HS
Product Name Terminal Strip
Mounting Options Terminal Strip
Termination Options Screw Clamp
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); UL Listing Mark
Operating Temperature 150 C (302 F)
Unlock Full Specs
to access all available technical data

Similar Products

8 x 4 to 20 mA in - profibus-interface-8-x-4-to-20-ma-in - BARTEC
Specs
Mounting Options Universal Mounting Foot
Operating Temperature -32 to 16 C (-25 to 60 F)
Body Material High-quality thermoplastic
View Details
Terminal Block for 3 Wire Cable - 82021020 - Interpower
Specs
Operating Temperature ? to 150 C (? to 302 F)
# of Contacts 3
Body Material Polyamide 6.6
View Details
XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4K-04A1-V1 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 4
Contacts Pitch 2.54 mm (0.10 inches)
View Details
3 suppliers