Marathon Special Products Terminal Strip 0987RZTC11

Description
" ONE PIECE, DEAD FRONT TYPE 5.23 INCH L X 1.01 INCH W X 0.83 INCH H SIZE 24 TO 10 AWG (CE), 24 TO 8 AWG WIRE SIZE UL 508, UL 1059, CSA, CE APPROVAL 600 V VOLTAGE RATING 50 AMPERE CURRENT RATING NO COVER TYPE 105 DEG C TEMPERATURE RATING THERMOPLASTIC HOUSING MATERIAL TUBULAR WIRE CLAMP WITH SCREW TERMINAL TYPE 11 CIRCUIT(S) MARATHON[R] BRAND 0987 RZ MODEL "
Datasheet
Description
" ONE PIECE, DEAD FRONT TYPE 5.23 INCH L X 1.01 INCH W X 0.83 INCH H SIZE 24 TO 10 AWG (CE), 24 TO 8 AWG WIRE SIZE UL 508, UL 1059, CSA, CE APPROVAL 600 V VOLTAGE RATING 50 AMPERE CURRENT RATING NO COVER TYPE 105 DEG C TEMPERATURE RATING THERMOPLASTIC HOUSING MATERIAL TUBULAR WIRE CLAMP WITH SCREW TERMINAL TYPE 11 CIRCUIT(S) MARATHON[R] BRAND 0987 RZ MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Strip - 0987RZTC11 - Marathon Special Products
Bowling Green, OH, USA
Terminal Strip
0987RZTC11
Terminal Strip 0987RZTC11
" ONE PIECE, DEAD FRONT TYPE 5.23 INCH L X 1.01 INCH W X 0.83 INCH H SIZE 24 TO 10 AWG (CE), 24 TO 8 AWG WIRE SIZE UL 508, UL 1059, CSA, CE APPROVAL 600 V VOLTAGE RATING 50 AMPERE CURRENT RATING NO COVER TYPE 105 DEG C TEMPERATURE RATING THERMOPLASTIC HOUSING MATERIAL TUBULAR WIRE CLAMP WITH SCREW TERMINAL TYPE 11 CIRCUIT(S) MARATHON[R] BRAND 0987 RZ MODEL "

"

  • ONE PIECE, DEAD FRONT TYPE
  • 5.23 INCH L X 1.01 INCH W X 0.83 INCH H SIZE
  • 24 TO 10 AWG (CE), 24 TO 8 AWG WIRE SIZE
  • UL 508, UL 1059, CSA, CE APPROVAL
  • 600 V VOLTAGE RATING
  • 50 AMPERE CURRENT RATING
  • NO COVER TYPE
  • 105 DEG C TEMPERATURE RATING
  • THERMOPLASTIC HOUSING MATERIAL
  • TUBULAR WIRE CLAMP WITH SCREW TERMINAL TYPE
  • 11 CIRCUIT(S)
  • MARATHON[R] BRAND
  • 0987 RZ MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Marathon Special Products
Product Category Terminal Blocks
Product Number 0987RZTC11
Product Name Terminal Strip
Mounting Options Terminal Strip
Termination Options Screw Clamp
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); UL Listing Mark
Operating Temperature 105 C (221 F)
Unlock Full Specs
to access all available technical data

Similar Products

8 x 4 to 20 mA in - profibus-interface-8-x-4-to-20-ma-in - BARTEC
Specs
Mounting Options Universal Mounting Foot
Operating Temperature -32 to 16 C (-25 to 60 F)
Body Material High-quality thermoplastic
View Details
DB9 to 10-pin wiring board - OPT1-DB9E-AE - Advantech
Specs
Termination Options Screw Clamp
View Details
Triple-deck terminal block - Through terminal block - 2000-3208 - WAGO
Specs
Mounting Options 15 mm DIN Rail; 35 mm DIN Rail; DIN-rail 35 x 15 DIN-rail 35 x 7.5
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details