Marathon Special Products Terminal Strip 11TB06F

Description
" ONE PIECE, SINGLE ROW TYPE 3.38 INCH L X 0.63 INCH W X 1 INCH H SIZE 12 AWG WIRE SIZE 600 V AT 60 HZ VOLTAGE RATING 40 AMPERE CURRENT RATING NO COVER TYPE NUT WITH #6-32 UNC-2A STUD TERMINAL TYPE 6 CIRCUIT(S) KULKA. BRAND APPLICABLE STANDARD MIL-T-55164/17 11TB MODEL "
Datasheet
Description
" ONE PIECE, SINGLE ROW TYPE 3.38 INCH L X 0.63 INCH W X 1 INCH H SIZE 12 AWG WIRE SIZE 600 V AT 60 HZ VOLTAGE RATING 40 AMPERE CURRENT RATING NO COVER TYPE NUT WITH #6-32 UNC-2A STUD TERMINAL TYPE 6 CIRCUIT(S) KULKA. BRAND APPLICABLE STANDARD MIL-T-55164/17 11TB MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Strip - 11TB06F - Marathon Special Products
Bowling Green, OH, USA
Terminal Strip
11TB06F
Terminal Strip 11TB06F
" ONE PIECE, SINGLE ROW TYPE 3.38 INCH L X 0.63 INCH W X 1 INCH H SIZE 12 AWG WIRE SIZE 600 V AT 60 HZ VOLTAGE RATING 40 AMPERE CURRENT RATING NO COVER TYPE NUT WITH #6-32 UNC-2A STUD TERMINAL TYPE 6 CIRCUIT(S) KULKA. BRAND APPLICABLE STANDARD MIL-T-55164/17 11TB MODEL "

"

  • ONE PIECE, SINGLE ROW TYPE
  • 3.38 INCH L X 0.63 INCH W X 1 INCH H SIZE
  • 12 AWG WIRE SIZE
  • 600 V AT 60 HZ VOLTAGE RATING
  • 40 AMPERE CURRENT RATING
  • NO COVER TYPE
  • NUT WITH #6-32 UNC-2A STUD TERMINAL TYPE
  • 6 CIRCUIT(S)
  • KULKA. BRAND
  • APPLICABLE STANDARD MIL-T-55164/17
  • 11TB MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Marathon Special Products
Product Category Terminal Blocks
Product Number 11TB06F
Product Name Terminal Strip
Mounting Options Terminal Strip
Unlock Full Specs
to access all available technical data

Similar Products

Pluggable Terminal Blocks - BB-CON-CR3P-TB - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Pluggable Terminal Blocks
View Details
Pluggable Terminal Blocks - CIMXX0A6 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Features Terminal Plug; Stackable
Approvals UL Recognized Component Mark (US and Canadian); ROHS
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Through terminal block - 2001-1405 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers